location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Allcam FS940 TV mount/stand 94 cm (37") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allcam Check ‘Allcam’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS940
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FS940 show
Show alternative article codes used in the online market place
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts & Stands Check ‘Allcam’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Allcam: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7454
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 May 2023 13:24:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Allcam FS940 TV mount/stand 94 cm (37") Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mobile TV stand with free-moving wheels and brake
  • - VESA-compliant 200x200 bracket for 19" - 37" plasma/LCD TVs (*see FAQ)
  • - TV bracket able to tilt up/down 20°, and freely swivel 360°
  • - Telescopic pole for adjustable height: 102 to 142cm
  • - Easy to assemble; fittings & assembly instructions included
  • - Premium quality and heavy duty, support up to 40 kg in weight
  • - Additional tempered glass shelves for laptop computers or audio visual equipment and can be purchased here for £24.98 each
  • - Wheels can easily be attached or detached from the base,with base height 4.5 cm (10 cm with wheels)
Long product name Allcam FS940 TV mount/stand 94 cm (37") Black :
The long product name of Allcam FS940 TV mount/stand 94 cm (37") Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mobile TV / Display Trolley Floor Stand w/ Shelf
More>>>
Short summary description Allcam FS940 TV mount/stand 94 cm (37") Black:
This short summary of the Allcam FS940 TV mount/stand 94 cm (37") Black data-sheet is auto-generated and uses the product title and the first six key specs.

Allcam FS940, 48,3 cm (19"), 94 cm (37"), 40 kg, 200 x 200 mm, -20 - 20°, Black

Long summary description Allcam FS940 TV mount/stand 94 cm (37") Black:
This is an auto-generated long summary of Allcam FS940 TV mount/stand 94 cm (37") Black based on the first three specs of the first five spec groups.

Allcam FS940. Maximum weight capacity: 40 kg, Minimum screen size: 48,3 cm (19"), Maximum screen size: 94 cm (37"), Minimum VESA mount: 200 x 200 mm. Height adjustment range: 1020 - 1420 mm, Tilt angle range: -20 - 20°. Product colour: Black

Country Distributor
United Kingdom 1 distributor(s)