location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Alienware AW3225QF computer monitor 81,3 cm (32") 3840 x 2160 pixels 4K Ultra HD QDOLED Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Alienware Check ‘Alienware’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AW3225QF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GAME-AW3225QF show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184821640
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Alienware’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Alienware: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7121
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2024 21:58:49
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Alienware AW3225QF computer monitor 81,3 cm (32") 3840 x 2160 pixels 4K Ultra HD QDOLED Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming 81,3 cm (32") QDOLED OLED
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - 240 Hz 0,03 ms 250 cd/m²
  • - NVIDIA G-SYNC Flicker-free technology
  • - G 42,5 kWh 42,5 W
More>>>
Short summary description Alienware AW3225QF computer monitor 81,3 cm (32") 3840 x 2160 pixels 4K Ultra HD QDOLED Black, White:
This short summary of the Alienware AW3225QF computer monitor 81,3 cm (32") 3840 x 2160 pixels 4K Ultra HD QDOLED Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Alienware AW3225QF, 81,3 cm (32"), 3840 x 2160 pixels, 4K Ultra HD, QDOLED, 0,03 ms, Black, White

Long summary description Alienware AW3225QF computer monitor 81,3 cm (32") 3840 x 2160 pixels 4K Ultra HD QDOLED Black, White:
This is an auto-generated long summary of Alienware AW3225QF computer monitor 81,3 cm (32") 3840 x 2160 pixels 4K Ultra HD QDOLED Black, White based on the first three specs of the first five spec groups.

Alienware AW3225QF. Display diagonal: 81,3 cm (32"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QDOLED, Response time: 0,03 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black, White

Display
Display diagonal *
81,3 cm (32")
Display resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Native aspect ratio *
16:9
Display technology *
QDOLED
Panel type *
OLED
Touchscreen *
No
Display brightness (peak)
1000 cd/m²
Display brightness (typical)
250 cd/m²
Response time
0,03 ms
Screen shape *
Curved
Screen curvature rating
1700R
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024 (SXGA), 1600 x 900, 1920 x 1080 (HD 1080), 2560 x 1440, 3840 x 2160
Supported video modes
480p, 576p, 720p, 1080i, 1080p, 2160p
Contrast ratio (dynamic)
1500000:1
Maximum refresh rate *
240 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.07 billion colours
Pixel pitch
0,1814 x 0,1814 mm
Pixel density
140 ppi
Horizontal scan range
27 - 582,94 kHz
Vertical scan range
48 - 240 Hz
Viewable size, horizontal
69,9 cm
Viewable size, vertical
39,5 cm
Viewable size diagonal
80,3 cm
Display diagonal (metric)
81,28 cm
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
DisplayHDR 400 True Black, Dolby Vision
Colour gamut standard
DCI-P3
Colour gamut
99%
Dell ComfortView technology
Yes
Performance
NVIDIA G-SYNC *
Yes
AMD FreeSync *
No
VESA Adaptive Sync support
Yes
Flicker-free technology
Yes
Smart modes
FPS, MOBA/RTS, RPG, Sports
Windows operating systems supported
Windows 10, Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Audio decoders
Dolby Atmos
Design
Market positioning *
Gaming
Product colour *
Black, White
Front bezel colour
Black
Illuminated rear cover
Yes
Ports & interfaces
Built-in USB hub *
Yes
USB upstream port type
USB Type-B
Number of upstream ports
1
Number of USB Type-B upstream ports quantity
1
USB Type-A downstream ports quantity
3
USB Type-C downstream ports quantity
1
HDMI *
Yes
HDMI ports quantity
2
HDMI version
2.1
DisplayPorts quantity
1
DisplayPort version
1.4
Headphone out *
No
HDCP
Yes
HDCP version
1.4/2.3
Charging port type
USB Type-C
AC (power) in
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable management
Yes
Cable lock slot *
Yes
Height adjustment *
Yes
Height adjustment
11 cm
Swivelling
Yes
Swivel angle range
-20 - 20°
Tilt adjustment
Yes
Tilt angle range
-5 - 21°
Picture-in-Picture
Yes
On Screen Display (OSD)
Yes
Plug and Play
Yes
LED indicators
Yes
Power
Energy efficiency class (SDR) *
G
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
42,5 kWh
Energy consumption (HDR) per 1000 hours *
42,5 kWh
Power consumption (typical) *
42,5 W
Power consumption (standby) *
0,5 W
Power consumption (max)
190 W
Power consumption (off)
0,3 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Input current
3 A
Power supply type
Internal
Energy efficiency scale
A to G
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 90%
Operating altitude
0 - 5000 m
Non-operating altitude
0 - 12192 m
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, HDMI, USB
Quick start guide
Yes
DisplayPort cable length
1,8 m
HDMI cable length
1,8 m
Power cable length
1,8 m
Weight & dimensions
Width (with stand)
715,6 mm
Depth (with stand)
305,7 mm
Height (with stand)
582,8 mm
Weight (with stand)
8,94 kg
Width (without stand)
715,6 mm
Depth (without stand)
106,4 mm
Height (without stand)
421,9 mm
Weight (without stand)
6 kg
Bezel width (side)
1,06 cm
Bezel width (top)
6,32 mm
Bezel width (bottom)
2,08 cm
Packaging data
Package weight
14,4 kg
USB cable length
1,8 m
Sustainability
Sustainability certificates
RoHS
Doesn't contain
Arsenic, Mercury, PVC/BFR
Brand-specific features
Dell Display Manager (DDM) compatibility
Yes
Technical details
Compliance certificates
RoHS
Other features
Picture-by-Picture (PbP)
Yes
Maximum resolution
3840 x 2160 pixels
Country Distributor
Magyarország 1 distributor(s)