AGI 18495 camera/camcorder battery Lithium-Ion (Li-Ion) 2800 mAh

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29795
Info modified on:
07 Mar 2024, 15:34:52
Short summary description AGI 18495 camera/camcorder battery Lithium-Ion (Li-Ion) 2800 mAh:

AGI 18495, 2800 mAh, 7,4 V, Lithium-Ion (Li-Ion)

Long summary description AGI 18495 camera/camcorder battery Lithium-Ion (Li-Ion) 2800 mAh:

AGI 18495. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 2800 mAh, Purpose: Camcorder. Width: 55 mm, Depth: 38 mm, Height: 40 mm. Quantity per pack: 1 pc(s)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.