64GB, USB 3.0, Waterproof and Shock-Resistant, blue
If you are the type of person who is more at home roaming the trails than sitting in your living room, then make the S107 your partner in adventure. Precision engineered by our award-winning industrial design team, the S107 boasts a distinctive rubber exterior that enhances durability and handling comfort. The drive’s shock and waterproof qualities meet military specifications, and the streamlined arc shape and bright colors differentiate it from others by highlighting your unique taste and thirst for adventure.
Wraparound Design with Plug-in Slot for Cap
The wraparound housing design has a storage slot for the cap for when the drive is in use. This handy configuration eases worries over lost caps, and will change the way you think about USB flash drives.
Waterproof
The protective rubber insulation prevents water damage when the drive is closed.
***Cap must cover USB connector for waterproof effect***
***Waterproof performance lab tested at a depth of 1 meter, for 20 minutes***
Proven Tough Against Impact Shock
Hardy construction provides dependable data security, even in harsh rough-and-tumble environments.
ADATA laboratories have executed shock and drop tests to ensure that the product has a shockproof rating in line with U.S. military regulations and standards.
USB 3.0 Makes Data Transfer a Snap
The use of USB 3.0 high-speed transmission allows for read speeds up to 100MB per second, and write speeds up to 50MB per second.* That is 300% faster than standard USB 2.0 flash drives.
Indicator Light
An LED light shows the transfer status of the drive.
ADATA 64GB S107, 64 GB, USB Type-A, 3.2 Gen 1 (3.1 Gen 1), 100 MB/s, Cap, Blue
ADATA 64GB S107. Capacity: 64 GB, Device interface: USB Type-A, USB version: 3.2 Gen 1 (3.1 Gen 1), Read speed: 100 MB/s, Write speed: 50 MB/s. Form factor: Cap. Weight: 16 g. Product colour: Blue