ACT logo

ACT TD6010 cable gender changer RJ45 IDC Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22328
Info modified on:
26 Jun 2024, 15:29:52
Bullet Points ACT TD6010 cable gender changer RJ45 IDC Black:
  • - No punch down tool needed
  • - Universal labels coluor-coded for T568A and T568B wiring schemes
  • - Fitting 1U 24 port High Density keystone panel
  • - Cat 6 type is 3P verified
Warranty:
5 Years
Long product name ACT TD6010 cable gender changer RJ45 IDC Black:

Keystone Jack CAT6 unshielded toolless black

Short summary description ACT TD6010 cable gender changer RJ45 IDC Black:

ACT TD6010, RJ45, IDC, Black

Long summary description ACT TD6010 cable gender changer RJ45 IDC Black:

ACT TD6010. Connector 1: RJ45, Connector 2: IDC. Product colour: Black

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.