location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Iconia Tab A501 3G AMD Dual-Core 32 GB 25,6 cm (10.1") 1 GB Android Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Iconia
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tab A501
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XE.H6NEN.003
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117581
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Iconia Tab A501 3G AMD Dual-Core 32 GB 25,6 cm (10.1") 1 GB Android Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Black, Silver
  • - 25,6 cm (10.1") 1280 x 800 pixels
  • - AMD Dual-Core
  • - 32 GB Card reader integrated
  • - 3G Bluetooth 2.1+EDR
  • - Lithium-Ion (Li-Ion) 7 h
  • - Android
More>>>
Short summary description Acer Iconia Tab A501 3G AMD Dual-Core 32 GB 25,6 cm (10.1") 1 GB Android Black, Silver:
This short summary of the Acer Iconia Tab A501 3G AMD Dual-Core 32 GB 25,6 cm (10.1") 1 GB Android Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Iconia Tab A501, 25,6 cm (10.1"), 1280 x 800 pixels, 32 GB, 1 GB, Android, Black, Silver

Long summary description Acer Iconia Tab A501 3G AMD Dual-Core 32 GB 25,6 cm (10.1") 1 GB Android Black, Silver:
This is an auto-generated long summary of Acer Iconia Tab A501 3G AMD Dual-Core 32 GB 25,6 cm (10.1") 1 GB Android Black, Silver based on the first three specs of the first five spec groups.

Acer Iconia Tab A501. Display diagonal: 25,6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 32 GB. Processor family: AMD Dual-Core. Internal memory: 1 GB. Card reader integrated. Operating system installed: Android. Product colour: Black, Silver

Display
Display diagonal *
25,6 cm (10.1")
Display resolution *
1280 x 800 pixels
LED backlight
Yes
Processor
Processor family *
AMD Dual-Core
Memory
Internal memory *
1 GB
Storage
Internal storage capacity *
32 GB
Card reader integrated *
Yes
Camera
Built-in camera
Yes
Main camera resolution (numeric)
2 MP
Network
Mobile network generation
3G
Mobile network connection *
Yes
Bluetooth
Yes
Bluetooth version
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity
1
HDMI ports quantity
1
Headphone out
Yes
Design
Form factor *
Slate
Product colour *
Black, Silver
Performance
GPS (satellite)
No
Position location *
No
Software
Platform *
Android
Operating system installed *
Android
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Number of battery cells
2
Battery life (max)
7 h
Other features
Ethernet LAN data rates
10, 100 Mbit/s
Source Testseek summary Average rating
Reviews
Updated:
2011-11-02 01:06:11
Uk has collected 24 expert reviews for Acer Iconia Tab A501 3G AMD Dual-Core 32 GB 25.6 cm (10.1") 1 GB Android Black, Silver and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-11-02 01:06:11
The Acer Iconia Tab A501 is a massive 10.1-in tablet that's powered by Android 3.0 (well, 3.0.1 to be exact) AKA Honeycomb. Since this was my first dalliance with Google's tablet OS, it took a little while to get used to it. However, by the end of the...
Bottom line While I would have preferred it if Acer had priced the Iconia Tab closer to the 20K mark rather than the 25K mark, I find it hard to complain about the Iconia's price-tag of Rs. 27,999 for the 16GB 3G+Wi-Fi version.??Overall, the Acer Iconia Tab A501 i...
70%
uk.hardware.info
Updated:
2014-02-16 01:03:31
It's been a while since we published an overview of the current tablet market. With the holidays around the corner, we collected all of the tablets we've tested and that are still available, and created an overview of what's what. If you want to buy a t...
0%
thunderbaylive.com
Updated:
2014-08-06 01:30:56
Here is Lisa Gade's review of the Acer Iconia Tab A501 Android Honeycomb tablet on AT&T. The AT&T version of this tablet has HSPA+ support on AT&T. Check out our in-depth review of the Acer Iconia Tab A500...
0%
technave.com
Updated:
2016-12-27 12:18:39
Overall, we are quite pleased with the Acer Iconia Tab A501 specs. Acer has managed to input some of the latest technology inside the Acer Iconia A501, and it shows in our Acer Iconia A501 review unit, making it one of the high end Android tablets availab...
0%
whattabletpc.com
Updated:
2015-09-10 02:59:45
The Acer Iconia is an exciting tablet PC as it brings a very high-spec'd slate with the latest build of the Android operating system, at an affordable price. The processor is powerful, you get high-spec cameras and a high-resolution responsive touchscreen...
0%
theregister.co.uk
Updated:
2015-09-10 03:02:32
Product Round-up With Android 4 Ice Cream Sandwich upon us, it's a good time to take stock of the impact - or lack of it - of Android 3 Honeycomb and Nvidia's Tegra 2, the chipset and release of Google’s mobile OS that were hoped would knock the iPad o...
0%
crowdedbrain.co.uk
Updated:
2015-09-10 03:02:50
Acer are renowned for their budget range of computers and notebooks and there has been many a smartphone we have reviewed in the past that has been inundated by memory zapping applications that slow the device down. However you can't argue that they do pr...
0%
gadgetspeak.com
Updated:
2015-09-10 03:03:18
The other Tablets I have looked at recently have had v2.2 of the Android system; this offering from Acer has v3.1. So what can this unit offer that the others cannot, so what does this have that the other units do not have in them?...
76%
whathifi.com
Updated:
2015-09-10 03:05:08
While Apple's iOS is found on a solitary phone, Android can be found on tons of devices – so it's perhaps no surprise to see the same strategy in the tablet marketplace.Like the Eee Pad Transformer and the , the Iconia A500 uses Android 3.0. With the O...
Good Android works well, decent media performance, a bit cheaper than rivals...
Bad But it feels cheaper, too, confusion of apps at times, a tad glitchy...
80%
tomshardware.co.uk
Updated:
2015-09-10 03:07:27
Acer's Iconia Tab A500 is considered an underdog in the Android tablet fight. We go over why it still a worthy contender and explain how to get USB support without rooting. Also, we get to take Honeycomb 3.1 for a test drive on this mobile device. Ther...
0%
whatmobile.net
Updated:
2015-09-10 03:07:44
What Mobile puts Acer’s 10-inch tablet to the test, to see if Honeycomb 3.1 has made Android a more serious player in the tablet market.When we tested the Motorola XOOM, the first Android 3.0 tablet to enter the market, we thought the Honeycomb operating...
0%
3g.co.uk
Updated:
2015-09-10 03:09:31
All in all, we think the Acer Iconia Tab A500 has plenty to offer, and will improve as the Honeycomb apps offering improves. We would have liked to see a longer battery life, and a slightly less weighty device, but they’re not huge issues, especiall...
Good Good looks; speedy processor...
Bad Weighty; not all will like Honeycomb; battery life average...
60%
hereshow.ca
Updated:
2015-09-10 03:10:07
Acer is just one of many companies playing its hand in the rapidly growing tablet space. But can any tablet actually overtake the Apple iPad for the number one position?...
Bottom line Using the Iconia Tab is a pleasurable experience. You'll enjoy the ultra-fast Web browsing, gaming, and application toggling. Convenience features like the USB port and SD card slot make it easy to use the tablet as a sharing or content viewing device...
0%
pcworld.co.nz
Updated:
2015-09-10 03:10:09
#4 in our 2011 Tablet Countdown.At first glance, Acer’s Iconia tablet appears to be a wee bit chunky, and very solid. A closer look reveals that while it’s thicker and heavier than most tablets, it’s got good reason to be – the Iconia is the most featu...
0%
apcmag.com
Updated:
2015-09-10 03:10:31
The 10.1in Acer Iconia Tab A500 feels just like the original iPad. Big! Its beautiful brushed aluminium case is 1.13mm thick and its weight of 730 grams is 230g heavier than the new iPad 2. But this Android Honeycomb–powered device manages to look go...
90%
itnews.com.au
Updated:
2015-09-10 03:11:14
For the purpose of this test, iTnews' sister publication PC & Tech Authority looked at the 16GB, Wi-Fi only model.In pictures: Hands-on with Acer Iconia dual screen touchbookDoes size matter?Of the rather large number of tablets that have crossed the PC&T...
0%
techsmart.co.za
Updated:
2015-09-10 03:11:32
Acer joins the 10” tablet crowd with its A500 that’s powered by a Tegra 2 chipset while running on Android Honeycomb. In theory it should be a good device, but does reality care to differ? Looks-wise the Acer cannot be faulted thanks to a very solid a...
Bottom line The Acer Iconia Tab A500 is a solidly built tablet that looks good and performs well thanks to its Tegra 2 processor. A USB port on the side makes for a nice addition, with file transfer now a lot easier – if you download a file management app. It re...
0%
thunderbaylive.com
Updated:
2015-09-10 03:11:40
A video comparison between the Asus Eee Pad Transformer and the Acer Iconia Tab A500 Android tablets. We look at the hardware, software, video play, Flash performance and more. Be sure to watch our video reviews of both these Android tablets and read our...
0%
pcauthority.com.au
Updated:
2015-09-10 03:12:17
Over the past few months, we’ve bene cautiously optimistic about Android tablets, generally saying that while we didn’t mind them, we were definitely waiting for Honeycomb (Android 3.0) to arrive before we got too excited. Well, Honeycomb is here an...
Bottom line The Acer Iconia A500 is a fast and sleek Honeycomb (Android 3.0) tablet with an impressive array of connectivity options...
0%
techgeek.com.au
Updated:
2015-09-10 03:12:26
Here is the Acer Iconia A500 tablet computer running the brand new version of Android, Honeycomb. This version of Android has been optimised for tablet's and it has really shown.The Iconia features an NVIDIA processor, plenty of RAM and plenty of internal...
Good Fast, lots of RAM, Host USB Port...
Bad Moderate Battery Life, a little heavy, screen terrible in sunlight...
75%
trustedreviews.com
Updated:
2015-09-10 03:12:45
Android tablets come in waves. First there were the budget models, which lapped around our ankles, too often chilling us to the bone with their penny-pinching compromises. Now it's the turn of their expensive cousins, like the Acer Iconia A500 and Asus Ee...
Good Nice screen, Honeycomb OS, 32GB internal memory...
Bad Uninspiring design...
70%
resellernews.co.nz
Updated:
2015-09-10 03:12:54
At first glance, Acer’s Iconia tablet appears to be a wee bit chunky, and very solid. A closer look uncovers that while it is thicker and heavier than most tablets, it has good reason to be – the Iconia is a feature-packed tablet in our round-up, and...
0%
whatsyourtech.ca
Updated:
2015-09-10 03:13:03
In this video review, Ted runs down its features and demonstrates how it can stream content from a home network.Click here to cancel reply »Add your comment below, or trackback from your own site. You can also subscribe to these comments via RSS.Be nice...
0%
channelnews.com.au
Updated:
2015-09-10 03:13:22
When JT Wang, Acer's chairman and temporary CEO stood up recently and said that he wanted the Taiwanese Company to be ?more like Apple? and that Acer was a serious competitor in the tablet market I decided to take a look at the new Acer A500 Iconia tab...
Good On the looks and efficiency front it is as good as any other Android tablet out there.
Bad Acer's A500 Iconia Tablet has a long way to go before it is on a level footing with the Motorola Xoom or the Toshiba Honeycomb Tablet. While it is stylish and functional it needs a software makeover to bring it up to speed.
60%
computeractive.co.uk
Updated:
2015-09-10 03:13:30
Unlike the Iconia Tab W500 we reviewed last issue the Iconia Tab A500 uses the Android operating system, not Windows. The latest version, Android 3 is designed for tablet computers in ways that previous versions, designed for phones, weren't.The interf...
Good Fast processor; Android 3 works well; includes GPS and document editor; lots of connections...
Bad Heavy; battery life not so great...
Bottom line A fast and well-designed tablet computer, though it's a little heavy for our liking...
80%
smarthouse.com.au
Updated:
2015-09-10 03:13:39
Oh dear!The Acer device which runs the new Android Honeycomb OS looks very slick on the outside, but under the bonnet it's lacking, especially as Acer sells to an installed base of Windows customers who primarily use Microsoft Outlook and Exchange and...
Good On the looks and efficiency front it is as good as any other Android tablet out there.
Bad Acer's A500 Iconia Tablet has a long way to go before it is on a level footing with the Motorola Xoom or the Toshiba Honeycomb Tablet. While it is stylish and functional it needs a software makeover to bring it up to speed.
60%
pocket-lint.com
Updated:
2015-09-10 03:14:42
The Acer Iconia Tab A500 is Acer’s 10.1-inch Android tablet - as designated by the “A” in it’s product name, unlike the “W” of the W500 tablet that we reviewed previously. At 10.1-inches it faces a number of Honeycomb rivals such as the Asus Eee Pad (...
Good USB, HDMI, working microSD slot, Honeycomb hasn't been too badly interfered with...
Bad Acer's software additions are largely dismissible and bring little value, design is rather clunky, size, short power lead, poor video support out of the box...
Bottom line You can’t go too far wrong with the Acer Iconia Tab A500 and it’s certainly worthy of consideration if it fits your budget and you crave that USB port or HDMI. Given how quickly Acer prices tend to drop, it could soon be a bargain too. But the design w...
80%
itreviews.com
Updated:
2015-09-10 03:14:43
Ever since Apple launched the iPad 2, the race has been on for other tablet manufacturers to come up with a worthy rival to steal some of its thunder. Asus came up with the impressive Eee Pad Transformer, which doubles as tablet and notebook; Motorola...
Good Fast apps and excellent screen quality...
Bad Extremely heavy and still quite pricey.
Bottom line Although the Acer Iconia Tab A500 is one of the weightiest tablets on the market - and comes with a heftier price tag than the iPad 2 - it has a powerful processor, fast performance, bright and clear screen and user-friendly app management...
80%
theregister.co.uk
Updated:
2015-09-10 03:15:20
PC manufacturers clearly haven’t been reading the script. They were supposed to over-hype their forthcoming Android 3.0 tablets as iPad-killers (check!), miss their initial launch dates (check!) and then let us all down by delivering a hunk of poorly d...
Bottom line Acer has produced a fine product with the Iconia Tab A500. Its performance closely matches that of the Motorola Xoom but it is lighter, offers more connectivity and has a working microSD slot to expand the storage capacity. There was no 3G support in...
85%
delimiter.com.au
Updated:
2015-09-10 03:16:13
Acer's Iconia Tab (A500 model) is one of a plethora of tablets slated (see what we did there?) to hit Australia in the middle of 2011.Like a number of its rivals, the tablet features impressive specifications — boasting NVIDIA's Tegra 2 processor, a 10″ s...
Bottom line The Iconia Tab is neither a standout device like Apple's iPad or Samsung's 7″ Galaxy Tab, nor a tank of a product like Telstra's T-Touch Tab. It's a modern Honeycomb tablet which sits squarely in the middle of the spectrum. It's got most of what you need...
0%
techradar.com
Updated:
2015-09-10 03:16:22
In the contest to replace your laptop – and maybe even your TV – Android 3.0 tablets such as the Motorola Xoom are ganging up on the Apple iPad 2 by sheer quantity. We absolutely thrilled over the Asus Eee Pad Transformer, for example. Now it's time fo...
Good 720p video playback, More rugged than most, Bright screen, Docking station, USB port...
Bad Shorter than average battery life, Short charger cable, Wide bezel, No video rentals, Some minor crashes...
Bottom line In the contest to replace your laptop – and maybe even your TV – Android 3.0 tablets such as the Motorola Xoom are ganging up on the Apple iPad 2 by sheer quantity. We absolutely thrilled over the Asus Eee Pad Transformer, for example. Now it's time fo...
70%
stuff.tv
Updated:
2015-09-10 03:16:40
Looking at the spec sheet, it's a good start for the A500. It has the ubiquitous Nvidia Tegra 2 processor inside and Honeycomb is proving itself a more than capable as an operating system. Acer also tells us that there'll be a free update to the latest ve...
60%
v3.co.uk
Updated:
2015-09-10 03:17:49
Anyone who's used a netbook will know there isn't a lot of diversity in the hardware they're built around. The same is becoming true with Android Honeycomb tablets, which are gradually starting to look similar and boast near-identical specs. The Acer I...
Good Fast and responsive, well built, runs Honeycomb...
Bad Heavy, expensive...
Bottom line The Acer Iconia Tab is an impressive piece of equipment. We don't like its heft, but as a functional tablet it's excellent. The problem for Acer is that there's nothing here that makes the Iconia stand out from the crowd...
80%
geekzone.co.nz
Updated:
2015-09-10 03:18:06
The Android attack to the tablet market is clearly set to ignite this year, after months of seeing some cheap non-brand Android-based devices running old versions of the mobile OS.One of the first Android 3.0 Honeycomb devices to be available in New Ze...
0%
expertreviews.co.uk
Updated:
2015-09-10 03:18:58
Acer's Iconia Tab A500 was just one among many contenders to Apple's tablet crown at Mobile World Congress back in January. Some, such as the much-hyped Motorola Xoom, failed to impress, and even the excellent Asus Eee pad Transformer couldn't manage t...
Bottom line A decent tablet, but its weight and average display mean there are better options available at this price...
80%
T3.com
Updated:
2015-09-10 03:19:06
Acer has taken a different approach from most manufacturers to tablets. Instead of putting all it’s money behind one operating system like LG, Samsung and Motorola, it has created two tablets lines within its Iconia range. As a company with a succ...
Good USB 2.0 port, Fast, Great UI, Good connectivity...
Bad There are better screens on the market, Rather bland design, Limited Honeycomb apps...
60%
electricpig.co.uk
Updated:
2015-09-10 03:19:34
The Acer Iconia Tab A500 is the third Android Honeycomb tablet we’ve got to grips with here in Blighty. Currently our fave is Asus’ Eee Pad Transformer, thanks to its low price, ace screen and sensible software, but can its Taiwanese arch-rival out...
Good Great screen and sound...
Bad The chunkiest slate yet...
Bottom line At more than fifty quid over the Asus Eee Pad Transformer, we can’t help but feel that the Acer Iconia Tab A500 is something of a raw deal. It’s far too heavy and lacks the killer keyboard integration. Of course Asus’ slate is selling out everywhere ri...
60%
ausdroid.net
Updated:
2015-09-10 03:20:24
When you think of Android, Acer might not have the brand name clout of the bigger names such as HTC or Samsung, but where they have been strong is in the Netbook sector. Perhaps it is that success that has brought Acer’s first Android Tablet offering...
0%
digitalversus.com
Updated:
2015-09-10 03:21:28
Acer is preparing to switch its Iconia Tab A500 and A100 to Android ICS starting 27 April. Acer Iconia Tab A500 A best-seller and seasoned veteran in the Holy War... Could the Acer Iconia Tab A500 be the 'iPad killer' we've all be waiting for? Find out i...
Good The screen isn't perfect but it's still very good and highly contrasted, Highquality build and finish, Smooth Android interface with nice additions from Acer, Plenty of connections and good sound output, Good for web browsing and games...
Bad Battery life is OK but could be better, Native multimedia compatibility, Camera is too red or too blue, Honeycomb needs to mature...
Bottom line Apart from the fact that Honeycomb is still finding its feet, the Acer Iconia A500 is a very good tablet indeed. It doesn't have the best battery life, but its design, hardware and extras compared with most of the competition make it a genuine alternative...
80%
thunderbaylive.com
Updated:
2015-09-10 03:23:22
Expert video review...
0%
alphr.com
Updated:
2015-09-10 03:23:31
Acer's Iconia Tab A500 is the third Android 3-based tablet in a week to reach the PC Pro office. It's not as radical as the convertible Asus Eee Pad Transformer , but as a straightforward tablet it gives both Asus' offering and the Motorola Xoom a run for...
Bottom line A competent Android 3 tablet, but just loses out to the Asus Eee Pad Transformer in the value stakes...
83%
goodgearguide.com.au
Updated:
2015-09-10 03:24:24
Acer is the latest company to jump aboard the tablet wagon with the Iconia A500 Android tablet. The 10.1in Acer Iconia A500 runs the latest version of Google's Android operating system, 3.0 Honeycomb, and has a full-sized USB port for storing and tran...
Good Sturdy and well constructed design USB and HDMI-out ports Android Honeycomb 3.0 OS...
Bad A little chunky and heavy Screen difficult to see in sunlight...
Bottom line The Acer Iconia A500 is a little on the chunky side, but potential buyers may be happy to make the sacrifice in return for USB and HDMI-out connectivity...
75%
pcadvisor.co.uk
Updated:
2015-09-10 03:24:24
The Acer Iconia Tab A500 is an Android 3.0 tablet with USB and HDMI-out ports. Acer is the latest company to jump aboard the tablet wagon with the Iconia A500 Android tablet. The 10.1in Acer Iconia A500 runs the latest version of Google's Android opera...
Bottom line The Acer Iconia A500 Android tablet offers many benefits: a sturdy and well constructed design, USB and HDMI-out ports and the attractions of Android Honeycomb 3.0. It's a little chunky and heavy, and the screen is difficult to see in sunlight, but ove...
80%