location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer B7 UM.WB7EE.E02 computer monitor 55,9 cm (22")

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
B7
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UM.WB7EE.E02
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UM.WB7EE.E02
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by   Acer
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 197
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Oct 2024 16:27:05
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Acer B7 UM.WB7EE.E02 computer monitor 55,9 cm (22"):
This short summary of the Acer B7 UM.WB7EE.E02 computer monitor 55,9 cm (22") data-sheet is auto-generated and uses the product title and the first six key specs.

Acer B7 UM.WB7EE.E02, 55,9 cm (22")

Long summary description Acer B7 UM.WB7EE.E02 computer monitor 55,9 cm (22"):
This is an auto-generated long summary of Acer B7 UM.WB7EE.E02 computer monitor 55,9 cm (22") based on the first three specs of the first five spec groups.

Acer B7 UM.WB7EE.E02. Display diagonal: 55,9 cm (22")

Display
Display diagonal *
55,9 cm (22")
Ports & interfaces
USB Power Delivery
Yes
USB Power Delivery up to
100 W