location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Altos R5250 server Rack (1U) AMD Opteron 2,3 GHz 2 GB DDR2-SDRAM 650 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Altos
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Altos R5250
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TT.R5AE0.053
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53650
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Altos R5250 server Rack (1U) AMD Opteron 2,3 GHz 2 GB DDR2-SDRAM 650 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Opteron 2,3 GHz
  • - 2 GB 66 MHz DDR2-SDRAM 2 x 1
  • - Rack (1U) 650 W
Warranty: 3 years On-Site NBD.
Long product name Acer Altos R5250 server Rack (1U) AMD Opteron 2,3 GHz 2 GB DDR2-SDRAM 650 W :
The long product name of Acer Altos R5250 server Rack (1U) AMD Opteron 2,3 GHz 2 GB DDR2-SDRAM 650 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Altos R5250, Rack 1U, Opteron QC 2376 2.3GHz/6M, 2x1GB DDR2, SATA 6ch on board (SW RAID 0,1,10), HDD HotPlug Backplane, no HDD, no DVD, EURO power cable, 2x LAN gigabit on board, NO rack rail kit, no KB, no mouse, EasyBuild+ASM
More>>>
Acer Altos R5250 server Rack (1U) AMD Opteron 2,3 GHz 2 GB DDR2-SDRAM 650 W:
The official description of Acer Altos R5250 server Rack (1U) AMD Opteron 2,3 GHz 2 GB DDR2-SDRAM 650 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Acer Altos R5250 is a value-packed, 1U server for Web and network infrastructures. The Acer Altos R5250 is designed with all the performance a fast paced, fast growing front-end and single-function application demands in a 1U server. The 1U size and the 2-way processor capability provide the customers with a rack-optimized solution for single function and front-end applications.

Exceptional price performance
Flexible systems design methodologies allow you to configure the Acer Altos R5250 to match your budget. The Acer Altos R5250 is based on AMD Opteron technology which enables you to run tomorrows 64 bit applications on this platform. In addition to a clear 64 Bit migration path, the Acer Altos R5250 also offers Quad-Core support in a rack optimized platform platform. System performance can be scaled in line with your business growth, by the addition of a second processor or multiple core processors. The Acer Altos R5250 can support up to 8 Cores,thereby offering industry leading performance levels. Redundant Hot-swap hard disk drives provide affordable performance and data protection.

Rack optimised
The Acer Altos R5250 is a rack optimised solution, which will integrate smoothly into any standards based computing environment. When you're adding an Altos R5250 server to your existing network, you can do so with confidence, knowing that your server is built using proven Acer and industry standard technologies. Acer also offers a full range of Acer Altos rack equipment, which is designed for highest serviceability and optimum manageability.

Easy to install and manage
Acer Easybuild simplifies the installation and set-up, by providing an intuitive GUI based process and by providing all relevant tools to set up your Acer Altos R5250. Advanced Server Manager Software makes comprehensive systems management easy. ASM provides performance management and critical event management services to network administrators. These components help you control IT expenses by making the R5250 simple and efficient to manage.

High density server 1U form factor
The Acer Altos R5250 is a value-packed, 1U server for Web and network infrastructures. The Acer Altos R5250 is designed with all the performance a fast paced, fast growing front-end and single-function application demands in a 1U server. The 1U size and the 2-way processor capability provide the customers with a rack-optimized solution for single function and front-end applications

High performance cluster and Web Farm Solution
Flexible systems design methodologies allow you to configure the Acer Altos R5250 to match your budget. The Acer Altos R5250 is based on AMD Opteron technology which enables you to run tomorrows 64 bit applications on this platform. In addition to a clear 64 Bit migration path, the Acer Altos R5250 also offers Quad-Core support in a rack optimized platform platform. System performance can be scaled in line with your business growth, by the addition of a second processor or multiple core processors.

Best in class performance with Dual Opteron Processors
The Acer Altos R5250 can support up to 8 Cores,thereby offering industry leading performance levels. Redundant Hot-swap hard disk drives provide affordable performance and data protection.

Comprehensive systems management and installation solutions
Acer Easybuild simplifies the installation and set-up, by providing an intuitive GUI based process and by providing all relevant tools to set up your Acer Altos R5250. Advanced Server Manager Software makes comprehensive systems management easy. ASM provides performance management and critical event management services to network administrators. These components help you control IT expenses by making the R5250 simple and efficient to manage.

Short summary description Acer Altos R5250 server Rack (1U) AMD Opteron 2,3 GHz 2 GB DDR2-SDRAM 650 W:
This short summary of the Acer Altos R5250 server Rack (1U) AMD Opteron 2,3 GHz 2 GB DDR2-SDRAM 650 W data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Altos R5250, 2,3 GHz, 2 GB, DDR2-SDRAM, Serial ATA, 650 W, Rack (1U)

Long summary description Acer Altos R5250 server Rack (1U) AMD Opteron 2,3 GHz 2 GB DDR2-SDRAM 650 W:
This is an auto-generated long summary of Acer Altos R5250 server Rack (1U) AMD Opteron 2,3 GHz 2 GB DDR2-SDRAM 650 W based on the first three specs of the first five spec groups.

Acer Altos R5250. Processor family: AMD Opteron, Processor frequency: 2,3 GHz. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory layout (slots x size): 2 x 1 GB. HDD interface: Serial ATA. Power supply: 650 W. Chassis type: Rack (1U)

Processor
Processor family *
AMD Opteron
Processor frequency *
2,3 GHz
Processor cache
6 MB
Number of processors installed
1
Processor cache type
L2
Memory
Internal memory *
2 GB
Internal memory type *
DDR2-SDRAM
Memory slots
16x DIMM
ECC
Yes
Memory clock speed
66 MHz
Memory layout (slots x size)
2 x 1 GB
Maximum internal memory *
64 GB
Storage
HDD interface
Serial ATA
RAID levels
1, 10
Hot-swap
Yes
Network
Networking features
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
Ports & interfaces
USB 2.0 ports quantity
4
PS/2 ports quantity
2
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
Design
Chassis type *
Rack (1U)
Software
Compatible operating systems *
Microsoft Windows Server 2003 Enterprise Edition(32 or 64-bit ) Microsoft Windows Server 2003 Standard Edition Red Hat Enterprise Linux Advanced Server 5.0 (EM64T) Red Hat Enterprise Linux Advanced Server 5.0 SUSE Linux Enterprise Server 10 (EM64T) SUSE Linux Enterprise Server 10
Bundled software
Acer Altos Advanced Server Manager v 8.0, Acer Altos Easybuild v 8.0
Power
Redundant power supply (RPS) support *
No
Power supply *
650 W
Weight & dimensions
Width
430,2 mm
Depth
677,6 mm
Height
43,2 mm
Weight
16,8 kg
Source Testseek summary Average rating
Reviews
Updated:
2015-09-01 04:24:12
Uk has collected 2 expert reviews for Acer Altos R5250 server Rack (1U) AMD Opteron 2.3 GHz 2 GB DDR2-SDRAM 650 W and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
Zdnet.com.au
Updated:
2015-09-01 04:24:12
Server vendors would have us believe that theres a huge amount of work involved in designing a new server when, for the most part, its just a matter of taking industry-standard components and bolting them together. Companies with a small market share...
Good Dualor quadcore Xeon processors, Up to 32GB of memory, Six hotswap disks, Choice of SATA or SAS interface, Optional RAID, PCI Express expansion slots...
Bad Noisy when all ten cooling fans are running, Operating system and optical drive not included in price...
Bottom line Acer has taken standard Intel OEM components to put together a highly configurable and very scalable 1U server, capable of handling a variety of tasks. Its more than a match for similar products from the big-name vendors.
77%
zdnet.co.uk
Updated:
2015-09-01 04:24:12
Acer has taken standard Intel OEM components to put together a highly configurable and very scalable 1U server, capable of handling a variety of tasks. Its more than a match for similar products from the big-name vendors.
Good Dualor quadcore Xeon processors, Up to 32GB of memory, Six hotswap disks, Choice of SATA or SAS interface, Optional RAID, PCI Express expansion slots...
Bad Noisy when all ten cooling fans are running, Operating system and optical drive not included in price...
Bottom line Acer has taken standard Intel OEM components to put together a highly configurable and very scalable 1U server, capable of handling a variety of tasks. Its more than a match for similar products from the big-name vendors...
77%