location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire PW.SFNE2.018 All-in-One PC/workstation Intel® Core™ i5 i5-2400S 58,4 cm (23") 1920 x 1080 pixels 6 GB DDR3-SDRAM 1,5 TB NVIDIA® GeForce® GT 440 Windows 7 Home Premium Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PW.SFNE2.018
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PW.SFNE2.018
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36162
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 20:37:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire PW.SFNE2.018 All-in-One PC/workstation Intel® Core™ i5 i5-2400S 58,4 cm (23") 1920 x 1080 pixels 6 GB DDR3-SDRAM 1,5 TB NVIDIA® GeForce® GT 440 Windows 7 Home Premium Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver
  • - Intel® Core™ i5 i5-2400S 2,5 GHz
  • - 58,4 cm (23") Full HD 1920 x 1080
  • - 6 GB DDR3-SDRAM 1333 MHz
  • - 1,5 TB Blu-Ray DVD Combo Card reader integrated
  • - NVIDIA® GeForce® GT 440 Intel® HD Graphics 2000
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Home Premium 64-bit
Long product name Acer Aspire PW.SFNE2.018 All-in-One PC/workstation Intel® Core™ i5 i5-2400S 58,4 cm (23") 1920 x 1080 pixels 6 GB DDR3-SDRAM 1,5 TB NVIDIA® GeForce® GT 440 Windows 7 Home Premium Silver :
The long product name of Acer Aspire PW.SFNE2.018 All-in-One PC/workstation Intel® Core™ i5 i5-2400S 58,4 cm (23") 1920 x 1080 pixels 6 GB DDR3-SDRAM 1,5 TB NVIDIA® GeForce® GT 440 Windows 7 Home Premium Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

23" LCD (1920x1080), DVB-T, Intel Core i5-2400S (2.5GHz), 1.5TB SATA HDD, 6GB DDR3 (1333MHz), BD-ROM, NVIDIA GeForce GT 440 1.5GB, Gigabit Ethernet, IEEE 802.11b/g/n, 8x USB 2.0, Windows 7 Home Premium
More>>>
Acer Aspire PW.SFNE2.018 All-in-One PC/workstation Intel® Core™ i5 i5-2400S 58,4 cm (23") 1920 x 1080 pixels 6 GB DDR3-SDRAM 1,5 TB NVIDIA® GeForce® GT 440 Windows 7 Home Premium Silver:
The official description of Acer Aspire PW.SFNE2.018 All-in-One PC/workstation Intel® Core™ i5 i5-2400S 58,4 cm (23") 1920 x 1080 pixels 6 GB DDR3-SDRAM 1,5 TB NVIDIA® GeForce® GT 440 Windows 7 Home Premium Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

All in One Z5
The Acer Z5 Series all-in-one PCs feature intuitive 23" Full HD touchscreens1 that light up your digital life with an exciting new look and feel. The Acer TouchPortal provides a smarter way to access your PC and the Internet, and gives you cool, hands-on control of today's latest HD multimedia and social networking. Plus, premium PC performance lets you use all your favorite apps at the same time -- multitask with multi-touch!

Modern minimalist design
This all-in-one PC fits nicely in any room, and the subtle color scheme matches smoothly with modern home décor. Cool lighting effects with four brightness settings suit varying moods and illuminate the keyboard with a comforting glow. The backstand features a simple yet stylish beveled design.

Intuitive touch experience1
The Acer TouchPortal synchronizes your life, your PC, and the Internet. Switch between applications with quick, fingertip control and experience a faster, smarter way to access useful information, entertainment, and social networking. Applications include TouchPhoto, TouchVideo, TouchMusic, TouchBrowser, and TouchCam.

Turbo-charged multitasking
A powerful processor enhances multitasking. Use all your favorite apps simultaneously. Download all the multimedia you want and store it on the massive 1.5 TB hard drive. Conveniently share files with friends using the multi-in-1 card reader.

High-definition fun
Top-quality visual and audio components add to your entertainment in a big way. With a Full HD 16:9 display, powerful HD graphics, and a Blu-ray Disc™ optical drive (optional), your favorite Blu-ray movies, graphics-intensive applications, gaming, Internet surfing, and digital TV (optional) are ultra-sharp.

Short summary description Acer Aspire PW.SFNE2.018 All-in-One PC/workstation Intel® Core™ i5 i5-2400S 58,4 cm (23") 1920 x 1080 pixels 6 GB DDR3-SDRAM 1,5 TB NVIDIA® GeForce® GT 440 Windows 7 Home Premium Silver:
This short summary of the Acer Aspire PW.SFNE2.018 All-in-One PC/workstation Intel® Core™ i5 i5-2400S 58,4 cm (23") 1920 x 1080 pixels 6 GB DDR3-SDRAM 1,5 TB NVIDIA® GeForce® GT 440 Windows 7 Home Premium Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire PW.SFNE2.018, 58.4 cm (23"), Full HD, 2nd gen Intel® Core™ i5, 6 GB, 1500 GB, Windows 7 Home Premium

Long summary description Acer Aspire PW.SFNE2.018 All-in-One PC/workstation Intel® Core™ i5 i5-2400S 58,4 cm (23") 1920 x 1080 pixels 6 GB DDR3-SDRAM 1,5 TB NVIDIA® GeForce® GT 440 Windows 7 Home Premium Silver:
This is an auto-generated long summary of Acer Aspire PW.SFNE2.018 All-in-One PC/workstation Intel® Core™ i5 i5-2400S 58,4 cm (23") 1920 x 1080 pixels 6 GB DDR3-SDRAM 1,5 TB NVIDIA® GeForce® GT 440 Windows 7 Home Premium Silver based on the first three specs of the first five spec groups.

Acer Aspire PW.SFNE2.018. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: 2nd gen Intel® Core™ i5, Processor frequency: 2.5 GHz. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1500 GB. Discrete graphics adapter model: NVIDIA® GeForce® GT 440, On-board graphics adapter model: Intel® HD Graphics 2000. Built-in camera. Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 7 Home Premium. Product colour: Silver

Display
Display diagonal *
58,4 cm (23")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
2nd gen Intel® Core™ i5
Processor model *
i5-2400S
Processor cores
4
Processor threads
4
Processor boost frequency
3,3 GHz
Processor frequency *
2,5 GHz
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Thermal Design Power (TDP)
65 W
PCI Express slots version
2.0
Processor socket
LGA 1155 (Socket H2)
Processor lithography
32 nm
Processor operating modes
64-bit
Stepping
D2
Bus type
DMI
Processor codename
Sandy Bridge
Processor series
Intel Core i5-2400 Desktop Series
FSB Parity
No
Maximum number of PCI Express lanes
16
Tcase
69,1 °C
CPU multiplier (bus/core ratio)
31
Maximum internal memory supported by processor
32 GB
Conflict-Free processor
No
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1066, 1333 MHz
Memory bandwidth supported by processor (max)
21 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory
Internal memory *
6 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory *
8 GB
Memory clock speed
1333 MHz
Storage
Total storage capacity *
1,5 TB
Number of HDDs installed
1
HDD capacity
1,5 TB
HDD speed
7200 RPM
Optical drive type *
Blu-Ray DVD Combo
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MMCmicro, MS Duo, MS PRO, MS PRO Duo, SD, xD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GT 440
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 2000
On-board graphics card base frequency
850 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Number of displays supported (on-board graphics)
2
On-board graphics card ID
0x102
Audio
Built-in microphone
Yes
Camera
Built-in camera *
Yes
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
8
HDMI ports quantity *
1
VGA (D-Sub) ports quantity
1
DVI port
Yes
Headphone outputs
1
Microphone in
Yes
Ports & interfaces
S/PDIF out port
No
Design
Product colour *
Silver
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Wireless Display (Intel® WiDi)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
52208
Power
AC adapter frequency
50/60 Hz
Weight & dimensions
Width (with stand)
549 mm
Depth (with stand)
129 mm
Height (with stand)
496 mm
Packaging content
Keyboard included
Yes
Drivers included
Yes
Other features
Graphics card family
NVIDIA
TV tuner integrated
Yes
Cabling technology
10/100/1000Base-T(X)
Chassis type
All-in-One
Compliance industry standards
IEEE 802.3, 802.3u, 802.3ab
Display
LCD
Display included
Yes
Networking topology
Gigabit Ethernet
Number of processors installed
1
Power requirements
100-240V
Power supply
220 W
Power supply type
AC
Speakers
Yes
TV tuner type
DVB-T