location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire X3910 Intel® Pentium® E5800 4 GB DDR3-SDRAM 500 GB Intel® GMA X4500 Windows 7 Home Premium Mini Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X3910
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT.SEDE2.209
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54570
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire X3910 Intel® Pentium® E5800 4 GB DDR3-SDRAM 500 GB Intel® GMA X4500 Windows 7 Home Premium Mini Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 220 W
  • - Intel® Pentium® E5800 3,2 GHz
  • - 4 GB DDR3-SDRAM
  • - 500 GB DVD-RW Card reader integrated
  • - Intel® GMA X4500
  • - Ethernet LAN
  • - Windows 7 Home Premium 64-bit
Long product name Acer Aspire X3910 Intel® Pentium® E5800 4 GB DDR3-SDRAM 500 GB Intel® GMA X4500 Windows 7 Home Premium Mini Tower PC Black :
The long product name of Acer Aspire X3910 Intel® Pentium® E5800 4 GB DDR3-SDRAM 500 GB Intel® GMA X4500 Windows 7 Home Premium Mini Tower PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel® Pentium® processor E5800 - Microsoft® Windows® 7 Home Premium 64-bit (NL/UK) - 4GB DDR3 RAM - 500GB HDD - DVD-RW (Dual Layer) - Intel® GMA X4500 1024MB TGM VGA HDMI - card reader - 1Gb LAN - Incl. US Int. keyboard & optical mouse
More>>>
Acer Aspire X3910 Intel® Pentium® E5800 4 GB DDR3-SDRAM 500 GB Intel® GMA X4500 Windows 7 Home Premium Mini Tower PC Black:
The official description of Acer Aspire X3910 Intel® Pentium® E5800 4 GB DDR3-SDRAM 500 GB Intel® GMA X4500 Windows 7 Home Premium Mini Tower PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

La série Aspire X3, compacte et raffinée, n’a qu’un tiers de la taille d’un ordinateur traditionnel, ce qui lui permet de se glisser n’importe où chez vous. Cet ordinateur de bureau est équipé de composants et de logiciels de grande qualité, il est parfait pour vos besoins en matière de divertissement et d’informatique domestique. En outre, de nombreuses fonctions multimédia et de ports pour les appareils vous permettent de profiter dans votre salon d’un divertissement digne d’une salle de cinéma.

Une riche expérience HD
Regardez les tout derniers films Blu-ray1 avec des images dignes d’une salle de cinéma et un son haute-définition confortablement installé sur votre canapé. Et avec le port HDMI® vous pouvez brancher votre ordinateur à de grands écrans périphériques, y compris votre principal centre de divertissement domestique.

Une capacité d’expansion simple
Avec énormément de place pour l’expansion de mémoire DDR3, cet ordinateur de bureau promet un mode multitâche très rapide tout en utilisant 20% de courant en moins. Sa vaste capacité de stockage se traduit par davantage de place pour conserver tous vos fichiers. Tandis qu’un lecteur de carte multi—en-1 et de nombreux ports USB permettent de manipuler et de partager simplement vos fichiers.

Un style soigné
Avec à peine un tiers de la taille d’un ordinateur traditionnel, cet ordinateur de bureau est facile à installer. Un petit volet en bas s’ouvre pour accéder aisément aux ports USB, aux ports audio et au lecteur de carte multi-en-1. Qui plus est, le bouton de démarrage s’éclaire avec une lumière bleue quand on appuie dessus, ce qui lui donne une allure branchée et permet de le trouver facilement.

Short summary description Acer Aspire X3910 Intel® Pentium® E5800 4 GB DDR3-SDRAM 500 GB Intel® GMA X4500 Windows 7 Home Premium Mini Tower PC Black:
This short summary of the Acer Aspire X3910 Intel® Pentium® E5800 4 GB DDR3-SDRAM 500 GB Intel® GMA X4500 Windows 7 Home Premium Mini Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire X3910, 3,2 GHz, Intel® Pentium®, 4 GB, 500 GB, DVD-RW, Windows 7 Home Premium

Long summary description Acer Aspire X3910 Intel® Pentium® E5800 4 GB DDR3-SDRAM 500 GB Intel® GMA X4500 Windows 7 Home Premium Mini Tower PC Black:
This is an auto-generated long summary of Acer Aspire X3910 Intel® Pentium® E5800 4 GB DDR3-SDRAM 500 GB Intel® GMA X4500 Windows 7 Home Premium Mini Tower PC Black based on the first three specs of the first five spec groups.

Acer Aspire X3910. Processor frequency: 3,2 GHz, Processor family: Intel® Pentium®, Processor model: E5800. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Card reader integrated, Optical drive type: DVD-RW. Discrete graphics card model: Intel® GMA X4500. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 220 W. Chassis type: Mini Tower. Product type: PC. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium®
Processor model *
E5800
Processor cores
2
Processor threads
2
Processor frequency *
3,2 GHz
Processor socket
LGA 775 (Socket T)
Processor cache
2 MB
Processor cache type
Smart Cache
Processor front side bus
800 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Pentium E5000 Series for Desktop
Processor codename
Wolfdale
Thermal Design Power (TDP)
65 W
Tcase
74,1 °C
Number of Processing Die Transistors
228 M
Processing Die size
82 mm²
Stepping
R0
CPU multiplier (bus/core ratio)
16
ECC supported by processor
No
Memory
Internal memory *
4 GB
Maximum internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory slots
4x DIMM
Storage
Total storage capacity *
500 GB
Optical drive type *
DVD-RW
HDD interface
SATA
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Intel® GMA X4500
Maximum graphics card memory
1,024 GB
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
9
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity *
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Design
Chassis type *
Mini Tower
Product colour *
Black
Performance
Motherboard chipset
Intel® G43
Audio system
High Definition Audio
Product type *
PC
Software
Operating system installed *
Windows 7 Home Premium
Operating system architecture
64-bit
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Processor code
SLGTG
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
42802
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
220 W
Weight & dimensions
Width *
100 mm
Depth *
371 mm
Height *
265 mm
Packaging content
Display included *
No
Other features
Networking features
Gigabit Ethernet
Graphics card family
Intel
Source Testseek summary Average rating
Reviews
Updated:
2014-06-07 01:12:24
Uk has collected 1 expert review for Acer Aspire X3910 Intel® Pentium® E5800 4 GB DDR3-SDRAM 500 GB Intel® GMA X4500 Windows 7 Home Premium Mini Tower PC Black and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%