Acer logo

Acer Aspire AX3910-E4032 Intel® Pentium® E5700 3 GB DDR3-SDRAM 500 GB Intel® GMA X4500 Windows 7 Home Premium Tower PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134595
Info modified on:
19 Mar 2021, 15:59:23
Short summary description Acer Aspire AX3910-E4032 Intel® Pentium® E5700 3 GB DDR3-SDRAM 500 GB Intel® GMA X4500 Windows 7 Home Premium Tower PC Black:

Acer Aspire AX3910-E4032, 3 GHz, Intel® Pentium®, 3 GB, 500 GB, DVD Super Multi, Windows 7 Home Premium

Long summary description Acer Aspire AX3910-E4032 Intel® Pentium® E5700 3 GB DDR3-SDRAM 500 GB Intel® GMA X4500 Windows 7 Home Premium Tower PC Black:

Acer Aspire AX3910-E4032. Processor frequency: 3 GHz, Processor family: Intel® Pentium®, Processor model: E5700. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 500 GB, Card reader integrated, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA X4500. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.