location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 391-6454 Intel® Core™ i5 i5-3317UM Laptop 33,8 cm (13.3") 4 GB DDR3-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S5
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
391-6454
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.RYXAL.002 show
Show alternative article codes used in the online market place
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19632
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire 391-6454 Intel® Core™ i5 i5-3317UM Laptop 33,8 cm (13.3") 4 GB DDR3-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i5 i5-3317UM 1,7 GHz
  • - 33,8 cm (13.3") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM
  • - 128 GB SSD
  • - Intel® HD Graphics 4000
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium Polymer (LiPo) 6,5 h 65 W
  • - Windows 7 Home Premium 64-bit
Long product name Acer Aspire 391-6454 Intel® Core™ i5 i5-3317UM Laptop 33,8 cm (13.3") 4 GB DDR3-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 7 Home Premium Black :
The long product name of Acer Aspire 391-6454 Intel® Core™ i5 i5-3317UM Laptop 33,8 cm (13.3") 4 GB DDR3-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 7 Home Premium Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-3317UM 1.70/2.6 GHz, 4096MB DDR3 RAM, 128GB SSD, 13.3" LCD 1366 x 768, Intel HD Graphics 4000, Wi-Fi, Bluetooth 4.0, Gigabit Ethernet, Webcam, Windows 7 Home Premium 64-bit, Negro
More>>>
Acer Aspire 391-6454 Intel® Core™ i5 i5-3317UM Laptop 33,8 cm (13.3") 4 GB DDR3-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 7 Home Premium Black:
The official description of Acer Aspire 391-6454 Intel® Core™ i5 i5-3317UM Laptop 33,8 cm (13.3") 4 GB DDR3-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 7 Home Premium Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- The ultra-thin and sharp Aspire S5 Series Ultrabook™ has a secret: MagicFlip. This port technology opens to reveal USB 3.0 and HDMI® ports, making file transfers lightning fast and letting you enjoy the Aspire S5 Series' HD experience on your giant screen. Closed, the MagicFlip slenderizes the ultra-mobile profile to a stunning 11 mm thin.

- The razor-thin profile also makes this Ultrabook™ ultra portable for all your day's adventures. At a featherlight 1.2 kg, the Aspire S5 Series barely registers in your hand, yet its invincible Mg-Al chassis boldly withstands bumps along the road. And don't worry about the admiring looks it draws: Acer TheftShield secures this Ultrabook™ in public places.

- The Aspire S5 Series races through tasks. Response is quick with Intel® Core™ i5/i7 processing, wireless is swift with Bluetooth® 4.0 and 802.11n, and advanced RAID0 SSD1 gives you rapid file access and security. Dolby® Home Theater® v4 surrounds you in gorgeous sound. And the experience lasts with up to 80 days of standby power.

- Acer Green Instant On wakes the Aspire S5 Series in 1.5 seconds, and you're online in just 2.5 seconds with Acer Always Connect. On resume, Acer Instant Update automatically refreshes webpages and email, so you're always set to go. AcerCloud enables anytime, anywhere access to all your files on all your devices, even across multiple operating systems.

Short summary description Acer Aspire 391-6454 Intel® Core™ i5 i5-3317UM Laptop 33,8 cm (13.3") 4 GB DDR3-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 7 Home Premium Black:
This short summary of the Acer Aspire 391-6454 Intel® Core™ i5 i5-3317UM Laptop 33,8 cm (13.3") 4 GB DDR3-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire 391-6454, Intel® Core™ i5, 1,7 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description Acer Aspire 391-6454 Intel® Core™ i5 i5-3317UM Laptop 33,8 cm (13.3") 4 GB DDR3-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 7 Home Premium Black:
This is an auto-generated long summary of Acer Aspire 391-6454 Intel® Core™ i5 i5-3317UM Laptop 33,8 cm (13.3") 4 GB DDR3-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

Acer Aspire 391-6454. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3317UM, Processor frequency: 1,7 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 1,2 kg

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
33,8 cm (13.3")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
3rd gen Intel® Core™ i5
Processor model *
i5-3317UM
Processor cores
2
Processor threads
4
Processor boost frequency
2,6 GHz
Processor frequency *
1,7 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
L3
Number of processors supported
1
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
128 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4000
Audio
Built-in microphone
Yes
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11a, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Performance
Motherboard chipset
Intel HM77 Express
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery capacity
2310 mAh
Battery life (max)
6,5 h
Power
AC adapter power
65 W
Security
Cable lock slot
No
Weight & dimensions
Width
324 mm
Depth
227 mm
Height
15 mm
Weight *
1,2 kg
Other features
AC adapter included
Yes
LightScribe
No
Infrared data port
No
Graphics card family
Intel
Intel segment tagging
Enterprise, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2012-11-19 02:14:32
Uk has collected 97 expert reviews for Acer Aspire 391-6454 Intel® Core™ i5 i5-3317UM Laptop 33.8 cm (13.3") 4 GB DDR3-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 7 Home Premium Black and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
expertreviews.co.uk
Updated:
2012-11-19 02:14:30
Acer might have made budget-oriented workhorses in the past, but its new laptops are much classier affairs. None more so than the Aspire S5, a great-looking Ultrabook built from black brushed aluminium. It’s also the first Ultrabook we’ve seen with a m...
Bottom line Acer aims high, but falls short of the mark with the Aspire S5...
60%
digitalversus.com
Updated:
2012-11-19 02:14:30
Three models of the Aspire S5 are available on Acer's website. The one we're reviewing here is the most expensive one (£1,2499). To save £100 you can get a lower-performance processor, the Intel Core i5-3317U. To save an extra £150 you can get the same...
Good 15second startup time, Good processor performance, Thin and light, High headphone volume...
Bad Noisy at times, Some keys on the keyboard are too small, No RJ45 port, Mediocre glossy TN display...
Bottom line This 13.3" ultrabook is one of the fastest and most responsive of its kind. However, it gets only 4 hours of battery life, there are a few issues with the finishing and the inferior screen brings its overall score down to three stars...
60%
pcadvisor.co.uk
Updated:
2012-11-19 02:14:31
If you're looking for an Ultrabook with the superslim good looks of a MacBook Air, enough computing oomph to handle multimedia and general business tasks, plus a good-enough battery life, take a long hard look at the Acer Aspire S5. Especially the supe...
Bottom line The sleekly designed Acer Aspire S5 Ultrabook poses one of the most credible threats to the MacBook Air we've seen to date...
80%
techradar.com
Updated:
2012-11-19 02:14:31
Ultrabooks are more than a simple size-zero battle of aggressive laptop dieting, but that hasn't stopped manufacturers from battling it out for the 'World's thinnest' accolade. The Asus Zenbook UX31E , Acer Aspire S3 , Dell XPS 13 and Samsung Series 9 hav...
Good Great performance, World's slimmest laptop, Eye catching, Nice metal finish, Thunderbolt...
Bad Small SSD, Durability issues, Ports hard to access, Mediocre graphics, Average screen...
Bottom line The Acer Aspire S5 is one of the top ultra-portable laptops, packing genuine power. If you're looking for a primary laptop that can handle the rigours of everyday life, but be as light and svelte as humanly possible, you've found your ideal laptop. Be wa...
80%
goodgearguide.com.au
Updated:
2012-12-25 01:01:55
The Acer Aspire S5 Ultrabook is a 13.3in model that's something different from the norm. While it's thin, light, and equipped with a fast configuration, it also includes something that's unique: a motorised rear port cluster and vent that Acer calls Ma...
Good Performance, Small and light, Innovative...
Bad Relatively short battery life, Power button location, Screen viewing angles, Keyboard not backlit, Dual-SSD model not sold in Australia...
Bottom line Acer's Aspire S5 Ultrabook contains innovation and plenty of speed. The model we looked at was equipped with a Core i7 CPU and two solid state drives in a RAID 0 configuration. It's an ultraportable that's suitable for anyone who wants great overall perfo...
70%
goodgearguide.com.au
Updated:
2012-12-25 01:01:55
The Acer Aspire S5 Ultrabook is a 13.3in model that's something different from the norm. While it's thin, light, and equipped with a fast configuration, it also includes something that's unique: a motorised rear port cluster and vent that Acer calls Ma...
Good Performance, Small and light, Innovative...
Bad Relatively short battery life, Power button location, Screen viewing angles, Keyboard not backlit, Dual-SSD model not sold in Australia...
Bottom line Acer's Aspire S5 Ultrabook contains innovation and plenty of speed. The model we looked at was equipped with a Core i7 CPU and two solid state drives in a RAID 0 configuration. It's an ultraportable that's suitable for anyone who wants great overall perfo...
70%
ultrabookreview.com
Updated:
2013-02-17 01:00:59
Acer's first ultrabook, the Aspire S3, was one of the poorest ultrabooks launched last year, but had a low price on its side...
Good thin and light body, decent trackpad, good performances and fast SSD, runs fairly cool...
Bad poor screen, subpar battery life, pricey, can get quite noisy, the speakers can barely cover the noise made by the cooling fan, the MagicFlop system is more of a nuisance than an innovation, the keyboard is only average...
Bottom line With the Aspire S5, Acer has the slimmest 13.3 inch ultrabook on the market and also one of the fastest, but they fail to address some of the other important aspects of a proper ultrabook: the screen, the keyboard and the battery life...
60%
uk.hardware.info
Updated:
2013-03-19 23:09:04
Brands evolve, and Samsung is no exception. In its early years the manufacturer was not known for being a AAA brand, but the Korean company has succeeded in crafting a much-improved image since then. Acer, which has traditionally been known for its very...
Bottom line Acer has created a very interesting Ultrabook with the Aspire S5, which they have clearly positioned above the existing Aspire S3. The retractable connectors are a fun gimmick, but the presence of a Thunderbolt connector is even more exciting. It's a sh...
0%
hardwarezone.com.sg
Updated:
2013-10-03 01:50:04
Last year, the first official Ultrabook (the 2011 Samsung Series 9 didn't count) that reached us was the 13-inch Acer Aspire S3 . It showed consumers what to expect from Ultrabooks in general. It was thin, light and generally a good notebook to have. It d...
Good Thin and Light, but robust, Magicflip hides ports, Thunderbolt port, Very portable...
Bad Power button not easily accessible, Screen resolution is weak, Price point...
85%
techradar.com/au/
Updated:
2014-04-12 01:09:19
Ultrabooks are more than a simple size-zero battle of aggressive laptop dieting, but that hasn't stopped manufacturers from battling it out for the 'World's thinnest' accolade. The Asus Zenbook UX31E, Acer Aspire S3, Dell XPS 13 and Samsung Series 9 have...
Good Great performance, World's slimmest laptop, Eye catching, Nice metal finish, Thunderbolt...
Bad Small SSD, Durability issues, Ports hard to access, Mediocre graphics, Average screen...
Bottom line The world's thinnest Ultrabook doesn't scrimp on power or usability, and this is a real play to the high end for Acer, a manufacturer that has often focused on mass-production for the low-cost end of the market. It's easy to fall in love with the Acer Asp...
80%
thunderbaylive.com
Updated:
2014-08-06 01:39:55
Lisa Gade reviews the Acer Aspire S5 Ultrabook. This is a high-end Ultrabook and lists for $1399. It has a 1.9GHz 3rd gen Intel Core i7 ULV CPU, 4GB DDR3 RAM and a fast 256GB SSD. It's one of the slimmest Ultrabooks and it weighs just 2.65 lbs. Design and...
0%
goldfries.com
Updated:
2016-11-24 01:20:22
It's been a year since our S3 review, now we have an S5 and not long from now you'll see an S7. For now, the S5.Here's a video I made for the S5.- Intel Core i5 (i5 – 3317M, 1.70 GHz, 3 MB) - 33.8 cm (13.3″) LED -16:9 WXGA - Active Matrix TFT Colour LCD -...
Bottom line It's been a year since our S3 review, now we have an S5 and not long from now you'll see an S7. For now, the S5. This review was made possible by Acer Sales And Services Sdn Bhd Here's a video I made for the S5. The Specification - Intel Core i5 (i5...
0%
techindustriya.com
Updated:
2016-11-24 01:20:22
Mid 2012, Intel released the much talked about successor to the Sandy Bridge microarchitecture, Ivy Bridge, which made that ginormous leap from the 32 nm (nanometer) CMOS process step to 22nm. It may not seem like a lot but these minute little changes in...
Good Techindustriya.com / Reviews / Acer Aspire S5 Ultrabook Review, Acer Aspire S5 Ultrabook Review, Written by Eric Tipan. Posted in Reviews, Ultrabook, Tagged: Acer, i73517U, Intel, Ivy Bridge, Ultrabook, Published on October 16, 2012 with No Comments, Ivy...
Bad Techindustriya.com / Reviews / Acer Aspire S5 Ultrabook Review...
0%
tbreak.ae
Updated:
2016-11-24 01:20:22
In the past we have reviewed the Acer Timeline Ultra M5, which packs a lot of hardware for a chassis that’s slim, but it’s not slim enough to be a proper Ultrabook. In this field where the MacBook Air reigns supreme, Acer was actually one of the first...
Good Slim and stylish design, very light weight, and great performance through decent hardware...
Bad Low resolution screen compared to competition, no backlit keyboard and rear ports access could be seen as gimmicky.
Bottom line The Acer Spire S5 is a pretty decent ultrabook, with a great chassis design and overall snappy performance. While the benefits of the MagicFlip panel are moot, there’s no denying that the 11mm profile of the Aspire S5 is impressively thin. Of course, w...
70%
vernonchan.com
Updated:
2016-11-24 01:20:22
oh, you sexy beastBy now, you've probably heard of the Acer Aspire S5 and even possibly had a chance to fool around with it (like I did – nothing kinky I might add). One thing that most will conclude is that the Acer Aspire S5 is indeed, without a doubt...
Bottom line If you're strapped for cash but need an Ultrabook, the S5 might not be your cup of tea. If you're not strapped for cash but need an Ultrabook, theres a small chance that you'd prefer the MacBook Air. Many ultrabooks suffer from a keyboard depth issue, and...
0%
vernonchan.com
Updated:
2016-11-24 01:20:22
Razor Thin, Lightning FastWell now, we all know that the Acer Aspire S5 is definitely better than the Acer Aspire S3 – techies will frown at the need to mention this, but by how much? I can easily write up a statistical comparison using numbers and charts...
Bottom line Slight difference in sizeAs I previously stated, the build quality is significantly better and is much lighter than its predecessor – 1.2kg vs 1.35kg. It is slightly larger too, if you look at this comparison here (ignore those 2 games, some of my favouri...
0%