location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire Timeline Ultra 581TG-72636G25Mnkk Intel® Core™ i7 i7-2637M Laptop 39,6 cm (15.6") 6 GB DDR3-SDRAM 256 GB SSD NVIDIA® GeForce® GT 640M Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Timeline Ultra
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
581TG-72636G25Mnkk
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.RYKER.002
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10187
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 20:34:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire Timeline Ultra 581TG-72636G25Mnkk Intel® Core™ i7 i7-2637M Laptop 39,6 cm (15.6") 6 GB DDR3-SDRAM 256 GB SSD NVIDIA® GeForce® GT 640M Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i7 i7-2637M 1,7 GHz
  • - 39,6 cm (15.6") LED backlight
  • - 6 GB DDR3-SDRAM
  • - 256 GB SSD DVD Super Multi DL
  • - NVIDIA® GeForce® GT 640M Intel® HD Graphics 3000
  • - Ethernet LAN Bluetooth 4.0
  • - Lithium Polymer (LiPo) 65 W
  • - Windows 7 Home Premium 64-bit
More>>>
Short summary description Acer Aspire Timeline Ultra 581TG-72636G25Mnkk Intel® Core™ i7 i7-2637M Laptop 39,6 cm (15.6") 6 GB DDR3-SDRAM 256 GB SSD NVIDIA® GeForce® GT 640M Windows 7 Home Premium Black:
This short summary of the Acer Aspire Timeline Ultra 581TG-72636G25Mnkk Intel® Core™ i7 i7-2637M Laptop 39,6 cm (15.6") 6 GB DDR3-SDRAM 256 GB SSD NVIDIA® GeForce® GT 640M Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire Timeline Ultra 581TG-72636G25Mnkk, Intel® Core™ i7, 1,7 GHz, 39,6 cm (15.6"), 6 GB, 256 GB, Windows 7 Home Premium

Long summary description Acer Aspire Timeline Ultra 581TG-72636G25Mnkk Intel® Core™ i7 i7-2637M Laptop 39,6 cm (15.6") 6 GB DDR3-SDRAM 256 GB SSD NVIDIA® GeForce® GT 640M Windows 7 Home Premium Black:
This is an auto-generated long summary of Acer Aspire Timeline Ultra 581TG-72636G25Mnkk Intel® Core™ i7 i7-2637M Laptop 39,6 cm (15.6") 6 GB DDR3-SDRAM 256 GB SSD NVIDIA® GeForce® GT 640M Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

Acer Aspire Timeline Ultra 581TG-72636G25Mnkk. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2637M, Processor frequency: 1,7 GHz. Display diagonal: 39,6 cm (15.6"). Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 640M. Operating system installed: Windows 7 Home Premium. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
39,6 cm (15.6")
Touchscreen *
No
LED backlight
Yes
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
2nd gen Intel® Core™ i7
Processor model *
i7-2637M
Processor cores
2
Processor threads
4
Processor boost frequency
2,8 GHz
Processor frequency *
1,7 GHz
System bus rate
5 GT/s
Processor cache
4 MB
Processor cache type
L3
Processor socket
BGA 1023
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-2600 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
J1
Thermal Design Power (TDP)
17 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x8, 1x16, 2x4, 2x8
Number of processors supported
1
CPU multiplier (bus/core ratio)
17
ECC supported by processor
No
Memory
Internal memory *
6 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory *
6 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
256 GB
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GT 640M
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1200 MHz
On-board graphics card ID
0x116
Number of discrete graphics cards
1
Audio
Built-in speaker(s)
Yes
Number of built-in speakers
2
Built-in microphone
Yes
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet, WLAN
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
4.0
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Headphone outputs
1
S/PDIF out port
No
Microphone in
No
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Performance
Motherboard chipset
Intel HM77 Express
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
31.0 x 24.0 (BGA1023)
Supported instruction sets
AVX
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
54618
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
3
Battery capacity
4850 mAh
Power
AC adapter power
65 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
376 mm
Depth
253 mm
Height
20,7 mm
Weight *
2,16 kg
Packaging content
Cables included
AC
Other features
AC adapter included
Yes
Maximum internal memory (64-bit)
6 GB
Power supply type
AC/DC
Floppy drive installed
No
Source Testseek summary Average rating
Reviews
Updated:
2014-05-18 01:13:33
Uk has collected 95 expert reviews for Acer Aspire Timeline Ultra 581TG-72636G25Mnkk Intel® Core™ i7 i7-2637M Laptop 39.6 cm (15.6") 6 GB DDR3-SDRAM 256 GB SSD NVIDIA® GeForce® GT 640M Windows 7 Home Premium Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
apcmag.com
Updated:
2014-05-18 01:13:32
Who said ultrabooks had to be small? Certainly not Acer with its new 15.6in Aspire Timeline Ultra M3-581TG-72634G52Mnkk - a laptop that promises ultrabook portability and responsiveness with the raw power needed for tasks like intensive gaming. But w...
70%
pcworld.co.nz
Updated:
2014-05-18 01:13:32
Compared to the Samsung Notebook Series 9 and the Dell XPS 14 also reviewed in August 2012, the Acer Aspire Timeline M3 is far from attractive. But it’s worth looking beyond the plain exterior for several reasons. From the optical drive – yes, there’s...
80%
expertreviews.co.uk
Updated:
2014-05-18 01:13:33
The Acer Aspire M3 is a slim ultra-portable with a 15.6in screen and a stunning matt black finish. It feels incredibly well built, too. Unusually, the power switch is hidden on the edge of the lower front lip of the laptop, making it a bit of a challen...
Bottom line With sleek lines, a 15.6in display and a massive battery life, this well-made ultra-portable lets you work all day...
80%
trustedreviews.com
Updated:
2014-05-18 01:13:33
Remember the Acer Aspire Timeline 581T – or, to give it its full name, the Acer Aspire Timeline U M3 Ultra 581T-32364G34Mnkk? It's a 15in Ultrabook that, at under £500, was one of the cheapest Ultrabooks going. Inevitably then, its specifications were far...
Good Relatively slim and light gaming machine, Very affordable, Good battery life, USB 3.0...
Bad Horrible connectivity placement, Average screen...
Bottom line The Acer Aspire Timeline U M3 581TG is something pretty special. Not because it's particularly good-looking, has a great screen or is especially well-connected – it's none of these things. But rather because, if you can live with its awkward rear-only con...
80%
uk.hardware.info
Updated:
2014-05-18 01:13:33
Ultrabook is the term for the latest generation laptops using efficient Intel processors. Until now only smaller models were available, equipped with an 11.6-inch, 13-inch or 14-inch screens. Now the first larger Ultrabooks are beginning to emerge, such...
Bottom line The Acer Aspire M3 weighs under 2 kg, has a pretty fast SSD, and thanks to the GeForce GT640M you can definitely play video games in 1366x768 resolution. Moreover, the battery life is very good. The one drawback is perhaps that the processor isn't that...
0%
trustedreviews.com
Updated:
2014-05-18 01:13:33
Acer Aspire Timeline U M3 Ultra 581T-32364G34Mnkk. That's quite a mouthful – in fact, far too much of a mouthful, really; Philips has nothing on Acer when it comes to overcomplicated model numbers. Unfortunately, we can't just call this laptop the Acer As...
Good Relatively slim and light, Attractive, reasonably robust chassis, Very affordable, Good battery life, USB 3.0...
Bad Horrible connectivity placement, Average screen, No hybrid SSD/HDD on this model...
Bottom line This particular 581T-32364G34Mnkk configuration of the Acer Aspire Timeline U M3 makes it one of the cheapest ‘Ultrabooks' available, or from another perspective, one of the lightest and slimmest affordable 15in laptops on the market. If this appeals to y...
80%
goodgearguide.com.au
Updated:
2014-05-18 01:13:33
At 15.6 inches, 2.1kg, and with a built-in optical drive, a discrete graphics adapter and a Core i7 CPU, it's hard to consider the Acer Aspire Timeline Ultra M3 an Ultrabook. It feels too big to be in the same class as many of the other Ultrabooks that...
Good Performance, Battery life, Well built...
Bad Feels too big, Ports located at the rear, Palm rest a little cramped...
Bottom line The Acer Aspire Timeline Ultra M3 is a very good notebook overall, offering exceptional performance and battery life. It's also well built and stylish. However, we wish it had some ports on the sides and that there was a little more room for the left palm...
80%
evogadget.com
Updated:
2014-05-18 01:13:33
There is a wide variety of very affordable to choose from. The two most important categories are the following: powerful and portable. So it will all be a question of what you want. If portable is the thing you can't live without, then go for it. But this...
Bottom line Mobile computing discovers in the Acer Aspire Timeline Ultra M3-581TG a good ally. This laptop is portable, thin and it has a good performance. Its graphics card in particular is great. From rumors, the device will have a price of £600...
0%
techradar.com
Updated:
2014-05-18 01:13:33
Nvidia has been calling the Acer Timeline U M3 the first true Ultrabook. And the big, green graphics giant has good reason to be backing this svelte-looking machine - at its heart beats the very latest in mobile graphics power, the GeForce GT 640M. This i...
Good Excellent gaming performance, Battery life, Build quality...
Bad Poor trackpad, Low resolution screen...
80%
techradar.com/au/
Updated:
2014-05-18 01:13:33
Nvidia has been calling the Acer Timeline U M3 the first true Ultrabook. And the big, green graphics giant has good reason to be backing this svelte-looking machine - at its heart beats the very latest in mobile graphics power, the GeForce GT 640M.This is...
Good Excellent gaming performance, Battery life, Build quality...
Bad Poor trackpad, Low resolution screen...
80%
digitalversus.com
Updated:
2014-05-18 01:13:33
With a glossy 1366 x 768 pixel TN display, the M3's screen is far from the best in its category. For example, with its 1600 x 900 pixel screen the UX31E displays more information in a smaller space (13.3"). To make matters worse, the M3's screen has a...
Good Battery life: 5 hrs 20 min, Processor power, DVD burner (rare in ultrabooks), Good handling of games in the screen's native definition (1366 x 768 pixels), Large touchpad, Keyboard & numeric keypad, Low noise, Good audio, Only 2 cm "thin"...
Bad Ports inconveniently located, Lowcontrast, glossy TN screen, False colour rendering...
Bottom line Though imperfect (the glossy screen is of mediocre quality and the ports aren't necessarily located in the best place), the Acer M3 has a lot of strengths. It has great battery life, it's powerful, it's less than 2 cm thick, it has good audio and it ev...
80%
techadvisor.co.uk
Updated:
2014-05-18 01:13:33
The Acer Timeline M3 laptop is a study in polar opposites. Its thin, elegant chassis and superb performance for its class suggest that the M3 might be a true category leader, but a painfully poor LCD panel prevents the Acer from achieving that goal. At...
Bottom line The Acer Timeline M3 offers excellent overall performance and an elegant-looking package, but with less than optimal input devices and an eye-gouging LCD panel that left us cold. You can adjust to an odd keyboard feel, and you can tweak trackpad settin...
80%
hardwarecanucks.com
Updated:
2014-05-18 01:13:33
Acer’s new Timeline Ultra M3 blazes a path that no others have been willing to take. By incorporating one of NVIDIA’s new GT 640M Kepler-based graphics processors within their design, they have become the first company to include a gaming-grade GPU in...
Bottom line The Timeline Ultra M3 gave Acer the perfect opportunity to show the world how Ultrabooks should perform but without the GT 640M, it would be an absolute failure. Instead of being the success we had hoped it would be, this notebook feels rushed and inco...
0%
pocket-lint.com
Updated:
2014-05-18 01:13:33
The term Ultrabook becomes more loosely defined with every release under its name. The latest to bend the ultra slim rules, the Acer Timeline M3 Ultra, despite not being particularly thin has a lot about it worth getting excited about. Inside is one o...
Good Great graphics and battery, price...
Bad Build, uninspiring design, screen...
Bottom line Good enough if you want to game, but look elsewhere for a true Ultrabook...
70%
chip.com.my
Updated:
2016-11-26 02:07:03
With a 15-inch form factor, the Acer Aspire Timeline Ultra M3 doesn't quite feel like it belongsunder the Ultrabook classification. Acer seems to be pushing past the Ultrabook toe-line for this, and it's more than just the size alone: inside houses the fi...
Good Excellent graphics performance, Neat, simplistic design, Thin and light (for a 15incher)...
Bad Screen hinge feels wobbly, Display could be better, Trackpad could imp...
Bottom line You might not think “Ultrabook” with its 15-inch form factor, but Acer has certainly gone for more with the Aspire Timeline M3, particularly with its excellent graphics performance. While it does have a few design niggles, the thin and light chassis plus...
0%
hardwarezone.com.my
Updated:
2016-11-26 02:07:03
Acer has always built notebooks that seek to find the sweet spot between quality (of build and components) and affordability. Often, consumers do get a good buy from Acer as their products tend to be value for money and that bodes well for many consumers...
Good Thin and light, Fantastic battery life, Solid Build, Attractive street price...
Bad Made mostly from plastic, Very low resolution screen...
85%