Acer logo

Acer Aspire V Nitro VN7-571G-53FW Intel® Core™ i5 i5-4210U Laptop 39,6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 628 GB HDD+SSD NVIDIA® GeForce® 840M Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27442
Info modified on:
28 Jan 2025, 10:18:31
Short summary description Acer Aspire V Nitro VN7-571G-53FW Intel® Core™ i5 i5-4210U Laptop 39,6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 628 GB HDD+SSD NVIDIA® GeForce® 840M Windows 8.1 Black:

Acer Aspire V Nitro VN7-571G-53FW, Intel® Core™ i5, 1,7 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 628 GB

Long summary description Acer Aspire V Nitro VN7-571G-53FW Intel® Core™ i5 i5-4210U Laptop 39,6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 628 GB HDD+SSD NVIDIA® GeForce® 840M Windows 8.1 Black:

Acer Aspire V Nitro VN7-571G-53FW. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210U, Processor frequency: 1,7 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 628 GB, Storage media: HDD+SSD, Optical drive type: DVD-RW. Operating system installed: Windows 8.1. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.