location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 5 A517-58M-52A1 Intel® Core™ i5 i5-1335U Laptop 43,9 cm (17.3") Full HD 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
5
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A517-58M-52A1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.KHMAA.001
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 316
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Sep 2024 17:08:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire 5 A517-58M-52A1 Intel® Core™ i5 i5-1335U Laptop 43,9 cm (17.3") Full HD 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 11 Home 64-bit
  • - Intel Core i5-1335U (12MB Cache)
  • - 43.9 cm (17.3") Full HD 1920 x 1080 IPS
  • - 16GB LPDDR5-SDRAM & 512GB SSD
Long product name Acer Aspire 5 A517-58M-52A1 Intel® Core™ i5 i5-1335U Laptop 43,9 cm (17.3") Full HD 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Black :
The long product name of Acer Aspire 5 A517-58M-52A1 Intel® Core™ i5 i5-1335U Laptop 43,9 cm (17.3") Full HD 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-1335U (12MB Cache), 16GB LPDDR5-SDRAM, 512GB SSD, 43.9 cm (17.3") Full HD 1920 x 1080 IPS, Intel Iris Xe Graphics, WLAN, Webcam, Windows 11 Home 64-bit
More>>>
Acer Aspire 5 A517-58M-52A1 Intel® Core™ i5 i5-1335U Laptop 43,9 cm (17.3") Full HD 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Black:
The official description of Acer Aspire 5 A517-58M-52A1 Intel® Core™ i5 i5-1335U Laptop 43,9 cm (17.3") Full HD 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Whatever your task, do it all with the feature-packed Acer Aspire 5. Powered by the latest 13th Gen Intel® Core™ Processors1 and NVIDIA® GeForce RTX® graphics1 for crisp multitasking to pursue your passions.

Smooth Operator
Make light work of your daily tasks, with a full line-up of features to elevate your day-to-day—like TwinAir Cooling1, a 1080p webcam, an air inlet keyboard, and aluminum cover in multiple vibrant colors1.

Made to Do it All
Maximize your multitasking and productivity with the latest 13th Gen Intel® Core™ Processors1 for accelerated performance. And with onboard LPDDR5 memory and M.2 SSD storage—the Aspire 5 is made to do it all.

RTX. It’s ON.
Step up your game with an Aspire 5 equipped with an NVIDIA® GeForce RTX® dedicated GPU, which is the most advanced platform for ray tracing and AI technologies that are revolutionizing the ways we play and create.

Clear and Comfortable Viewing
See more and do more with a 16:10 aspect ratio and narrow bezel—choose 14”, 15” or 17” 1080p IPS displays, or step it up with 1440p QHD—all equipped with Acer’s suite of visual technologies for dynamic color and viewing comfort.

Collaborate Confidently
Enjoy crisp images and sound while video calling using Acer PurifiedView™ and dual digital microphones with Acer PurifiedVoice™. AI-powered smart solutions developed for you to collaborate confidently.

Automatic Framing
Put yourself front and center with auto-framing, which achieves the best possible view—allowing for a more engaging, natural experience.

Advanced Background Blur
When you don’t have to worry about what’s happening behind you, you perform better. With advanced background blur, you can cut out the distractions.

Gaze Correction
Through AI-assisted gaze correction, automatically adjust your eye angle and maintain crucial eye contact with your most important connections.

The Connectivity
Connect or charge your devices with a wide range of port options. Giving you increased productivity and functionality for any task.

Short summary description Acer Aspire 5 A517-58M-52A1 Intel® Core™ i5 i5-1335U Laptop 43,9 cm (17.3") Full HD 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Black:
This short summary of the Acer Aspire 5 A517-58M-52A1 Intel® Core™ i5 i5-1335U Laptop 43,9 cm (17.3") Full HD 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire 5 A517-58M-52A1, Intel® Core™ i5, 43,9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 512 GB, Windows 11 Home

Long summary description Acer Aspire 5 A517-58M-52A1 Intel® Core™ i5 i5-1335U Laptop 43,9 cm (17.3") Full HD 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Black:
This is an auto-generated long summary of Acer Aspire 5 A517-58M-52A1 Intel® Core™ i5 i5-1335U Laptop 43,9 cm (17.3") Full HD 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Black based on the first three specs of the first five spec groups.

Acer Aspire 5 A517-58M-52A1. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1335U. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product colour: Black. Weight: 2,3 kg

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
43,9 cm (17.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
Display technology marketing name
ComfyView
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
13th gen Intel® Core™ i5
Processor model *
i5-1335U
Processor cores
10
Processor threads
12
Processor boost frequency
4,6 GHz
Performance cores
2
Efficient cores
8
Performance-core Max Turbo Frequency
4,6 GHz
Efficient-core Max Turbo Frequency
3,4 GHz
Processor cache
12 MB
Processor cache type
Smart Cache
Processor base power
15 W
Maximum turbo power
55 W
Memory
Internal memory *
16 GB
Internal memory type
LPDDR5-SDRAM
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
Optical drive type *
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card model *
Intel Iris Xe Graphics
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB4 Gen 3x2 ports quantity
1
HDMI ports quantity *
1
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 11 Home
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Power
AC adapter power
65 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
BIOS, HDD, Supervisor, User
Weight & dimensions
Width
401 mm
Depth
256 mm
Height
18 mm
Weight *
2,3 kg
Packaging content
Cables included
AC