location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Swift 3 SF315-51G-81YH Intel® Core™ i7 i7-8550U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1,26 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Swift
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SF315-51G-81YH
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.GSJEV.002
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18881
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:28:36
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer Swift 3 SF315-51G-81YH Intel® Core™ i7 i7-8550U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1,26 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black, Silver :
The long product name of Acer Swift 3 SF315-51G-81YH Intel® Core™ i7 i7-8550U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1,26 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-8550U (8M Cache, 1.8 GHz), 39.624 cm (15.6 ") (1920 x 1080) LED, 8GB DDR4, 256GB SSD + 1TB HDD, Intel HD Graphics 620, WLAN 802.11, Bluetooth, Webcam, Windows 10 Home 64-bit
More>>>
Acer Swift 3 SF315-51G-81YH Intel® Core™ i7 i7-8550U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1,26 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black, Silver:
The official description of Acer Swift 3 SF315-51G-81YH Intel® Core™ i7 i7-8550U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1,26 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ultra-Thin, All-Metal
A sleek metal finish meets an ultra-portable form factor.

Ultra-Thin & Light
Measuring 17.9mm thin and weighing 1.5kg, Swift 3 is stylishly slender and easy to bring along with you.

All-Metal Body
A sleek and vividly colored2 all-aluminum body is cool to the touch and gives this laptop a touch of personality.

Backlit Keyboard1
Type up a storm anytime and anywhere, even when it’s dark, with an optional backlit keyboard.

Productivity on the go
Stay productive and connected, wherever the journey may take you.

Stay Productive
With up to 10-hour3 battery life, Swift 3 can stay unplugged on a flight from Dubai to Hong Kong, and then some.

Fingerprint Reader
An embedded fingerprint reader works with Windows Hello to let you sign into the Swift 3 with just one touch.

Stay Connected
Enjoy up to 3 times3 faster wireless performance than before with 2x2 802.11ac MU-MIMO technology.

Certified for Skype for Business
This means Swift 3’s microphone, speakers and HD webcam are guaranteed to work perfectly with Skype for Business, offering you clear and uncompromised web chats and meetings.

USB 3.0 & 3.1 Type-C™
The USB 3.1 Type-C port supports ultra-fast data transfers, charging and display; USB 3.0 port can charge up your devices when the laptop is powered off.

Stay Entertained
Watch what you love in all its clarity and from wide-viewing angles with a 14-inch Full HD1 IPS display.

Acer Color Intelligence™
Acer Color Intelligence™ dynamically adjusts gamma and saturation in real-time, optimizes screen color, brightness and saturation without clipping and oversaturation.

Acer TrueHarmony™
Acer TrueHarmony™ speakers utilize a paper cone design, framed by advanced foam material. This design offers more accurate sound reproduction and fuller-bodied audio.

Short summary description Acer Swift 3 SF315-51G-81YH Intel® Core™ i7 i7-8550U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1,26 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black, Silver:
This short summary of the Acer Swift 3 SF315-51G-81YH Intel® Core™ i7 i7-8550U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1,26 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Swift 3 SF315-51G-81YH, Intel® Core™ i7, 1,8 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1,26 TB

Long summary description Acer Swift 3 SF315-51G-81YH Intel® Core™ i7 i7-8550U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1,26 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black, Silver:
This is an auto-generated long summary of Acer Swift 3 SF315-51G-81YH Intel® Core™ i7 i7-8550U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1,26 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black, Silver based on the first three specs of the first five spec groups.

Acer Swift 3 SF315-51G-81YH. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8550U, Processor frequency: 1,8 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Black, Silver

Simply Do More

Do more while doing less with multi-tasking features that streamline your life for efficiency and convenience. Accomplish tasks quickly with the password-free Windows Hello™, hands-free Cortana® and Amazon Alexa1. Typically, Alexa will be utilised when a more personal touch is required with Cortana® being called upon for work-related tasks.

Powered Up
Powered Up

When every day is filled with countless tasks, meetings and the occasional video—you need a device that can outlast it all. With up to 12 hours2 of battery life, finish the day with time left to spare.

Stay Connected
Stay Connected

With so much going on in the world, it's important to stay connected even when wireless. The Swift 3 supports 2x2 801.11ac Gigabit Wi-Fi1 or 4G LTE1 platforms, making sure your signal remains strong and consistent. 4G LTE1 allows for faster downloading, streaming and browsing with speeds that are up to 10 times faster than 3G.

Seeing is Believing
Seeing is Believing

When you choose that thin laptop, you're making a statement. A statement that says, "I go where I like—just with style." The sleek aluminium body1 is cool to the touch and gives this laptop a sense of personality. Since the Swift 3 supports a wide array of colours, choose the one that calls out to you.

Design
Product type *
Laptop
Product colour *
Black, Silver
Form factor *
Clamshell
Display
Display diagonal *
39,6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
8th gen Intel® Core™ i7
Processor model *
i7-8550U
Processor cores
4
Processor threads
8
Processor boost frequency
4 GHz
Processor frequency *
1,8 GHz
System bus rate
4 GT/s
Processor cache
8 MB
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake R
Bus type
OPI
Stepping
Y0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2 GHz
Configurable TDP-up
25 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0,8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
1,26 TB
Storage media *
HDD+SSD
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
5400 RPM
Number of SSDs installed
1
SSD capacity
256 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
Intel® UHD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5917
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN
No
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
1
Ports & interfaces
DVI port
No
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Smart Response Technology version
1,00
Intel Secure Key Technology version
1,00
Intel TSX-NI version
0,00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
122589
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery capacity
3220 mAh
Battery capacity *
48 Wh
Battery life (max)
10 h
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
Security
Fingerprint reader
Yes
Weight & dimensions
Width
370,5 mm
Depth
255 mm
Height
18,9 mm
Height (front)
1,89 cm
Height (rear)
1,89 cm
Weight *
2,2 kg
Packaging content
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-01-24 01:08:18
Uk has collected 16 expert reviews for Acer Swift 3 SF315-51G-81YH Intel® Core™ i7 i7-8550U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black, Silver and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
stuff.tv/my/
Updated:
2018-01-24 01:08:18
Add a few things to your laptop wish list and you'll quickly see prices rise to well over RM4000.Metal frame? Core i-something processor? Not bad to look at? You're well on your way to either an overdraft, or a month eating Asda Price baked beans.The late...
Good Pretty decent general performance, Glass and metal build. Mostly, The price is right...
Bad Screen could be brighter, No super-skinny bezels here...
Bottom line The Acer Swift 3 isn't a perfect laptop: it looks good, but some of its peers are prettier; battery life is decent, but some last longer.However, it still offers great results in every single area, while costing less than some of the latest competitors fr...
80%
Country Distributor
Deutschland 1 distributor(s)