Acer logo

Acer Chromebook 11 CB3-131-C7NJ Intel® Celeron® N2940 29,5 cm (11.6") 4 GB DDR3L-SDRAM 16 GB Flash Wi-Fi 5 (802.11ac) ChromeOS White

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19911
Info modified on:
29 Jan 2025, 19:30:27
Short summary description Acer Chromebook 11 CB3-131-C7NJ Intel® Celeron® N2940 29,5 cm (11.6") 4 GB DDR3L-SDRAM 16 GB Flash Wi-Fi 5 (802.11ac) ChromeOS White:

Acer Chromebook 11 CB3-131-C7NJ, Intel® Celeron®, 1,83 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 4 GB, 16 GB

Long summary description Acer Chromebook 11 CB3-131-C7NJ Intel® Celeron® N2940 29,5 cm (11.6") 4 GB DDR3L-SDRAM 16 GB Flash Wi-Fi 5 (802.11ac) ChromeOS White:

Acer Chromebook 11 CB3-131-C7NJ. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N2940, Processor frequency: 1,83 GHz. Display diagonal: 29,5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 16 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics. Operating system installed: ChromeOS. Product colour: White. Weight: 1,1 kg

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.