Acer Aspire E E5-722G-42ND, AMD A4, 1,8 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 4 GB, 1 TB
Acer Aspire E E5-722G-42ND. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A4, Processor model: A4-7210, Processor frequency: 1,8 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Black