location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire Switch 11 SW5-171P-87GQ Intel® Core™ i5 i5-4202Y Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Windows 8.1 Pro Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Switch 11
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SW5-171P-87GQ
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NT.L6SAA.002
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:42:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire Switch 11 SW5-171P-87GQ Intel® Core™ i5 i5-4202Y Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Windows 8.1 Pro Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hybrid (2-in-1) Convertible (Detachable) Silver
  • - Intel® Core™ i5 i5-4202Y 1,6 GHz
  • - Touchscreen 29,5 cm (11.6") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 4 GB LPDDR3-SDRAM
  • - 128 GB SSD
  • - Intel® HD Graphics 4200
  • - Bluetooth 4.0
  • - Lithium Polymer (LiPo) 45 W
  • - Windows 8.1 Pro 64-bit
Long product name Acer Aspire Switch 11 SW5-171P-87GQ Intel® Core™ i5 i5-4202Y Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Windows 8.1 Pro Silver :
The long product name of Acer Aspire Switch 11 SW5-171P-87GQ Intel® Core™ i5 i5-4202Y Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Windows 8.1 Pro Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-4202Y (1.60GHz), 4GB LPDDR3, 128GB SSD, 11.6" Full HD (1920 x 1080) IPS LED, WLAN 802.11a/b/g/n, Bluetooth 4.0, Windows 8.1 Pro 64-bit
More>>>
Acer Aspire Switch 11 SW5-171P-87GQ Intel® Core™ i5 i5-4202Y Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Windows 8.1 Pro Silver:
The official description of Acer Aspire Switch 11 SW5-171P-87GQ Intel® Core™ i5 i5-4202Y Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Windows 8.1 Pro Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

One amazing hinge
Flip, rotate, or detach in a snap -- the Aspire Switch 11's unique Acer Snap Hinge™ uses the invisible force of magnetism to provide a latch-less docking solution that lets you smoothly snap the tablet and keyboard apart, and back together again.

Crystal-clear images
The Full HD display features Zero Air Gap and IPS technology for exceptional detail, superior contrast and greater image sharpness from all angles. LumiFlex™ technology helps to further enhance clarity by boosting brightness when the device is used in bright interiors and sunlight.

Super-strong glass
Corning® Gorilla® Glass 3 is a sophisticated screen-glass technology that provides superior shock and scratch resistance. This specially treated glass helps to make the display extremely tough, and also significantly reduces scratch visibility.

Speedy and responsive
The Aspire Switch 11's impressive 4th generation Intel® Core™ processor has plenty of power to do what you want done now. Fast processing and robust built-in graphics deliver fast-loading and smooth videos, games and browsing, just like you like it.

Comfortable keyboard and touchpad
The spacious chiclet keyboard is optimized for comfortable typing and solid tactile feedback. The Precision Touchpad supports six touchpad gestures that are designed to be as smooth as gestures on a touchscreen.

A pen for your thoughts
The optional Acer Active Pen adds another dimension to the device’s dynamic productivity features -- facilitating fast, precise input for writing, drawing or just plain doodling. It’s great for everything from annotating documents to making quick notes in your diary.

Short summary description Acer Aspire Switch 11 SW5-171P-87GQ Intel® Core™ i5 i5-4202Y Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Windows 8.1 Pro Silver:
This short summary of the Acer Aspire Switch 11 SW5-171P-87GQ Intel® Core™ i5 i5-4202Y Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Windows 8.1 Pro Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire Switch 11 SW5-171P-87GQ, Intel® Core™ i5, 1,6 GHz, 29,5 cm (11.6"), 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description Acer Aspire Switch 11 SW5-171P-87GQ Intel® Core™ i5 i5-4202Y Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Windows 8.1 Pro Silver:
This is an auto-generated long summary of Acer Aspire Switch 11 SW5-171P-87GQ Intel® Core™ i5 i5-4202Y Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Windows 8.1 Pro Silver based on the first three specs of the first five spec groups.

Acer Aspire Switch 11 SW5-171P-87GQ. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i5, Processor model: i5-4202Y, Processor frequency: 1,6 GHz. Display diagonal: 29,5 cm (11.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 8.1 Pro. Product colour: Silver

Design
Product type *
Hybrid (2-in-1)
Product colour *
Silver
Form factor *
Convertible (Detachable)
Display
Display diagonal *
29,5 cm (11.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-4202Y
Processor cores
2
Processor threads
4
Processor boost frequency
2 GHz
Processor frequency *
1,6 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-4200 Mobile series
Processor codename
Haswell
Bus type
DMI2
FSB Parity
No
Stepping
D0
Thermal Design Power (TDP)
11,5 W
Scenario Design Power (SDP)
4,5 W
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
4x1, 2x4
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
LPDDR3-SDRAM
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
128 GB
SSD interface
SATA III
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash), MicroSDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4200
On-board graphics card base frequency
200 MHz
On-board graphics card dynamic frequency (max)
850 MHz
Maximum on-board graphics card memory
1,74 GB
On-board graphics card DirectX version
11.1
On-board graphics card ID
0x402
Audio
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
DVI port
No
Micro HDMI ports quantity
1
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Total number of SATA connectors
4
Number of SATA III connectors
4
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8.1 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Processor special features
Intel® My WiFi Technology (Intel® MWT)
No
Intel Smart Connect Technology
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR190
CPU configuration (max)
1
Embedded options available
No
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Smart Connect Technology version
1,00
Intel Identity Protection Technology version
1,00
Intel Smart Response Technology version
1,00
Intel Stable Image Platform Program (SIPP) version
0,00
Intel Secure Key Technology version
1,00
Intel Small Business Advantage (SBA) version
1,00
Intel ME Firmware Version
9.5
Intel TSX-NI version
0,00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
Yes
Intel Fast Memory Access
No
Processor ARK ID
76610
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
3
Battery capacity
2850 mAh
Power
AC adapter power
45 W
Security
Cable lock slot
No
Fingerprint reader
No
Weight & dimensions
Width
298 mm
Depth
205,4 mm
Height
25 mm
Weight *
1,55 kg
Packaging content
Stylus pen
Yes
Cables included
AC
Other features
AC adapter included
Yes
LightScribe
No
3D
No
Intel® Virtualization Technology (Intel® VT)
VT-x
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 05:36:04
Uk has collected 45 expert reviews for Acer Aspire Switch 11 SW5-171P-87GQ Intel® Core™ i5 i5-4202Y Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Windows 8.1 Pro Silver and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
micromart.co.uk
Updated:
2016-12-24 01:08:58
Having recently covered the high-end Dell Latitude 7350, I've been interested in seeing a similar concept that doesn't cost nearly a grand. The Acer Aspire Switch 11 has many design similarities but costs just a third of the Dell. The Acer might be more...
0%
techradar.com/au/
Updated:
2016-12-24 01:08:58
There's certainly a market for entry-level Windows tablets. Plenty of people would prefer to run their favourite desktop software, such as desktop web browsers, rather than having to use alternatives from Apple and Google's app stores with an iPad or Andr...
Good Good battery life, Runs Windows software, Dockable hybrid tablet, Fairly affordable, USB port...
Bad Not great build or design, Awful performance, 32bit only, Heavy, Poor keyboard...
Bottom line Although the Switch 11 isn't terrible, it's a mediocre tablet, laptop and Windows experience. Best to look elsewhere...
50%
tomshardware.co.uk
Updated:
2016-12-24 01:08:58
Since there are many similarities with the Switch 10, this article is also a comparison between the Aspire Switch 11 and its predecessor. The main differences are the size - the Switch 11 is larger - and the Core i3 processor instead of the Intel Atom of the smaller model...
Good Solid graphics and overall performance, Fast transfer speeds, Full-size, comfortable keyboard...
Bad Bulky, top-heavy design,Poor Start button placement, Below-average battery life, Quiet flat audio...
Bottom line The Aspire Switch 11 is the evolution of the Aspire Switch 10. The high end model we tested comes with a larger Full HD display (11.6 inches instead of 10.1 inches), a Core i3 CPU (instead of an Atom), which improves overall performance , and it adds r...
0%
coolsmartphone.com
Updated:
2016-12-24 01:08:58
Acer Aspire Switch 11Intel Atom Quad-core 1.33GHz CPU, 2GB RAM, microSD reader, 32GB flash memory and 500GB drive in the keyboard “base” section. Windows 8.1 (32 bit), 11.6″ Active Matrix LCD IPS LED back-lit multi-touch / touchscreen at 1366×768. WiFi IE...
Bottom line Sure, there's some parts of the Acer Switch 11 which don't feel quite as “tight” as they should be. The trackpad didn't seem to be as sensitive as I'm used to and the build quality in some areas could've been slightly better, but at the price, for what yo...
8%
v3.co.uk
Updated:
2016-12-24 01:08:58
Manufacturers have released a steady stream of convertible, multi-purpose devices since Microsoft launched its all-in-one touch-focused Windows 8 operating system. The Acer Aspire Switch 11 continues this trend and is designed to work as a fully functioni...
Good Solidly built, good battery...
Bad Reflective and dull screen, unresponsive keyboard and trackpad...
Bottom line The Acer is an affordable Windows 8.1 hybrid that offers decent battery life and robust build quality. However, its charms are let down by a dull screen and unresponsive keyboard and trackpad...
60%
trustedreviews.com
Updated:
2016-12-24 01:08:58
What is the Acer Aspire Switch 11? The Aspire Switch 11 is an 11-inch Windows hybrid, a category that blurs the lines between laptops and tablets. The tablet part holds the screen and the lion's share of components – it attaches to the keyboard base via a...
Good Excellent battery life, Vivid screen, High-quality keyboard...
Bad Terrible touchpad, Clunky, unimaginative build...
Bottom line From £330, this is a reasonable, wallet-friendly two-in-one device for students and low-tech consumers, just so long as you can live with the touchpad...
70%
techadvisor.co.uk
Updated:
2016-12-24 01:08:58
The hybrid market continues to plough on, attempting to fuse a laptop and a tablet into one device. Acer's Aspire Switch 11 is one of the latest to arrive so here's our full review. Read : The 25 best tablets of 2014 . Acer Aspire Switch 11 review: Price...
Bottom line The Acer Aspire Switch 11 is a more attractive device than the Switch 10 with a larger screen and better specs. However, we're still not convinced by the chunky, top heavy design and the device let itself down with poor battery life. It might be more affo...
60%
pocket-lint.com
Updated:
2016-12-24 01:08:58
Acer announced the Aspire Switch 11 during its press conference at IFA 2014, bringing another multi-positional laptop-meets-tablet device to its portfolio. We got our hands on the new 2-in-1 notebook series at the show to see what the 11.6-inch model off...
0%
au.pcmag.com
Updated:
2018-04-24 02:07:16
The Acer Aspire Switch 11 (SW5-171-325N) ($649.99) is a midrange detachable-hybrid tablet made to give you maximum flexibility from a touch-screen Windows 8.1 system. When docked, it acts like a clamshell-style laptop, but when detached, the system acts l...
Good Can be used as both a laptop and a slate tablet, Versatile magnetic hinge, Full 1080p HD In-Plane Switching (IPS) screen, No bloatware, Nice price...
Bad Top-heavy, Weak volume on speakers, Aggressive adaptive brightness...
Bottom line The Acer Aspire Switch 11 is a midrange detachable tablet that gives you the option of leaving your keyboard behind and still having a fully functional Windows 8.1 PC...
80%