location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Nitro V 15 ANV15-51-50AH Intel® Core™ i5 i5-13420H Laptop 39,6 cm (15.6") Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 11 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Nitro
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
V 15
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ANV15-51-50AH
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NH.QNCET.00T
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711121995644
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Sep 2024 19:20:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Nitro V 15 ANV15-51-50AH Intel® Core™ i5 i5-13420H Laptop 39,6 cm (15.6") Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 11 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 11 Home 64-bit
  • - Intel Core i5-13420H (12MB Cache)
  • - 39.6 cm (15.6") Full HD 1920 x 1080 IPS, NVIDIA GeForce RTX 3050 (6GB GDDR6)
  • - 16GB DDR5-SDRAM & 1000GB SSD
Long product name Acer Nitro V 15 ANV15-51-50AH Intel® Core™ i5 i5-13420H Laptop 39,6 cm (15.6") Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 11 Home Black :
The long product name of Acer Nitro V 15 ANV15-51-50AH Intel® Core™ i5 i5-13420H Laptop 39,6 cm (15.6") Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 11 Home Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-13420H (12MB Cache), 16GB DDR5-SDRAM, 1000GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080 IPS, Intel UHD Graphics, NVIDIA GeForce RTX 3050 (6GB GDDR6), LAN, WLAN, Webcam, Windows 11 Home 64-bit
More>>>
Acer Nitro V 15 ANV15-51-50AH Intel® Core™ i5 i5-13420H Laptop 39,6 cm (15.6") Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 11 Home Black:
The official description of Acer Nitro V 15 ANV15-51-50AH Intel® Core™ i5 i5-13420H Laptop 39,6 cm (15.6") Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 11 Home Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Elevate your gaming adventure with the Acer Nitro V 15, your gateway to an adrenaline-charged journey. This laptop is the perfect blend of power and style, pushing the boundaries of what’s possible on a laptop.

Beyond Performance
Unleash your gaming prowess with the Nitro V 15, equipped with a 13th Gen Intel® Core™ i7 processor. Whether battling in the rift or orchestrating a final assault, the laptop's top-speed storage and DDR5 RAM make sure you move at light speed.

NVIDIA® GeForce RTX™ 40 Series Laptop GPU
NVIDIA® GeForce RTX™ 40 Series Laptop GPUs are beyond fast for gamers and creators. They're powered by the ultra-efficient NVIDIA Ada Lovelace architecture, which delivers a quantum leap in both performance and AI-powered graphics.

NVIDIA DLSS 3
Powered by the new fourth-gen Tensor Cores and Optical Flow Accelerator on GeForce RTX 40 Series GPUs, DLSS 3 uses AI to create additional high-quality frames.

Ray tracing
The Ada architecture unleashes the full glory of ray tracing, simulating how light behaves in the real world. Experience incredibly detailed virtual worlds like never before.

Nvidia Max-Q Technologies
NVIDIA Max-Q is an advanced suite of AI-powered technologies that optimize your system for peak efficiency. This enables blazing-fast laptops that are thin, quiet, and have amazing battery life.

An Era of Visual Dominance
See your digital conquests unfold in vibrant Full HD on a 15.6" screen, perfectly timed at a lightning-fast 165Hz refresh rate and a wide 16:9 aspect ratio. It's like having a portal to the gaming universe right on your lap.

Keep Your Cool
Keep your cool amidst the most fierce fights, thanks to Nitro V 15's innovative dual fans and effective exhaust system. As you navigate interstellar conflicts, your laptop stays serene as deep space.

Stay Connected
Your gaming sanctuary is wherever you are. On the couch? Settle in with fast and stable Wi-Fi 6. Gaming cafe? Get an edge online with Gigabit Ethernet. No matter your location, Nitro V 15 ensures you're always in the driver's seat.

No Limits with NitroSense™
Channel your inner gaming strategist with the NitroSense utility app. Fine-tune your gaming setup to match your style, be it adjusting fan speeds for those heated battles or customizing lighting for immersive exploration.

Lighting
Adjust lighting to fit your own theme. There’s plenty to play with here, so take your time.

Operation Modes
Choose between four modes2: Quiet, Balanced, Performance, and Balanced and ECO3 are also available when on battery.

Fan Control
Choose Auto, Max, or set your own user-defined setting to fit your needs.

Always Be Heard and Seen
DTS® X: Ultra Audio provides a sonic advantage in your space-age battles. Experience crystal clear communication with AI-powered Acer PurifiedView and PurifiedVoice noise reduction technology.

Short summary description Acer Nitro V 15 ANV15-51-50AH Intel® Core™ i5 i5-13420H Laptop 39,6 cm (15.6") Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 11 Home Black:
This short summary of the Acer Nitro V 15 ANV15-51-50AH Intel® Core™ i5 i5-13420H Laptop 39,6 cm (15.6") Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 11 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Nitro V 15 ANV15-51-50AH, Intel® Core™ i5, 39,6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 1 TB, Windows 11 Home

Long summary description Acer Nitro V 15 ANV15-51-50AH Intel® Core™ i5 i5-13420H Laptop 39,6 cm (15.6") Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 11 Home Black:
This is an auto-generated long summary of Acer Nitro V 15 ANV15-51-50AH Intel® Core™ i5 i5-13420H Laptop 39,6 cm (15.6") Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 11 Home Black based on the first three specs of the first five spec groups.

Acer Nitro V 15 ANV15-51-50AH. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-13420H. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3050. Operating system installed: Windows 11 Home. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Market positioning
Gaming
Display
Display diagonal *
39,6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
Display technology marketing name
ComfyView
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
RGB colour space
NTSC
Colour gamut
45%
Maximum refresh rate
144 Hz
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
13th gen Intel® Core™ i5
Processor model *
i5-13420H
Processor cores
8
Processor threads
12
Processor boost frequency
4,6 GHz
Performance cores
4
Efficient cores
4
Performance-core Max Turbo Frequency
4,6 GHz
Efficient-core Max Turbo Frequency
3,4 GHz
Processor cache
12 MB
Processor cache type
Smart Cache
Processor base power
45 W
Maximum turbo power
95 W
Memory
Internal memory *
16 GB
Internal memory type
DDR5-SDRAM
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Graphics
Discrete graphics card model *
NVIDIA GeForce RTX 3050
Graphics
Discrete graphics card memory
6 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
Yes
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
Combo headphone/mic port
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 11 Home
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
57 Wh
Battery life (max)
8 h
Power
AC adapter power
135 W
Security
Fingerprint reader
Yes
Weight & dimensions
Width
362,3 mm
Depth
239,9 mm
Height
26,9 mm
Weight *
2,11 kg
Packaging content
Cables included
AC