location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Home H6517ST data projector Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Home
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
H6
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H6517ST
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MR.JLA11.009
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887899913556 show
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67491
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:48:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Home H6517ST data projector Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home cinema Standard throw projector White
  • - DLP 3000 ANSI lumens
  • - Lamp 4000 h
  • - 1080p (1920x1080) 16:9 10000:1
  • - Screen size compatibility: 1143 - 7620 mm (45 - 300") Number of colours: 1.073 billion colours
  • - Focus: Manual
  • - Built-in speaker(s) 2 W
  • - 3D
  • - AC 255 W
Long product name Acer Home H6517ST data projector Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D White :
The long product name of Acer Home H6517ST data projector Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3000 lm, DLP, 1920 x 1080, 1x OSRAM 4000h, 3D, 2x HDMI, USB, Composite Video, VGA, Line In, White
More>>>
Acer Home H6517ST data projector Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D White:
The official description of Acer Home H6517ST data projector Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Larger, brighter cinema
Show movies on a mammoth scale (up to 300 inches or 762 cm in size) in a billion colours and astonishing clarity. Make your living room your personal multiplex with Acer Home Series projectors, and leave behind the ordinary in entertainment for a cinematic experience that is truly awesome.

Clearer
Movies are massive at 300 inches (762 cm) and a billion colours. Action sequences are thrilling at an authentic 24p frame rate1 and with AcuMotion's blur control.1 With the superb clarity of available 1080p Full HD, you'll enjoy rich details, bright and natural colours, and exceptional contrast.

Easier
Position the picture just how you want it without moving the projector itself on models with lens shift control. Others let you choose among resolutions and aspect ratios or even among sources thanks to simultaneous connectivity. When you attach an image source, it's instantly found by Smart Detection.1

More real
Movies gain depth and feeling with available 3D solutions that deliver stereoscopic visuals. Plus, those visuals are flicker free thanks to high refresh rates. Scenes and characters seem more real with keystone correction providing the perfect rectangular image. All models come with multiple connectors, including HDMI®, DVI and VGA.1

More green
Enjoy your favourite movies again and again with no "burnout" thanks to Home Series projector bulbs, which in economy mode last up to 5,000 hours1 - that's more than two thousand films. Need an intermission? No eco-worries, as Acer EcoProjection technology reduces standby power consumption by up to 90%.

Short summary description Acer Home H6517ST data projector Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D White:
This short summary of the Acer Home H6517ST data projector Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D White data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Home H6517ST, 3000 ANSI lumens, DLP, 1080p (1920x1080), 10000:1, 16:9, 1143 - 7620 mm (45 - 300")

Long summary description Acer Home H6517ST data projector Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D White:
This is an auto-generated long summary of Acer Home H6517ST data projector Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D White based on the first three specs of the first five spec groups.

Acer Home H6517ST. Projector brightness: 3000 ANSI lumens, Projection technology: DLP, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 6000 h. Focus: Manual, Digital zoom: 2x, Throw ratio: 0.5:1. Analog signal format system: NTSC, PAL, SECAM. Noise level: 33 dB, Noise level (economic mode): 27 dB

Projector
Supported aspect ratios
4:3
Screen size compatibility *
1143 - 7620 mm (45 - 300")
Projection distance
0,5 - 3,3 m
Projector brightness *
3000 ANSI lumens
Projection technology *
DLP
Projector native resolution *
1080p (1920x1080)
Contrast ratio (typical) *
10000:1
Native aspect ratio *
16:9
Number of colours
1.073 billion colours
Keystone correction, vertical
-40 - 40°
Horizontal synchronization (min)
15 kHz
Horizontal synchronization (max)
100 kHz
Vertical synchronization (min)
0,024 kHz
Vertical synchronization (max)
0,12 kHz
Light source
Light source type *
Lamp
Service life of light source *
4000 h
Service life of light source (economic mode)
6000 h
Lamp type
OSRAM
Lamp power
210 W
Lamps quantity
1 lamp(s)
Lens system
Focus *
Manual
Digital zoom
2x
Throw ratio
0.5:1
Video
Analog signal format system *
NTSC, PAL, SECAM
Full HD *
Yes
3D *
Yes
Ports & interfaces
USB 2.0 ports quantity *
1
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
2
DVI port *
No
AC (power) in
Yes
Network
Ethernet LAN *
No
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
27 dB
Noise level *
33 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
2 W
Number of built-in speakers
1
Design
Market positioning *
Home cinema
Product type *
Standard throw projector
Product colour *
White
Placement
Desktop, Ceiling
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
255 W
Power consumption (economy mode)
196 W
AC input voltage
100 - 240 V
Software
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Weight *
2,5 kg
Packaging content
Handheld remote control *
Yes
Batteries included
Yes
Cables included
AC, VGA
Quick start guide
Yes
Manual
Yes
Other features
Audio input
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:07:27
Uk has collected 4 expert reviews for Acer Home H6517ST data projector Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D White and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
trustedreviews.com
Updated:
2017-03-01 06:07:25
The Acer H6517ST is a short-throw projector, capable of delivering a 100-inch image from a throw distance of less than 4ft. This makes it easier to place away from your seating position than most projectors, and removes the need for the long cable runs so...
Good Detailed, well-balanced pictures, Short-throw benefits without the usual negative side effects, Good value...
Bad Pretty noticeable rainbow effect, Slightly noisy runner outside of its Eco mode, Black levels aren't the deepest...
Bottom line Acer H6517ST – Picture Quality While no projector as cheap as the H6517ST is ever going to be perfect, it's far better than I had expected it to be. For starters, it manages to avoid the two most common shortcomings of short-throw lenses by maintaining sh...
70%