location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Professional and Education X133PWH data projector Standard throw projector 3100 ANSI lumens DLP WXGA (1280x800) 3D White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Professional and Education
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X133PWH
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MR.JL011.001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4713147584567
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107440
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jan 2024 16:02:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Professional and Education X133PWH data projector Standard throw projector 3100 ANSI lumens DLP WXGA (1280x800) 3D White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Standard throw projector White
  • - DLP 3100 ANSI lumens
  • - Lamp 5000 h
  • - WXGA (1280x800) 16:9 13000:1
  • - Screen size compatibility: 685,8 - 7620 mm (27 - 300") Number of colours: 1.073 billion colours
  • - Focus: Manual
  • - 3D
  • - AC 235 W
More>>>
Short summary description Acer Professional and Education X133PWH data projector Standard throw projector 3100 ANSI lumens DLP WXGA (1280x800) 3D White:
This short summary of the Acer Professional and Education X133PWH data projector Standard throw projector 3100 ANSI lumens DLP WXGA (1280x800) 3D White data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Professional and Education X133PWH, 3100 ANSI lumens, DLP, WXGA (1280x800), 13000:1, 16:9, 685,8 - 7620 mm (27 - 300")

Long summary description Acer Professional and Education X133PWH data projector Standard throw projector 3100 ANSI lumens DLP WXGA (1280x800) 3D White:
This is an auto-generated long summary of Acer Professional and Education X133PWH data projector Standard throw projector 3100 ANSI lumens DLP WXGA (1280x800) 3D White based on the first three specs of the first five spec groups.

Acer Professional and Education X133PWH. Projector brightness: 3100 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 6000 h. Focus: Manual, Focal length range: 21.86 - 24 mm, Aperture range (F-F): 2,5 - 2,6. Analog signal format system: NTSC, PAL, SECAM, Supported graphics resolutions: 1280 x 800 (WXGA), 1920 x 1200 (WUXGA). Noise level: 31 dB, Noise level (economic mode): 28 dB

Projector
Supported aspect ratios
4:3, 16:9
Screen size compatibility *
685,8 - 7620 mm (27 - 300")
Projection distance
1 - 10 m
Projector brightness *
3100 ANSI lumens
Projection technology *
DLP
Projector native resolution *
WXGA (1280x800)
Contrast ratio (typical) *
13000:1
Native aspect ratio *
16:9
Number of colours
1.073 billion colours
Projector brightness (economic mode)
2485 ANSI lumens
Horizontal scan range
15 - 100 kHz
Vertical scan range
24 - 120 Hz
Keystone correction, vertical
-40 - 40°
Light source
Light source type *
Lamp
Service life of light source *
5000 h
Service life of light source (economic mode)
6000 h
Lamp power
190 W
Lamps quantity
1 lamp(s)
Lens system
Focus *
Manual
Focal length range
21.86 - 24 mm
Aperture range (F-F)
2,5 - 2,6
Digital zoom
2x
Optical zoom
1,1x
Throw ratio
1.55 - 1.7:1
Video
Analog signal format system *
NTSC, PAL, SECAM
Full HD *
Yes
3D *
Yes
Supported graphics resolutions
1280 x 800 (WXGA), 1920 x 1200 (WUXGA)
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
1
Ports & interfaces
Composite video in *
1
DVI port *
No
AC (power) in
Yes
Network
Ethernet LAN *
No
Features
Noise level (economic mode)
28 dB
Noise level *
31 dB
Design
Product type *
Standard throw projector
Product colour *
White
Placement
Desktop, Ceiling
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
235 W
AC input voltage
100 - 240 V
Software
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
5 - 80%
Weight & dimensions
Width
314 mm
Depth
223 mm
Height
93 mm
Weight *
2,5 kg
Packaging content
Handheld remote control *
Yes
Batteries included
Yes
Cables included
AC, VGA
Quick start guide
Yes
Manual
Yes
Warranty card
Yes
Other features
Maximum digital resolution
1920 x 1200 pixels
Brand Image Product code Product Stock Price from
Acer Home H7550ST + 3Y On-Site data projector Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D White Acer Home H7550ST + 3Y On-Site data projector Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D White
(show image)
MR.JKY11.00L+SV.WPRAF.A02 H7550ST + 3Y On-Site 0.00
(excl. VAT)
0 (incl. VAT)
Acer Home H7550ST + 3Y Carry-In data projector Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D White Acer Home H7550ST + 3Y Carry-In data projector Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D White
(show image)
MR.JKY11.00L+SV.WPRAF.A01 H7550ST + 3Y Carry-In 0.00
(excl. VAT)
0 (incl. VAT)
Acer Professional and Education H6517ST data projector Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D White Acer Professional and Education H6517ST data projector Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D White
(show image)
MR.JLA11.001 H6517ST 0.00
(excl. VAT)
0 (incl. VAT)
Acer Home H7550ST data projector Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D White Acer Home H7550ST data projector Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D White
(show image)
MR.JKY11.00L H7550ST 0.00
(excl. VAT)
0 (incl. VAT)
Acer Essential P1387W data projector Standard throw projector 4500 ANSI lumens DLP WXGA (1280x800) 3D Black Acer Essential P1387W data projector Standard throw projector 4500 ANSI lumens DLP WXGA (1280x800) 3D Black
(show image)
MR.JL911.001 P1387W 0.00
(excl. VAT)
0 (incl. VAT)
Acer Professional and Education S1383WHne data projector Standard throw projector 3100 ANSI lumens DLP WXGA (1280x800) White Acer Professional and Education S1383WHne data projector Standard throw projector 3100 ANSI lumens DLP WXGA (1280x800) White
(show image)
MR.JK211.001 S1383WHne 0.00
(excl. VAT)
0 (incl. VAT)
Acer Business P7305W data projector Standard throw projector 5000 ANSI lumens DLP WXGA (1280x800) Black Acer Business P7305W data projector Standard throw projector 5000 ANSI lumens DLP WXGA (1280x800) Black
(show image)
MR.JJQ11.001 P7305W 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)