location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Home H5380BD data projector Standard throw projector 3000 ANSI lumens DLP WXGA (1280x720) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Home
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
H5
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H5380BD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MR.JHB11.001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4713147096756
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 153023
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:43:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Home H5380BD data projector Standard throw projector 3000 ANSI lumens DLP WXGA (1280x720) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home cinema Standard throw projector White
  • - DLP 3000 ANSI lumens
  • - Lamp 5000 h
  • - WXGA (1280x720) 16:9 17000:1
  • - Screen size compatibility: 685,8 - 7620 mm (27 - 300") Number of colours: 1.073 billion colours
  • - Built-in speaker(s) 2 W
  • - AC 235 W
More>>>
Short summary description Acer Home H5380BD data projector Standard throw projector 3000 ANSI lumens DLP WXGA (1280x720) White:
This short summary of the Acer Home H5380BD data projector Standard throw projector 3000 ANSI lumens DLP WXGA (1280x720) White data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Home H5380BD, 3000 ANSI lumens, DLP, WXGA (1280x720), 17000:1, 16:9, 685,8 - 7620 mm (27 - 300")

Long summary description Acer Home H5380BD data projector Standard throw projector 3000 ANSI lumens DLP WXGA (1280x720) White:
This is an auto-generated long summary of Acer Home H5380BD data projector Standard throw projector 3000 ANSI lumens DLP WXGA (1280x720) White based on the first three specs of the first five spec groups.

Acer Home H5380BD. Projector brightness: 3000 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x720). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 6000 h. Focal length range: 21.86 - 24 mm, Aperture range (F-F): 2,5 - 2,67, Zoom ratio: 1.1:1. Analog signal format system: NTSC, PAL, SECAM. Serial interface type: RS-232, USB connector type: Mini-USB B

Projector
Supported aspect ratios
4:3
Screen size compatibility *
685,8 - 7620 mm (27 - 300")
Projection distance
1 - 10,3 m
Projector brightness *
3000 ANSI lumens
Projection technology *
DLP
Projector native resolution *
WXGA (1280x720)
Contrast ratio (typical) *
17000:1
Native aspect ratio *
16:9
Number of colours
1.073 billion colours
Horizontal scan range
30 - 100 kHz
Vertical scan range
50 - 120 Hz
Keystone correction, vertical
-40/+40°
Light source
Light source type *
Lamp
Service life of light source *
5000 h
Service life of light source (economic mode)
6000 h
Lamp type
OSRAM
Lamp power
190 W
Lens system
Focal length range
21.86 - 24 mm
Aperture range (F-F)
2,5 - 2,67
Zoom ratio
1.1:1
Digital zoom
2x
Optical zoom
1,1x
Throw ratio
1.55 - 1.7:1
Video
Analog signal format system *
NTSC, PAL, SECAM
Full HD *
No
HD-Ready
Yes
3D *
No
3D Ready
Yes
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Serial interface type *
RS-232
PC Audio in
Yes
Ports & interfaces
PC Audio out
Yes
VGA (D-Sub) ports quantity *
2
HDMI ports quantity *
1
USB connector type
Mini-USB B
DVI port *
No
Network
Smart TV *
No
Ethernet LAN *
No
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
28 dB
Noise level *
31 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
2 W
Number of built-in speakers
1
Design
Market positioning *
Home cinema
Product type *
Standard throw projector
Product colour *
White
Placement
Ceiling
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
235 W
Power consumption (standby) *
0,5 W
AC input voltage
110 - 220 V
Weight & dimensions
Width
314 mm
Depth
223 mm
Height
93 mm
Weight *
2,5 kg
Packaging content
Handheld remote control *
Yes
Other features
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2014-08-09 01:18:25
Uk has collected 5 expert reviews for Acer Home H5380BD data projector Standard throw projector 3000 ANSI lumens DLP WXGA (1280x720) White and the average expert rating is 57 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
57%
Source Review comments Score
digitalversus.com
Updated:
2014-08-09 01:18:25
Acer's H5380BD is a 720p projector with 3D capabilities that uses the same DarkChip 3 DLP processor seen in the excellent BenQ W1070 . It's sold as a versatile projector that should be decent enough for gaming , multimedia and movies. Acer is also promisi...
Good Good 3D mode, Good range of connections, Price...
Bad None of the picture settings offer a totally natural, neutral image, HD Ready resolution, Full HD images are upscaled and quality is lost, No lensshift, No motion compensation system, Remote is too small and not backlit...
Bottom line Unless Acer outs a firmware update that corrects colour fidelity, then don't count on the H5380BD to project a natural, accurately rendered image. What's more, resolution is a meagre 720p. Still, it has a good 3D mode and a budget price if that's enough t...
40%
Brand Image Product code Product Stock Price from
Acer Value X1383WH data projector Standard throw projector 3100 ANSI lumens DLP WXGA (1280x800) Black Acer Value X1383WH data projector Standard throw projector 3100 ANSI lumens DLP WXGA (1280x800) Black
(show image)
MR.JHF11.001 X1383WH 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)