location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer MC.JKY11.007 network card WLAN 300 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MC.JKY11.007
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MC.JKY11.007 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4713147653638 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 245052
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:26:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer MC.JKY11.007 network card WLAN 300 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mirroring Display from your Android, Windows, iOS device
  • - Streaming video content wirelessly in Full HD - Compatible with MHL projectors
  • - Dual Mode Flexibility : - MHL or HDMI with USB cable Data
  • - Transfer Rate : Maximum of 300Mbps - WiFi Standard IEEE 802.11b/g/n - CPU / Platform AM8251@500Mhz
  • - Video Output : MHL output@1080P by EDID (720P/1080P) > real resolution will depend on the EDID between Projector (Display) and the dongle
  • - Functions : eDipslay Pro (BYOC™) / Mirroring Display / DLNA / Acer QuadView
  • - OS Support : iOS 7 and above / Android 4.0 and above / Mac OS X 10.8 / Windows Vista SP2, Windows 7 SP1, Windows 8 and above (Audio will not be supported on XP)
Warranty: 2 years Acer's Standard Warranty
Long product name Acer MC.JKY11.007 network card WLAN 300 Mbit/s :
The long product name of Acer MC.JKY11.007 network card WLAN 300 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MWA3 MHL Wireless Adapter white
More>>>
Short summary description Acer MC.JKY11.007 network card WLAN 300 Mbit/s:
This short summary of the Acer MC.JKY11.007 network card WLAN 300 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Acer MC.JKY11.007, Wireless, Micro-USB, WLAN, Wi-Fi 4 (802.11n), 300 Mbit/s, White

Long summary description Acer MC.JKY11.007 network card WLAN 300 Mbit/s:
This is an auto-generated long summary of Acer MC.JKY11.007 network card WLAN 300 Mbit/s based on the first three specs of the first five spec groups.

Acer MC.JKY11.007. Connectivity technology: Wireless, Host interface: Micro-USB, Interface: WLAN. Maximum data transfer rate: 300 Mbit/s, Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi band: Single-band (2.4 GHz). Product colour: White

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
Micro-USB
Interface *
WLAN
Network
Maximum data transfer rate *
300 Mbit/s
Networking standards *
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Wi-Fi
Yes
Wi-Fi band
Single-band (2.4 GHz)
Top Wi-Fi standard
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
WPA2
Design
Product colour
White
Internal *
No
Power
Power consumption (typical)
4,5 W
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows Vista
Mac operating systems supported
Mac OS X 10.8 Mountain Lion
Other operating systems supported
Android, iOS
Weight & dimensions
Width
30 mm
Depth
94 mm
Height
14,5 mm
Weight
2 g
Brand Image Product code Product Stock Price from
Acer MWA2 WLAN 300 Mbit/s Acer MWA2 WLAN 300 Mbit/s
(show image)
MC.JGN11.006 MWA2 0.00
(excl. VAT)
0 (incl. VAT)
Acer JZ.JBF00.001 network card WLAN 300 Mbit/s Acer JZ.JBF00.001 network card WLAN 300 Mbit/s
(show image)
JZ.JBF00.001 JZ.JBF00.001 0.00
(excl. VAT)
0 (incl. VAT)
Acer Adapter Bluetooth Mini USB f PC 100m 2 Mbit/s Acer Adapter Bluetooth Mini USB f PC 100m 2 Mbit/s
(show image)
P4.04305.A01 Adapter Bluetooth Mini USB f PC 100m 0.00
(excl. VAT)
0 (incl. VAT)
Acer WLAN 11g USB Dongle IEEE 802.11g Wi-Fi certification up to 54Mbps 54 Mbit/s Acer WLAN 11g USB Dongle IEEE 802.11g Wi-Fi certification up to 54Mbps 54 Mbit/s
(show image)
P4.18305.A01 WLAN 11g USB Dongle IEEE 802.11g Wi-Fi certification up to 54Mbps 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)