location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TravelMate 8215WLMi Intel® Core™2 Duo T7200 39,1 cm (15.4") 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1600 Windows XP Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TravelMate
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TravelMate 8215WLMi
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.TEH06.014
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30979
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer TravelMate 8215WLMi Intel® Core™2 Duo T7200 39,1 cm (15.4") 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1600 Windows XP Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo T7200 2 GHz
  • - 39,1 cm (15.4") 1680 x 1050 pixels 16:10
  • - 1 GB DDR2-SDRAM 2 x 0.5 GB
  • - 120 GB DVD Super Multi DL
  • - AMD Mobility Radeon X1600
  • - Bluetooth
  • - 3,5 h
  • - Windows XP Professional
Long product name Acer TravelMate 8215WLMi Intel® Core™2 Duo T7200 39,1 cm (15.4") 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1600 Windows XP Professional :
The long product name of Acer TravelMate 8215WLMi Intel® Core™2 Duo T7200 39,1 cm (15.4") 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1600 Windows XP Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

genuine Windows® XP Professional / 15.4" WSXGA+ / Intel Core 2 Duo processor T7200 2.0GHz / ATI X1600 256MB/512MB Hypermemory / 1024 (2x512)MB DDR2 / 120GB 5400rpm SATA / DVD Super Multi (tray) / 802.11a/b/g / 1.3MP Orbicam / BT + VOIP Phone / 9 cell / Kortlæser / DVI
More>>>
Acer TravelMate 8215WLMi Intel® Core™2 Duo T7200 39,1 cm (15.4") 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1600 Windows XP Professional:
The official description of Acer TravelMate 8215WLMi Intel® Core™2 Duo T7200 39,1 cm (15.4") 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1600 Windows XP Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The TravelMate 8210 is the symbol of Acer’s drive to provide leading professionals and businesses with the ultimate instrument to enhance mobile performance and take outbound productivity beyond conventional limits. Finished in exquisite carbon fibre, the sleek TravelMate 8210 is the first high-end business PC to offer the very latest 64bits Intel® Centrino® 2 Duo Mobile Technology and integrated video-conference capabilities in an outstanding mix of power, style and performance.

Short summary description Acer TravelMate 8215WLMi Intel® Core™2 Duo T7200 39,1 cm (15.4") 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1600 Windows XP Professional:
This short summary of the Acer TravelMate 8215WLMi Intel® Core™2 Duo T7200 39,1 cm (15.4") 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1600 Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Acer TravelMate 8215WLMi, Intel® Core™2 Duo, 2 GHz, 39,1 cm (15.4"), 1680 x 1050 pixels, 1 GB, 120 GB

Long summary description Acer TravelMate 8215WLMi Intel® Core™2 Duo T7200 39,1 cm (15.4") 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1600 Windows XP Professional:
This is an auto-generated long summary of Acer TravelMate 8215WLMi Intel® Core™2 Duo T7200 39,1 cm (15.4") 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1600 Windows XP Professional based on the first three specs of the first five spec groups.

Acer TravelMate 8215WLMi. Processor family: Intel® Core™2 Duo, Processor model: T7200, Processor frequency: 2 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1680 x 1050 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon X1600. Operating system installed: Windows XP Professional. Weight: 3 kg

Display
Display diagonal *
39,1 cm (15.4")
Display resolution *
1680 x 1050 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T7200
Processor cores
2
Processor threads
2
Processor frequency *
2 GHz
Processor cache
4 MB
Processor cache type
L2
Processor socket
Socket 479
Processor front side bus
667 MHz
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo T7000 Series
Processor codename
Merom
Bus type
FSB
FSB Parity
No
Stepping
B2
Thermal Design Power (TDP)
34 W
Tjunction
100 °C
Processor core voltage (AC)
1.0375 - 1.30 V
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
CPU multiplier (bus/core ratio)
12
ECC supported by processor
No
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
2 x 0.5 GB
Maximum internal memory *
4 GB
Storage
Total storage capacity *
120 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Graphics
Discrete graphics card model *
AMD Mobility Radeon X1600
Discrete graphics card *
Yes
Maximum graphics card memory
0,256 GB
Audio
Audio system
Sound Blaster Pro & MS Sound compatible
Number of built-in speakers
2
Camera
Front camera
Yes
Front camera resolution (numeric)
1,3 MP
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
Yes
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
Yes
I/O ports
1 x ExpressCard/34
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Performance
Motherboard chipset
Intel® 945PM Express
Keyboard
Keyboard function keys
12
Pointing device
Touchpad
Software
Operating system installed *
Windows XP Professional
Bundled software
Acer Empowering Technology (eDataSecurity Management / eLock Management / ePerformance Management / eRecovery Management / eSettings Management / eNet Management / ePower Management / ePresentation Management), Acer GridVista, Acer Launch Manager, Norton AntiVirus, Adobe Reader, CyberLink PowerDVD, NTI CD-Maker, PlatinumSecret
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
27255
Conflict-Free processor
No
Battery
Number of battery cells
9
Battery life (max)
3,5 h
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
364 mm
Depth
271 mm
Height
38 mm
Weight *
3 kg
Other features
Wireless technology
IEEE 802.11a/b/g, Bluetooth 2.0+EDR
Infrared data port
Yes
Dimensions (WxDxH)
364 x 271 x 38 mm
Display
LCD
Wake-on-Ring ready
Yes
TV-in port
No
Wake-on-LAN ready
Yes
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
ITU V.92
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 01:18:39
Uk has collected 9 expert reviews for Acer TravelMate 8215WLMi Intel® Core™2 Duo T7200 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1600 Windows XP Professional and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
pcauthority.com.au
Updated:
2014-05-22 01:18:39
Despite some welcome additions and good components, this Acer notebook is left wanting.
67%
expertreviews.co.uk
Updated:
2014-05-22 01:18:39
Many notebook users need only run office applications and browse the web, hardly demanding tasks for the latest models. However, to run complex video-editing or photo-manipulation applications youll need a powerful processor and a high-resolution d...
60%
pocket-lint.com
Updated:
2014-05-22 01:18:39
Do you really need Blu-ray on your laptop?...
Good Blu-ray drive, super powerful...
Bad Expensive...
Bottom line It’s the top of the range machine with enough power to run a small country but you’ll need to own a country to pay for it...
80%
alphr.com
Updated:
2014-05-22 01:18:39
Despite some welcome additions and good components, this Acer notebook is left wanting The 8215WLMi is the first notebook weve seen from Acer to use the mobile version of the Core 2 Duo, bringing desktop-class performance to the venerable TravelMate...
67%