Acer logo

Acer TravelMate TM 3002WTMib Cent1700 512MB 80GB QW 30,7 cm (12.1") 0,5 GB DDR2-SDRAM Intel® GMA 900 Windows XP Professional

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48591
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer TravelMate TM 3002WTMib Cent1700 512MB 80GB QW 30,7 cm (12.1") 0,5 GB DDR2-SDRAM Intel® GMA 900 Windows XP Professional:

Acer TravelMate TM 3002WTMib Cent1700 512MB 80GB QW, 1,73 GHz, 30,7 cm (12.1"), 1280 x 768 pixels, 0,5 GB, 80 GB, Windows XP Professional

Long summary description Acer TravelMate TM 3002WTMib Cent1700 512MB 80GB QW 30,7 cm (12.1") 0,5 GB DDR2-SDRAM Intel® GMA 900 Windows XP Professional:

Acer TravelMate TM 3002WTMib Cent1700 512MB 80GB QW. Processor frequency: 1,73 GHz. Display diagonal: 30,7 cm (12.1"), Display resolution: 1280 x 768 pixels. Internal memory: 0,5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: Intel® GMA 900. Operating system installed: Windows XP Professional. Weight: 1,4 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.