Acer logo

Acer Aspire 7560-4338G64MN AMD A4 A4-3300M 43,9 cm (17.3") HD+ 8 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Premium Blue

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56730
Info modified on:
30 Jan 2025, 19:29:52
Short summary description Acer Aspire 7560-4338G64MN AMD A4 A4-3300M 43,9 cm (17.3") HD+ 8 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Premium Blue:

Acer Aspire 7560-4338G64MN, AMD A4, 1,9 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 8 GB, 640 GB

Long summary description Acer Aspire 7560-4338G64MN AMD A4 A4-3300M 43,9 cm (17.3") HD+ 8 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Premium Blue:

Acer Aspire 7560-4338G64MN. Form factor: Clamshell. Processor family: AMD A4, Processor model: A4-3300M, Processor frequency: 1,9 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 6480G. Operating system installed: Windows 7 Home Premium. Product colour: Blue

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.