Acer logo

Acer Aspire Ethos 5951G-2638G75Bnkk Intel® Core™ i7 i7-2630QM 39,6 cm (15.6") 8 GB DDR3-SDRAM 750 GB NVIDIA® GeForce® GT 555M Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43430
Info modified on:
02 Feb 2025, 23:06:14
Short summary description Acer Aspire Ethos 5951G-2638G75Bnkk Intel® Core™ i7 i7-2630QM 39,6 cm (15.6") 8 GB DDR3-SDRAM 750 GB NVIDIA® GeForce® GT 555M Windows 7 Home Premium Black:

Acer Aspire Ethos 5951G-2638G75Bnkk, Intel® Core™ i7, 2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 750 GB

Long summary description Acer Aspire Ethos 5951G-2638G75Bnkk Intel® Core™ i7 i7-2630QM 39,6 cm (15.6") 8 GB DDR3-SDRAM 750 GB NVIDIA® GeForce® GT 555M Windows 7 Home Premium Black:

Acer Aspire Ethos 5951G-2638G75Bnkk. Processor family: Intel® Core™ i7, Processor model: i7-2630QM, Processor frequency: 2 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Optical drive type: Blu-Ray ROM. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 555M. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 3,3 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.