location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Iconia LX.RF702.092 laptop Intel® Core™ i5 i5-480M 35,6 cm (14") Touchscreen Windows 7 Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Iconia
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LX.RF702.092
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.RF702.092
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59543
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jan 2022 15:24:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Iconia LX.RF702.092 laptop Intel® Core™ i5 i5-480M 35,6 cm (14") Touchscreen Windows 7 Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i5 i5-480M 2,66 GHz
  • - Touchscreen 35,6 cm (14") 1366 x 768 pixels LED backlight 16:9
  • - Intel® HD Graphics
  • - 1000 Mbit/s Bluetooth 3.0+HS
  • - Lithium-Ion (Li-Ion)
  • - Windows 7 Home Premium
Long product name Acer Iconia LX.RF702.092 laptop Intel® Core™ i5 i5-480M 35,6 cm (14") Touchscreen Windows 7 Home Premium :
The long product name of Acer Iconia LX.RF702.092 laptop Intel® Core™ i5 i5-480M 35,6 cm (14") Touchscreen Windows 7 Home Premium. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Legitimate Windows® 7 Home Premium - Intel® Core™ i5 processor 480M (2.53GHz/3MB L3 cache) - Microsoft® Office Starter 2010 - Dual multi touch screens 14" HD Acer CineCrystal™ LED-backlit 10-finger touch - 1366 x 768 pixel resolution - 4GB DDR3 RAM (2x 2GB) - 640GB HDD - 4-cell Li-ion - Wireless LAN 802.11b/g + Draft-N Wi-Fi CERTIFIED® - 1x USB 3.0 - 2x USB 2.0 - 1x HDMI - 1x RJ45 - 1.3MP CrystalEye - Intel® HD Graphics with 128MB - QWERTY - Gold casing
More>>>
Acer Iconia LX.RF702.092 laptop Intel® Core™ i5 i5-480M 35,6 cm (14") Touchscreen Windows 7 Home Premium:
The official description of Acer Iconia LX.RF702.092 laptop Intel® Core™ i5 i5-480M 35,6 cm (14") Touchscreen Windows 7 Home Premium as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Acer ICONIA is the world's first 10-finger multi-touch, dual-screen tablet, combining the versatility of a 14" form factor with the unique dual-touchscreen layout and highly intuitive multi-touch functionality to radically enhance your computing experience. Navigate with personalized gestures, spread web pages on both screens, and experience true touch freedom!

True touch excellence
Browse and enjoy with full-touch convenience! Stretch content on both screens, or view one thing on the top display while doing something else on the other. Both screens are made of ultra-thin, extremely durable and scratch-resistant Gorilla® Glass, offering you all-point multi-touch capability and innovative ways to interact with this tablet.

Absolute touch in control
Command this futuristic device by placing five fingers on the lower screen to launch the Acer Ring, where you will find: Virtual Keyboard for adaptive typing; Gesture Editor to customize touch gestures for opening applications and websites; Window Manager to organize windows; and Device Control for modifying device settings.

Comprehensive content management
Intuitive applications enable fun, easy content management: TouchBrowser enhances web browsing with onscreen gestures; and TouchPhoto, TouchMusic and TouchVideo give you multimedia access from a touch-optimized interface. SocialJogger offers one-stop social network updates; MyJournal allows you to collect web clippings; and Scrapbook lets you edit screen shots to store or share.

Smart performance and anywhere connectivity
A superior processor delivers intelligent performance for seamless multimedia and social networking, and Dolby® technologies deliver vibrant audio via professionally tuned speakers. Wired or wireless connectivity, plus optional 3G, keeps you in touch anywhere and anytime.

Short summary description Acer Iconia LX.RF702.092 laptop Intel® Core™ i5 i5-480M 35,6 cm (14") Touchscreen Windows 7 Home Premium:
This short summary of the Acer Iconia LX.RF702.092 laptop Intel® Core™ i5 i5-480M 35,6 cm (14") Touchscreen Windows 7 Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Iconia LX.RF702.092, Intel® Core™ i5, 2,66 GHz, 35,6 cm (14"), 1366 x 768 pixels, Windows 7 Home Premium

Long summary description Acer Iconia LX.RF702.092 laptop Intel® Core™ i5 i5-480M 35,6 cm (14") Touchscreen Windows 7 Home Premium:
This is an auto-generated long summary of Acer Iconia LX.RF702.092 laptop Intel® Core™ i5 i5-480M 35,6 cm (14") Touchscreen Windows 7 Home Premium based on the first three specs of the first five spec groups.

Acer Iconia LX.RF702.092. Processor family: Intel® Core™ i5, Processor model: i5-480M, Processor frequency: 2,66 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels, Touchscreen. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Weight: 2,8 kg

Display
Display diagonal *
35,6 cm (14")
Display resolution *
1366 x 768 pixels
Touchscreen *
Yes
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-480M
Processor cores
2
Processor threads
4
Processor boost frequency
2,93 GHz
Processor frequency *
2,66 GHz
System bus rate
2,5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1288
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-400 Series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
K0
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
20
ECC supported by processor
No
Memory
Maximum internal memory *
8 GB
Storage
HDD capacity
640 GB
HDD interface
SATA
HDD speed
5400 RPM
Card reader integrated
No
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
500 MHz
On-board graphics card dynamic frequency (max)
766 MHz
Maximum graphics card memory
0,128 GB
Audio
Built-in microphone
Yes
Network
Ethernet LAN data rates
1000 Mbit/s
Bluetooth
Yes
Bluetooth version
3.0+HS
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
Headphone outputs
1
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
Performance
GPS (satellite)
No
Software
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
1.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
rPGA 37.5x 37.5, BGA 34x28
Supported instruction sets
SSE4.1, SSE4.2
Processor code
SLC26
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
52952
Conflict-Free processor
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Weight & dimensions
Width
347 mm
Depth
249 mm
Height
32 mm
Weight *
2,8 kg
Other features
Graphics card family
Intel
Graphics card
HD Graphics
Main camera resolution (numeric)
1,3 MP