location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 5738DG-664G32MN Intel® Core™2 Duo T6600 39,6 cm (15.6") 4 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 4570 Windows 7 Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire 5738DG-664G32MN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.PKD02.040
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37992
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire 5738DG-664G32MN Intel® Core™2 Duo T6600 39,6 cm (15.6") 4 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 4570 Windows 7 Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo T6600 2,2 GHz
  • - 39,6 cm (15.6") 1366 x 768 pixels 16:9
  • - 4 GB DDR2-SDRAM 2 x 2 GB
  • - 320 GB
  • - AMD Mobility Radeon HD 4570 0,512 GB
  • - 3 h
  • - Windows 7 Home Premium
Long product name Acer Aspire 5738DG-664G32MN Intel® Core™2 Duo T6600 39,6 cm (15.6") 4 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 4570 Windows 7 Home Premium :
The long product name of Acer Aspire 5738DG-664G32MN Intel® Core™2 Duo T6600 39,6 cm (15.6") 4 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 4570 Windows 7 Home Premium. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel® Core™2 Duo processor T6600 (2.2GHz/FSB: 800MHz/2MB L2 cache), Microsoft® Windows® 7 Home Premium 64-bit, Works™ + Office™ Home & Student 2007 Trial (60 days), 15.6" WXGA High Definition 1366x768 pixel resolution, high-brightness (220-nit) Acer CineCrystal™ TFT LCD with Cinereal 3D solution (3D glasses included), 16:9 aspect ratio, 4GB DDR2 RAM (2x 2GB), 320GB HDD (5400rpm), Super Multi DVD-RW Dual Layer, Numeric Keypad, 6-cell, Wired & Wireless Lan 802.11N, ATI Mobility Radeon™ HD4570 512MB DDR3, HDMI, 5-in-1 card reader, 0.3MP CrystalEye
More>>>
Acer Aspire 5738DG-664G32MN Intel® Core™2 Duo T6600 39,6 cm (15.6") 4 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 4570 Windows 7 Home Premium:
The official description of Acer Aspire 5738DG-664G32MN Intel® Core™2 Duo T6600 39,6 cm (15.6") 4 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 4570 Windows 7 Home Premium as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get the sure ticket to high-def cinematic fun and powerful mobile performance! With the Aspire 5738, riveting action, realistic audio and rich visuals play like a true theater. And, complementing the brilliant performance is the dazzling glow of Acer's Gemstone notebook design -- sure to capture attention wherever you go.

Breathtaking vistas
The Aspire 5738 presents engaging videos and movies on its 15.6" widescreen -- thanks to a true cinematic 16:9 aspect ratio, premium processor, powerful high-def graphics solution, and DDR3 memory. The 3rd Generation Dolby®-optimized surround sound system blasts the liveliest audio, while the optional Blu-ray Disc™ drive spins high-def music and movie effects with true-to-master precision. Relax and enjoy the view!

Stay connected, do more
Video chat (selected models only), email and download the latest multimedia anytime, anywhere so you never miss out on any of the fun stuff! And choose the best option to stay connected: go wireless with Wi-Fi®/WiMAX™/3G (depending on configuration), or go the wired route via Gigabit Ethernet. Optional Acer Video Conference, featuring the Acer Crystal Eye webcam, makes sure you're seen and heard loud and clear, even if you're thousands of miles away from those who count most.

Short summary description Acer Aspire 5738DG-664G32MN Intel® Core™2 Duo T6600 39,6 cm (15.6") 4 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 4570 Windows 7 Home Premium:
This short summary of the Acer Aspire 5738DG-664G32MN Intel® Core™2 Duo T6600 39,6 cm (15.6") 4 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 4570 Windows 7 Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire 5738DG-664G32MN, Intel® Core™2 Duo, 2,2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Acer Aspire 5738DG-664G32MN Intel® Core™2 Duo T6600 39,6 cm (15.6") 4 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 4570 Windows 7 Home Premium:
This is an auto-generated long summary of Acer Aspire 5738DG-664G32MN Intel® Core™2 Duo T6600 39,6 cm (15.6") 4 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 4570 Windows 7 Home Premium based on the first three specs of the first five spec groups.

Acer Aspire 5738DG-664G32MN. Processor family: Intel® Core™2 Duo, Processor model: T6600, Processor frequency: 2,2 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: AMD Mobility Radeon HD 4570. Operating system installed: Windows 7 Home Premium. Weight: 2,8 kg

Display
Display diagonal *
39,6 cm (15.6")
Display resolution *
1366 x 768 pixels
Native aspect ratio
16:9
Display brightness
220 cd/m²
Display response rise/fall
8 ms
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T6600
Processor cores
2
Processor threads
2
Processor frequency *
2,2 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
Socket 478
Processor front side bus
800 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo T6000 Series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
R0
Thermal Design Power (TDP)
35 W
Tjunction
90 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
CPU multiplier (bus/core ratio)
11
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
2 x 2 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
320 GB
HDD interface
SATA
HDD speed
5400 RPM
Card reader integrated
Yes
Compatible memory cards
MMC, MS PRO, SD, xD
Graphics
Discrete graphics card model *
AMD Mobility Radeon HD 4570
Discrete graphics card memory
0,512 GB
Discrete graphics card *
Yes
Audio
Audio system
High Definition Audio
Number of built-in speakers
2
Camera
Front camera resolution (numeric)
0,3 MP
Network
Networking features
Gigabit Ethernet
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
No
Performance
Motherboard chipset
Intel® GM45 Express
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Software
Operating system installed *
Windows 7 Home Premium
Software
Bundled software
Acer Arcade Deluxe featuring Cinema, Album, Music, Acer HomeMedia, Online Media, Acer Backup Manager, Acer eRecovery Manager, Acer PowerSmart Manager, Acer GridVista, Acer Game Console, Acer GameZone, Adobe Flash Player, Google Toolbar, Google Desktop, Adobe Reader, NTI Media Maker
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SLGF5
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
37255
Conflict-Free processor
No
Battery
Number of battery cells
6
Battery life (max)
3 h
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection type
BIOS
Weight & dimensions
Width
383 mm
Depth
250 mm
Height (front)
2,6 cm
Height (rear)
3,7 cm
Weight *
2,8 kg
Other features
Wireless technology
IEEE 802.11a/b/g/n
Infrared data port
No
Type
PC
Display
LCD
Wake-on-Ring ready
Yes
TV-in port
No
Wake-on-LAN ready
Yes
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
ITU V.92
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 01:26:25
Uk has collected 27 expert reviews for Acer Aspire 5738DG-664G32MN Intel® Core™2 Duo T6600 39.6 cm (15.6") 4 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 4570 Windows 7 Home Premium and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
techadvisor.co.uk
Updated:
2011-08-14 01:26:03
Product Code: LX.PKF02.045 The latest addition in Acer's Aspire series of laptops is the Acer Aspire 5738DG. Despite being a good multi-purpose laptop, in terms of hardware specs, its claim to fame is no doubt its 3D screen (and accompanying Polaroid...
Bottom line Throughout the time we spent on the Acer Aspire 5738DG, we think Acer's attempt to bring the 3D cinema experience down to the confines of a laptop is encouraging. But there's sufficient room for improvement, no doubt. Having said that, for the pri...
80%
wired.co.uk
Updated:
2011-08-14 01:26:07
You know what? Go ahead and forget the whole "3D" part of this notebook. Yes, it comes with polarising lenses (and a clip-on attachment for you bespectacled Poindexters out there), and yes, it can display 3D content.But even if you find this 3D materia...
60%
pcauthority.com.au
Updated:
2011-11-04 01:08:56
The appeal of 3D might seem obvious. Who wouldn't want their spreadsheets and email to pop out of the screen in vibrant colour? Why have flat spam when adverts can enter the third dimension! The Acer Aspire 5738DG doesn't quite deliver that, perhaps th...
Bottom line A lot of 3D movies have appeared on the big screen over the last year. Though some argue it's merely a gimmick, 3D is also now appearing on small screens - in this case, the Acer 5738DG 3D laptop...
67%
tweaktown.com
Updated:
2014-03-28 01:18:19
Today I am looking at a notebook from Acer called the Acer Aspire 5738DG-6165. This machine has one very unique feature -- it is 3D capable. This is the first notebook from Acer to offer 3D and one of the first on the market to support 3D from the...
Bottom line In the end, the Acer Aspire 5738DG-6165 is more suited to being a desktop replacement that occasionally makes a trip between the home and office than a full on take me everywhere notebook. You can use the notebook to carry around with you each day...
92%