Acer logo

Acer Aspire 5538G-314G50MN AMD Athlon L310 39,6 cm (15.6") 4 GB DDR2-SDRAM 500 GB AMD Radeon HD 4330 Windows 7 Home Premium Black, Brown

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73786
Info modified on:
29 Jan 2025, 19:10:46
Short summary description Acer Aspire 5538G-314G50MN AMD Athlon L310 39,6 cm (15.6") 4 GB DDR2-SDRAM 500 GB AMD Radeon HD 4330 Windows 7 Home Premium Black, Brown:

Acer Aspire 5538G-314G50MN, AMD Athlon, 1,2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer Aspire 5538G-314G50MN AMD Athlon L310 39,6 cm (15.6") 4 GB DDR2-SDRAM 500 GB AMD Radeon HD 4330 Windows 7 Home Premium Black, Brown:

Acer Aspire 5538G-314G50MN. Processor family: AMD Athlon, Processor model: L310, Processor frequency: 1,2 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon HD 4330. Operating system installed: Windows 7 Home Premium. Product colour: Black, Brown. Weight: 2,4 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.