Acer logo

Acer eMachines G725-442G25Mi Intel® Pentium® Dual-Core T4400 43,9 cm (17.3") HD+ 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Home Premium

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40584
Info modified on:
27 Jan 2025, 08:13:57
Short summary description Acer eMachines G725-442G25Mi Intel® Pentium® Dual-Core T4400 43,9 cm (17.3") HD+ 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Home Premium:

Acer eMachines G725-442G25Mi, Intel® Pentium® Dual-Core, 2,2 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 2 GB, 250 GB

Long summary description Acer eMachines G725-442G25Mi Intel® Pentium® Dual-Core T4400 43,9 cm (17.3") HD+ 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Home Premium:

Acer eMachines G725-442G25Mi. Processor family: Intel® Pentium® Dual-Core, Processor model: T4400, Processor frequency: 2,2 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows 7 Home Premium. Weight: 3,3 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.