location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 5612ZWLMi Intel® Core™ Duo T2060 39,1 cm (15.4") 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows Vista Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire 5612ZWLMi
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.AXL0X.007
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144477
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire 5612ZWLMi Intel® Core™ Duo T2060 39,1 cm (15.4") 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows Vista Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ Duo T2060 1,6 GHz
  • - 39,1 cm (15.4") 1280 x 800 pixels 16:10
  • - 1 GB DDR2-SDRAM 2 x 0.5 GB
  • - 80 GB DVD Super Multi DL
  • - Intel® GMA 950
  • - 3 h
  • - Windows Vista Home Premium
Long product name Acer Aspire 5612ZWLMi Intel® Core™ Duo T2060 39,1 cm (15.4") 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows Vista Home Premium :
The long product name of Acer Aspire 5612ZWLMi Intel® Core™ Duo T2060 39,1 cm (15.4") 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows Vista Home Premium. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel® Pentium™ Dual-Core processor T2060 (1.6GHz), Microsoft® Windows® Vista™ Home Premium, 15.4TFT WXGA CrystalBrite, 1024MB DDR II RAM (2x 512), 80GB HDD (5400rpm), Super Multi DVD-RW Double Layer, 6-cell LiIon, 56K modem, Gigabit & Wireless lan 802.11a/b/g, 128MB shared, no IEEE-1394, no S-video, no FIR, 5-in-1 card reader
More>>>
Acer Aspire 5612ZWLMi Intel® Core™ Duo T2060 39,1 cm (15.4") 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows Vista Home Premium:
The official description of Acer Aspire 5612ZWLMi Intel® Core™ Duo T2060 39,1 cm (15.4") 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows Vista Home Premium as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Aspire 5610 combines three important elements: dual-core power, stunning multimedia and effortless connectivity in a stylishly-compact entertainment system designed to provide unbeatable all-round value. With a 15.4" WXGA CrystalBrite screen, up to 100 GB storage and the simplicity of Acer Empowering Technology, the Aspire 5610 is a truly unique source of mobile entertainment.

Short summary description Acer Aspire 5612ZWLMi Intel® Core™ Duo T2060 39,1 cm (15.4") 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows Vista Home Premium:
This short summary of the Acer Aspire 5612ZWLMi Intel® Core™ Duo T2060 39,1 cm (15.4") 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows Vista Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire 5612ZWLMi, Intel® Core™ Duo, 1,6 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 1 GB, 80 GB

Long summary description Acer Aspire 5612ZWLMi Intel® Core™ Duo T2060 39,1 cm (15.4") 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows Vista Home Premium:
This is an auto-generated long summary of Acer Aspire 5612ZWLMi Intel® Core™ Duo T2060 39,1 cm (15.4") 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows Vista Home Premium based on the first three specs of the first five spec groups.

Acer Aspire 5612ZWLMi. Processor family: Intel® Core™ Duo, Processor model: T2060, Processor frequency: 1,6 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows Vista Home Premium. Weight: 2,89 kg

Display
Display diagonal *
39,1 cm (15.4")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Display brightness
200 cd/m²
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ Duo
Processor model *
T2060
Processor cores
2
Processor threads
2
Processor frequency *
1,6 GHz
Processor cache
1 MB
Processor cache type
L2
Processor socket
LGA 775 (Socket T)
Processor front side bus
533 MHz
Processor lithography
65 nm
Processor operating modes
32-bit
Processor series
Intel Pentium T2000 Series for Mobile
Processor codename
Yonah
Bus type
FSB
FSB Parity
No
Thermal Design Power (TDP)
31 W
Tjunction
100 °C
Number of Processing Die Transistors
151 M
Processing Die size
90 mm²
CPU multiplier (bus/core ratio)
12
ECC supported by processor
No
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
2 x 0.5 GB
Maximum internal memory *
4 GB
Storage
Total storage capacity *
80 GB
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Graphics
Discrete graphics card model *
Intel® GMA 950
Discrete graphics card *
Yes
Maximum graphics card memory
0,128 GB
Audio
Audio system
Intel High Definition Audio
Number of built-in speakers
2
Camera
Front camera
No
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
No
Performance
Motherboard chipset
Intel® 945GM Express
Keyboard
Keyboard function keys
12
Pointing device
Touchpad
Software
Operating system installed *
Windows Vista Home Premium
Software
Bundled software
Acer Empowering Technology (eDataSecurity Management / eLock Management / ePerformance Management / eRecovery Management / eSettings Management / eNet Management / ePower Management / ePresentation Management), AcerGridVista, Acer Launch manager, Acer Arcade, Adobe Acrobat Reader, CyberLink Power Producer, NTI CD Maker
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
No
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Physical Address Extension (PAE)
32 bit
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
28021
Conflict-Free processor
No
Battery
Number of battery cells
6
Battery life (max)
3 h
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
358 mm
Depth
269 mm
Height
36 mm
Weight *
2,89 kg
Other features
Wireless technology
IEEE 802.11a/b/g
Infrared data port
No
Dimensions (WxDxH)
358 x 269 x 36 mm
Display
LCD
Wake-on-Ring ready
Yes
TV-in port
No
Wake-on-LAN ready
Yes
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
ITU V.92
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 05:34:35
Uk has collected 2 expert reviews for Acer Aspire 5612ZWLMi Intel® Core™ Duo T2060 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows Vista Home Premium and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%