location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 5612WLMi_512 Intel® Core™ Duo 39,1 cm (15.4") 0,5 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows XP Home Edition

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire 5612WLMi_512
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.A9305.062
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86066
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:17:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire 5612WLMi_512 Intel® Core™ Duo 39,1 cm (15.4") 0,5 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows XP Home Edition
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ Duo 1,66 GHz
  • - 39,1 cm (15.4") 1280 x 800 pixels 16:10
  • - 0,5 GB DDR2-SDRAM 1 x 0.5 GB
  • - 60 GB DVD Super Multi DL
  • - Intel® GMA 950
  • - 3 h
  • - Windows XP Home Edition
More>>>
Short summary description Acer Aspire 5612WLMi_512 Intel® Core™ Duo 39,1 cm (15.4") 0,5 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows XP Home Edition:
This short summary of the Acer Aspire 5612WLMi_512 Intel® Core™ Duo 39,1 cm (15.4") 0,5 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows XP Home Edition data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire 5612WLMi_512, Intel® Core™ Duo, 1,66 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 0,5 GB, 60 GB

Long summary description Acer Aspire 5612WLMi_512 Intel® Core™ Duo 39,1 cm (15.4") 0,5 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows XP Home Edition:
This is an auto-generated long summary of Acer Aspire 5612WLMi_512 Intel® Core™ Duo 39,1 cm (15.4") 0,5 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows XP Home Edition based on the first three specs of the first five spec groups.

Acer Aspire 5612WLMi_512. Processor family: Intel® Core™ Duo, Processor frequency: 1,66 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 0,5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 60 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Home Edition. Weight: 2,89 kg

Display
Display diagonal *
39,1 cm (15.4")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ Duo
Processor frequency *
1,66 GHz
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
667 MHz
Memory
Internal memory *
0,5 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
1 x 0.5 GB
Maximum internal memory *
4 GB
Storage
Total storage capacity *
60 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Graphics
Discrete graphics card model *
Intel® GMA 950
Discrete graphics card *
Yes
Maximum graphics card memory
0,128 GB
Audio
Audio system
Intel HDA, Sound Blaster Pro & MS Sound compatible
Camera
Front camera
No
Network
Networking features
Fast Ethernet, Wireless LAN
Networking speed
10/100 Mbps Base-TX
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
S/PDIF out port
Yes
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
1
Ports & interfaces
CardBus PCMCIA slot type
Type II
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
No
Performance
Motherboard chipset
Intel® 945GM Express
Keyboard
Keyboard function keys
12
Keyboard special features
Media keys
Pointing device
Touchpad
Windows keys
Yes
Software
Operating system installed *
Windows XP Home Edition
Bundled software
Acer Empowering Technology AcerGridVista Acer Launch manager Acer Arcade Norton AntiVirus (90 days) Adobe Acrobat Reader CyberLink Power Producer NTI CD Maker
Battery
Number of battery cells
6
Battery life (max)
3 h
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Certificates
Certification
DMI 2.0 ACPI 2.0 Mobile PC2002 Wi-Fi
Weight & dimensions
Width
358 mm
Depth
269 mm
Height
29,3 mm
Weight *
2,89 kg
Other features
Security features
BIOS, user & supervisor passwords
BIOS ACPI
2.0
AC adapter included
Yes
Infrared data port
No
Wake-on-Ring ready
Yes
Hot keys
4
Special features
Acer QuicCharge
TV-in port
No
Wake-on-LAN ready
Yes
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
Data/Fax V.92
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 03:41:39
Uk has collected 1 expert review for Acer Aspire 5612WLMi_512 Intel® Core™ Duo 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows XP Home Edition and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-07-01 03:41:39
With a generous helping of memory, good battery life and a dual-core processor, the Acer Aspire 5612WLMi is a laptop that delivers - without costing the earth. Much as Dell has built an empire by churning out ever-cheaper desktop PCs, Acer has a knac...
80%