location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 9503EWSMi Intel® Celeron® M 43,2 cm (17") 0,5 GB DDR2-SDRAM 60 GB Intel® GMA 900 Windows XP Home Edition

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire 9503EWSMi
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.A6405.011
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69184
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire 9503EWSMi Intel® Celeron® M 43,2 cm (17") 0,5 GB DDR2-SDRAM 60 GB Intel® GMA 900 Windows XP Home Edition
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Celeron® M 1,5 GHz
  • - 43,2 cm (17") 1440 x 900 pixels 16:10
  • - 0,5 GB DDR2-SDRAM 1 x 0.5 GB
  • - 60 GB
  • - Intel® GMA 900
  • - 4 h 90 W
  • - Windows XP Home Edition
Warranty: 1 year
Long product name Acer Aspire 9503EWSMi Intel® Celeron® M 43,2 cm (17") 0,5 GB DDR2-SDRAM 60 GB Intel® GMA 900 Windows XP Home Edition :
The long product name of Acer Aspire 9503EWSMi Intel® Celeron® M 43,2 cm (17") 0,5 GB DDR2-SDRAM 60 GB Intel® GMA 900 Windows XP Home Edition. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel® Mobile Celeron® processor 370 (1.5GHz/1MB cache), Microsoft® Windows® XP Home Edition SP2, 17"WXGA CrystalBrite, 512MB DDRII RAM (1x 512), 60GB HDD, DVD-Dual double layer (slot-in), 8-cell LiIon, 56K modem, Gigabit Lan & Wireless 802.11g, 5-in-1 card reader, 128MB shared
More>>>
Acer Aspire 9503EWSMi Intel® Celeron® M 43,2 cm (17") 0,5 GB DDR2-SDRAM 60 GB Intel® GMA 900 Windows XP Home Edition:
The official description of Acer Aspire 9503EWSMi Intel® Celeron® M 43,2 cm (17") 0,5 GB DDR2-SDRAM 60 GB Intel® GMA 900 Windows XP Home Edition as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Empower your Entertainment

The Acer Aspire 9500 is a top quality, ultra-high entertainment notebook designed to provide an unforgettable digital experience. From user-friendly layout, practical connectivity features and Acer’s innovative Empowering Technology to the stunning 17” CrystalBrite widescreen display with optional dual-lamp technology and integrated digital/analogue TV tuner, the eye-catching Acer Aspire 9500 has all you need to deliver everything mobile entertainment has to offer.

Features:
- Unmatched Multimedia Entertainment
- Empowered for enjoyment
- True power for Best Performance
- Take your Online World with You

Short summary description Acer Aspire 9503EWSMi Intel® Celeron® M 43,2 cm (17") 0,5 GB DDR2-SDRAM 60 GB Intel® GMA 900 Windows XP Home Edition:
This short summary of the Acer Aspire 9503EWSMi Intel® Celeron® M 43,2 cm (17") 0,5 GB DDR2-SDRAM 60 GB Intel® GMA 900 Windows XP Home Edition data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire 9503EWSMi, Intel® Celeron® M, 1,5 GHz, 43,2 cm (17"), 1440 x 900 pixels, 0,5 GB, 60 GB

Long summary description Acer Aspire 9503EWSMi Intel® Celeron® M 43,2 cm (17") 0,5 GB DDR2-SDRAM 60 GB Intel® GMA 900 Windows XP Home Edition:
This is an auto-generated long summary of Acer Aspire 9503EWSMi Intel® Celeron® M 43,2 cm (17") 0,5 GB DDR2-SDRAM 60 GB Intel® GMA 900 Windows XP Home Edition based on the first three specs of the first five spec groups.

Acer Aspire 9503EWSMi. Processor family: Intel® Celeron® M, Processor frequency: 1,5 GHz. Display diagonal: 43,2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 0,5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 60 GB. Discrete graphics card model: Intel® GMA 900. Operating system installed: Windows XP Home Edition. Weight: 3,37 kg

Display
Display diagonal *
43,2 cm (17")
Display resolution *
1440 x 900 pixels
Native aspect ratio
16:10
Display response rise/fall
16 ms
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron® M
Processor frequency *
1,5 GHz
Processor cache
1 MB
Processor cache type
L2
Processor front side bus
400 MHz
Processor technology
Intel SpeedStep
Memory
Internal memory *
0,5 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
1 x 0.5 GB
Maximum internal memory *
2 GB
Storage
Total storage capacity *
60 GB
Compatible memory cards
MMC, MS PRO, SD, xD
Graphics
Discrete graphics card model *
Intel® GMA 900
Discrete graphics card *
Yes
Maximum graphics card memory
0,128 GB
Audio
Audio system
Dolby Digital Live & MS Sound
Number of built-in speakers
2
Camera
Front camera
No
Network
Networking features
Gigabit Ethernet; Wireless LAN
Wireless compliance
IEEE 802.11b/g
Networking speed
10/100/1000 Mbps Base-TX
Ports & interfaces
USB 2.0 ports quantity *
5
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
Ports & interfaces
SmartCard slot
Yes
I/O ports
1x ExpressCard slot
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Performance
Motherboard chipset
Intel® 915GM Express
Keyboard
Keyboard type
QWERTY
Number of keyboard cursor keys
4
Keyboard function keys
12
Keyboard easy keys
4
Pointing device
Touchpad
Keyboard number of keys
103
Software
Operating system installed *
Windows XP Home Edition
Bundled software
Acer GridVista 2.0 Acer Launch Manager Acer Arcade 2.0 Norton AntiVirus (trial) Adobe Reader CyberLink PowerDVD NTI CD Maker Acer Empowering Technology: - Acer eDataSecurity Management - Acer eLock Management - Acer ePerformance Management - Acer eRecovery Management - Acer eSettings Management - Acer eNet Management - Acer ePower Management - Acer ePresentation Management
Battery
Number of battery cells
8
Battery life (max)
4 h
Power
AC adapter power
90 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Weight *
3,37 kg
Other features
Security features
BIOS user & supervisor passwords
Wireless technology
Acer SignalUp
Infrared data port
Yes
Dimensions (WxDxH)
402 x 286 x 38,2 mm
Wake-on-Ring ready
Yes
Hot keys
Yes
Power management
ACPI 2.2
TV-in port
No
Wake-on-LAN ready
Yes
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
ITU V.92
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 03:42:31
Uk has collected 2 expert reviews for Acer Aspire 9503EWSMi Intel® Celeron® M 43.2 cm (17") 0.5 GB DDR2-SDRAM 60 GB Intel® GMA 900 Windows XP Home Edition and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%