location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 1671WLMi 39,1 cm (15.4") 0,5 GB DDR-SDRAM 60 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire 1671WLMi
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.A3505.134
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52667
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:16:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire 1671WLMi 39,1 cm (15.4") 0,5 GB DDR-SDRAM 60 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2,8 GHz
  • - 39,1 cm (15.4") 1280 x 800 pixels 16:10
  • - 0,5 GB DDR-SDRAM
  • - 60 GB
  • - 1 h 135 W
Warranty: One-year International Traveller's Warranty (ITW)
Long product name Acer Aspire 1671WLMi 39,1 cm (15.4") 0,5 GB DDR-SDRAM 60 GB :
The long product name of Acer Aspire 1671WLMi 39,1 cm (15.4") 0,5 GB DDR-SDRAM 60 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel® Pentium®4 processor 2.8GHz, Microsoft® Windows® XP Home Edition, 15.4TFT WXGA, 512MB DDR RAM (2x 256), 60GB HDD, Dual DVD-RW, LiIon, 56K modem, Wired LAN & Wireless 802.11g, 64MB ATI Radeon 9700
More>>>
Acer Aspire 1671WLMi 39,1 cm (15.4") 0,5 GB DDR-SDRAM 60 GB:
The official description of Acer Aspire 1671WLMi 39,1 cm (15.4") 0,5 GB DDR-SDRAM 60 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enhancing Work Efficiency
With Eye-Catching Entertainment
An Advanced Anywhere Workplace
Compact Connectivity
Entertaining Performance
The Acer Aspire 1670 series has been designed to provide proven solutions to the growing business needs of employees from small and medium companies, and to offer a complete multimedia workplace to assist self-employed professionals in defining objectives and achieving outbound success. It is also been developed to allow users to enjoy its advanced digital audio and widescreen video capabilities for thrilling entertainment back at home. With full desktop power, advanced DVD capabilities, rapid Internet access and a host of home entertainment features the Aspire 1670 provides an impressive entertainment package in a fraction of the space of traditional PCs.

Short summary description Acer Aspire 1671WLMi 39,1 cm (15.4") 0,5 GB DDR-SDRAM 60 GB:
This short summary of the Acer Aspire 1671WLMi 39,1 cm (15.4") 0,5 GB DDR-SDRAM 60 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire 1671WLMi, 2,8 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 0,5 GB, DDR-SDRAM, 60 GB

Long summary description Acer Aspire 1671WLMi 39,1 cm (15.4") 0,5 GB DDR-SDRAM 60 GB:
This is an auto-generated long summary of Acer Aspire 1671WLMi 39,1 cm (15.4") 0,5 GB DDR-SDRAM 60 GB based on the first three specs of the first five spec groups.

Acer Aspire 1671WLMi. Processor frequency: 2,8 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 0,5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 60 GB. Weight: 3,4 kg

Display
Display diagonal *
39,1 cm (15.4")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Contrast ratio (typical)
750:1
Processor
Processor frequency *
2,8 GHz
Processor front side bus
400 MHz
Memory
Memory upgrade
1 GB
Internal memory *
0,5 GB
Internal memory type
DDR-SDRAM
Maximum internal memory *
1 GB
Storage
Total storage capacity *
60 GB
Storage
HDD interface
Ultra-ATA/100
Graphics
Maximum graphics card memory
0,064 GB
Keyboard
Number of keyboard cursor keys
4
Battery
Battery life (max)
1 h
Power
AC adapter power
135 W
Weight & dimensions
Weight *
3,4 kg
Other features
Dimensions (WxDxH)
365 x 288,5 x 45,6 mm
Modem speed
56 Kbit/s
Brand Image Product code Product Stock Price from
Acer Aspire 1671WLM 39,1 cm (15.4") 0,5 GB 60 GB AMD Radeon 9700 Acer Aspire 1671WLM 39,1 cm (15.4") 0,5 GB 60 GB AMD Radeon 9700
(show image)
LX.A3505.135 Aspire 1671WLM 0.00
(excl. VAT)
0 (incl. VAT)