location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 1703SC P4 2600 512MB 80GB QW+warr 43,2 cm (17") 0,5 GB DDR-SDRAM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire 1703SC P4 2600 512MB 80GB QW+warr
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.A0805.120?KIT
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56496
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire 1703SC P4 2600 512MB 80GB QW+warr 43,2 cm (17") 0,5 GB DDR-SDRAM
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2,6 GHz
  • - 43,2 cm (17") 1280 x 1024 pixels 5:4
  • - 0,5 GB DDR-SDRAM
  • - 80 GB
  • - 1,5 h
Warranty: 1 year send-in with International Travellers Warranty .
Long product name Acer Aspire 1703SC P4 2600 512MB 80GB QW+warr 43,2 cm (17") 0,5 GB DDR-SDRAM :
The long product name of Acer Aspire 1703SC P4 2600 512MB 80GB QW+warr 43,2 cm (17") 0,5 GB DDR-SDRAM. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Aspire 1703SC P4 2600 17TFT 512MB 80GB DVD&CDRW LiIon LAN 64MB VRAM WXP Home Multi QW + garantie upgrade tot 3 years pick up&delivery
More>>>
Acer Aspire 1703SC P4 2600 512MB 80GB QW+warr 43,2 cm (17") 0,5 GB DDR-SDRAM:
The official description of Acer Aspire 1703SC P4 2600 512MB 80GB QW+warr 43,2 cm (17") 0,5 GB DDR-SDRAM as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For those with a bigger vision
Dedicated to both work and leisure
Unlimited viewing space wherever you are
Complete Multimedia Entertainment
Connect with confidence


The Aspire 1700 series has been specifically designed for employees of small and medium businesses and for self employed professionals looking for a transportable notebook with a full desktop sized screen for stunning detail and clarity for both work and entertainment use wherever they stay. Great for relaxed viewing of complex worksheets and devastating multimedia presentations, it is also the ideal choice for selected private users who don´t want space consuming PC´s around the house, but still need a removable computer for entertainment, for access to the internet, and for home applications.

Short summary description Acer Aspire 1703SC P4 2600 512MB 80GB QW+warr 43,2 cm (17") 0,5 GB DDR-SDRAM:
This short summary of the Acer Aspire 1703SC P4 2600 512MB 80GB QW+warr 43,2 cm (17") 0,5 GB DDR-SDRAM data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire 1703SC P4 2600 512MB 80GB QW+warr, 2,6 GHz, 43,2 cm (17"), 1280 x 1024 pixels, 0,5 GB, DDR-SDRAM, 80 GB

Long summary description Acer Aspire 1703SC P4 2600 512MB 80GB QW+warr 43,2 cm (17") 0,5 GB DDR-SDRAM:
This is an auto-generated long summary of Acer Aspire 1703SC P4 2600 512MB 80GB QW+warr 43,2 cm (17") 0,5 GB DDR-SDRAM based on the first three specs of the first five spec groups.

Acer Aspire 1703SC P4 2600 512MB 80GB QW+warr. Processor frequency: 2,6 GHz. Display diagonal: 43,2 cm (17"), Display resolution: 1280 x 1024 pixels. Internal memory: 0,5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB. Weight: 7,1 kg

Display
Display diagonal *
43,2 cm (17")
Display resolution *
1280 x 1024 pixels
HD type
Not supported
Native aspect ratio
5:4
Contrast ratio (typical)
750:1
Processor
Processor frequency *
2,6 GHz
Processor front side bus
533 MHz
Memory
Internal memory *
0,5 GB
Internal memory type
DDR-SDRAM
Maximum internal memory *
1 GB
Storage
Total storage capacity *
80 GB
Graphics
Maximum graphics card memory
0,064 GB
Audio
Audio system
two stereo speakers & one sub-woofer /Microphone-in and headphone-out port / Audio DJ music CD control buttons (with MP3 player) .
Optical drive
CD read speed
24x
CD write speed
10x
CD rewrite speed
8x
Network
Networking features
10/100Mbps Fast Ethernet; Wake-on-LAN ready, Ethernet /Fast Ethernet
Ports & interfaces
I/O ports
1 × CardBus type II 1 × RJ-11 jack for modem 1 × RJ-45 jack for Ethernet 1 × DC-in jack for AC adapter 1 × external VGA port 1 × microphone-in jack 1 × headphone-out jack 4 × USB 2.0 ports 1 × S-video-out (NTSC/PAL) port 1 × parallel port 1 × serial port 1 × PS/2-port 2 × IEEE 1394 port .
Keyboard
Keyboard type
Standard 103-/105-/107-/109-key, inverted "T" cursor layout, 2.5mm (minimum) key travel /Four easy-launch keys, including Internet browser, email and 2 user-programmable keys /Embedded numeric keypad /International language support .
Software
Bundled software
Acer Launch Manager Norton AntiVirus 2003 (90 days trial) Adobe Acrobat Reader 5.0 CyberLink PowerDVD with DIVX codec technology NTI CD Maker 6 Gold (for models featuring DVD/CD-RW combo drive module) .
Battery
Battery life (max)
1,5 h
Weight & dimensions
Weight *
7,1 kg
Other features
Display
LCD
Compatible operating systems
Microsoft Windows XP
Internal modem
Yes
Modem speed
56 Kbit/s
Brand Image Product code Product Stock Price from
Acer Aspire 1703SM P4 2660 512MB 80GB+warr 43,2 cm (17") 0,5 GB Acer Aspire 1703SM P4 2660 512MB 80GB+warr 43,2 cm (17") 0,5 GB
(show image)
LX.A0805.103?KIT Aspire 1703SM P4 2660 512MB 80GB+warr 0.00
(excl. VAT)
0 (incl. VAT)