Acer logo

Acer AO751h-52Br Intel Atom® Z520 Netbook 29,5 cm (11.6") 1 GB DDR2-SDRAM Windows XP Home Edition Red

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47426
Info modified on:
29 Jan 2025, 19:10:38
Short summary description Acer AO751h-52Br Intel Atom® Z520 Netbook 29,5 cm (11.6") 1 GB DDR2-SDRAM Windows XP Home Edition Red:

Acer AO751h-52Br, Intel Atom®, 1,33 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 1 GB, Windows XP Home Edition

Long summary description Acer AO751h-52Br Intel Atom® Z520 Netbook 29,5 cm (11.6") 1 GB DDR2-SDRAM Windows XP Home Edition Red:

Acer AO751h-52Br. Product type: Netbook. Processor family: Intel Atom®, Processor model: Z520, Processor frequency: 1,33 GHz. Display diagonal: 29,5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows XP Home Edition. Product colour: Red. Weight: 1,35 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.