location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer LC.ADT0A.023 power adapter/inverter 40 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC.ADT0A.023
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC.ADT0A.023 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884483998715 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106290
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 May 2023 14:11:34
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer LC.ADT0A.023 power adapter/inverter 40 W Black :
The long product name of Acer LC.ADT0A.023 power adapter/inverter 40 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LC.ADT0A.023, 40W
More>>>
Acer LC.ADT0A.023 power adapter/inverter 40 W Black:
The official description of Acer LC.ADT0A.023 power adapter/inverter 40 W Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

AC power supply 40W for Iconia Tab W500.

Short summary description Acer LC.ADT0A.023 power adapter/inverter 40 W Black:
This short summary of the Acer LC.ADT0A.023 power adapter/inverter 40 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer LC.ADT0A.023, 40 W, Iconia Tab W500, Black

Long summary description Acer LC.ADT0A.023 power adapter/inverter 40 W Black:
This is an auto-generated long summary of Acer LC.ADT0A.023 power adapter/inverter 40 W Black based on the first three specs of the first five spec groups.

Acer LC.ADT0A.023. Output power: 40 W, Compatibility: Iconia Tab W500. Product colour: Black

Features
Output power *
40 W
Compatibility
Iconia Tab W500
Design
Product colour *
Black
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)