location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Universal Projector Ceiling Mount project mount Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Universal Projector Ceiling Mount
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EZ.PCM03.007 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4515777012102
Category:
Object which is placed on the floor or attached to the ceiling or wall, used to hold a projector in place.
Projector Mounts Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129282
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer Universal Projector Ceiling Mount project mount Black :
The long product name of Acer Universal Projector Ceiling Mount project mount Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Universal Projector Ceiling Mount
More>>>
Acer Universal Projector Ceiling Mount project mount Black:
The official description of Acer Universal Projector Ceiling Mount project mount Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This Ceiling Mount is suitable for all Acer projector models except PD322 and PD323. It has the best installation flexibility and supports 360-degree rotation and at least 5 combinations of total height (13.5 cm, 23.5 cm, 45.5 cm, 62 cm, and 76.5 cm).
It guarantees you not only the ease to install and use but also the additional protection for your Acer projector from the risk of accidents and theft.

Short summary description Acer Universal Projector Ceiling Mount project mount Black:
This short summary of the Acer Universal Projector Ceiling Mount project mount Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Universal Projector Ceiling Mount, Ceiling, Black, -30 - 30°

Long summary description Acer Universal Projector Ceiling Mount project mount Black:
This is an auto-generated long summary of Acer Universal Projector Ceiling Mount project mount Black based on the first three specs of the first five spec groups.

Acer Universal Projector Ceiling Mount. Mounting type: Ceiling, Product colour: Black, Tilt angle range: -30 - 30°

Performance
Mounting type *
Ceiling
Product colour *
Black
Performance
Tilt angle range
-30 - 30°
Technical details
Turn angle
360°
Brand Image Product code Product Stock Price from
Acer Universal Ceiling Mount long max 64 cm CM-02S project mount Aluminium Acer Universal Ceiling Mount long max 64 cm CM-02S project mount Aluminium
(show image)
MC.JLC11.003 Universal Ceiling Mount long max 64 cm CM-02S 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)