location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer AT2010 50,8 cm (20") HD 500 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AT2010
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EV.M1808.006
Category: TVs Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89127
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:05:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer AT2010 50,8 cm (20") HD 500 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 50,8 cm (20") LCD
  • - HD 1366 x 768 pixels 16:9
  • - 500 cd/m² 16 ms 800:1
  • - 90 W
Long product name Acer AT2010 50,8 cm (20") HD 500 cd/m² :
The long product name of Acer AT2010 50,8 cm (20") HD 500 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

20"/51.2cm LCD-TV, 16:9, 500 nits Brightness, 1366 x 768 Resolution, 800:1 Contrast ratio, Response time 16ms (grey to grey), 3W+3W speakers, 176 degree viewing angle, Teletext 1.5, 2 x SCART, D-Sub, Composite AV
More>>>
Acer AT2010 50,8 cm (20") HD 500 cd/m²:
The official description of Acer AT2010 50,8 cm (20") HD 500 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A picture is worth a thousand words, and the Acer AT2010 widescreen 20" LCD TV is the ideal way to make sure everyone in the home is left speechless. Compact, stylish and complete with advanced LCD technology, the Acer AT2010 LCD TV combines breathtaking picture quality and high-performance sound with a price that makes it attractive for all the family.

Short summary description Acer AT2010 50,8 cm (20") HD 500 cd/m²:
This short summary of the Acer AT2010 50,8 cm (20") HD 500 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Acer AT2010, 50,8 cm (20"), 1366 x 768 pixels, HD, LCD

Long summary description Acer AT2010 50,8 cm (20") HD 500 cd/m²:
This is an auto-generated long summary of Acer AT2010 50,8 cm (20") HD 500 cd/m² based on the first three specs of the first five spec groups.

Acer AT2010. Display diagonal: 50,8 cm (20"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 16 ms, Contrast ratio (typical): 800:1, Native aspect ratio: 16:9

Display
Display diagonal *
50,8 cm (20")
HD type *
HD
Display technology *
LCD
Native aspect ratio *
16:9
Display brightness *
500 cd/m²
Response time
16 ms
Contrast ratio (typical) *
800:1
Viewing angle, horizontal
176°
Viewing angle, vertical
176°
Display resolution *
1366 x 768 pixels
Viewable size diagonal
51,2 cm
TV tuner
Tuner type *
Analog
Performance
Teletext
1000 pages
Power
Power consumption (typical) *
90 W
Power consumption (standby) *
5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (without stand)
546 mm
Depth (without stand)
276 mm
Height (without stand)
447 mm
Weight (without stand)
8,2 kg
Other features
Teletext level
1.5
I/O ports
2 x SCART, D-Sub, Composite AV
Speakers
2 x 3W