location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer V243PHbd computer monitor 61 cm (24") 1920 x 1080 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V243PHbd
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET.FV3HE.007
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66422
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer V243PHbd computer monitor 61 cm (24") 1920 x 1080 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 61 cm (24")
  • - 1920 x 1080 pixels 16:9
  • - 5 ms 300 cd/m²
  • - 32,5 W
More>>>
Short summary description Acer V243PHbd computer monitor 61 cm (24") 1920 x 1080 pixels Black:
This short summary of the Acer V243PHbd computer monitor 61 cm (24") 1920 x 1080 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer V243PHbd, 61 cm (24"), 1920 x 1080 pixels, 5 ms, Black

Long summary description Acer V243PHbd computer monitor 61 cm (24") 1920 x 1080 pixels Black:
This is an auto-generated long summary of Acer V243PHbd computer monitor 61 cm (24") 1920 x 1080 pixels Black based on the first three specs of the first five spec groups.

Acer V243PHbd. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 176°, Viewing angle, vertical: 176°. Product colour: Black

Display
Display diagonal *
61 cm (24")
Display resolution *
1920 x 1080 pixels
Native aspect ratio *
16:9
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
5 ms
Aspect ratio
16:9
Contrast ratio (dynamic)
80000:1
Viewing angle, horizontal
176°
Viewing angle, vertical
176°
Pixel pitch
0,276 x 0,276 mm
Horizontal scan range
30 - 80 kHz
Vertical scan range
55 - 75 Hz
Viewable size, horizontal
53,1 cm
Viewable size, vertical
29,9 cm
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
DisplayPorts quantity
1
HDCP
Yes
Ergonomics
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Tilt angle range
-5 - 15°
Power
Power consumption (typical) *
32,5 W
Power consumption (standby) *
1,2 W
Power consumption (off)
0,8 W
Weight & dimensions
Width (without stand)
567 mm
Depth (without stand)
200 mm
Height (without stand)
402,7 mm
Weight (without stand)
5,3 kg
Other features
TV tuner integrated
No