location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer B223WLOymdr computer monitor 55,9 cm (22") 1680 x 1050 pixels Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B223WLOymdr
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET.EB3WE.022 show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94324
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:24:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer B223WLOymdr computer monitor 55,9 cm (22") 1680 x 1050 pixels Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 55,9 cm (22")
  • - 1680 x 1050 pixels 16:9
  • - 5 ms 250 cd/m² 1000:1
  • - 20,7 W
More>>>
Short summary description Acer B223WLOymdr computer monitor 55,9 cm (22") 1680 x 1050 pixels Grey:
This short summary of the Acer B223WLOymdr computer monitor 55,9 cm (22") 1680 x 1050 pixels Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Acer B223WLOymdr, 55,9 cm (22"), 1680 x 1050 pixels, 5 ms, Grey

Long summary description Acer B223WLOymdr computer monitor 55,9 cm (22") 1680 x 1050 pixels Grey:
This is an auto-generated long summary of Acer B223WLOymdr computer monitor 55,9 cm (22") 1680 x 1050 pixels Grey based on the first three specs of the first five spec groups.

Acer B223WLOymdr. Display diagonal: 55,9 cm (22"), Display resolution: 1680 x 1050 pixels, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Grey

Display
Display diagonal *
55,9 cm (22")
Display resolution *
1680 x 1050 pixels
Native aspect ratio *
16:9
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
12000000:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Pixel pitch
0,282 x 0,282 mm
Horizontal scan range
30 - 80 kHz
Vertical scan range
55 - 75 Hz
Multimedia
Built-in camera *
No
Design
Product colour *
Grey
Certification
CE, TÜV GS, TCO 5, ISO 9241-307
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
HDCP
Yes
Ports & interfaces
AC (power) in
Yes
Ergonomics
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment
11 cm
Swivel angle range
-35 - 35°
Tilt angle range
-5 - 15°
LED indicators
Stand-by
Power
Power consumption (typical) *
20,7 W
Power consumption (standby) *
0,46 W
Weight & dimensions
Width (without stand)
506 mm
Depth (without stand)
216 mm
Height (without stand)
357 mm
Weight (without stand)
6,4 kg
Sustainability
Sustainability certificates
ENERGY STAR
Other features
TV tuner integrated
No
Mean time between failures (MTBF)
50000 h
Source Testseek summary Average rating
Reviews
Updated:
2011-08-24 01:01:44
Uk has collected 3 expert reviews for Acer B223WLOymdr computer monitor 55.9 cm (22") 1680 x 1050 pixels Grey and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-08-24 01:01:44
Acer bills its latest flat-panel as a ‘notebook upgrade kit. What this amounts to is the Acer B223W: a flat-panel with a USB interface and a wireless keyboard and mouse. USB interfaces on flat-panels arent new (Samsung, most notably, has experimen...
Bottom line While the Acer B223W is a very respectable flat-panel in its own right, it’s certainly not worth £223 given that excellent 22in screens can be found for £50 less. So the question is, are the extras worth the extra? There’ll be some users who can make...
60%
Country Distributor
United Kingdom 1 distributor(s)