location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer AL1516As computer monitor 38,1 cm (15") 1024 x 768 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AL1516As
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET.1516P.009
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 152064
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer AL1516As computer monitor 38,1 cm (15") 1024 x 768 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 38,1 cm (15")
  • - 1024 x 768 pixels
  • - 12 ms 250 cd/m² 600:1
More>>>
Short summary description Acer AL1516As computer monitor 38,1 cm (15") 1024 x 768 pixels:
This short summary of the Acer AL1516As computer monitor 38,1 cm (15") 1024 x 768 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Acer AL1516As, 38,1 cm (15"), 1024 x 768 pixels, 12 ms

Long summary description Acer AL1516As computer monitor 38,1 cm (15") 1024 x 768 pixels:
This is an auto-generated long summary of Acer AL1516As computer monitor 38,1 cm (15") 1024 x 768 pixels based on the first three specs of the first five spec groups.

Acer AL1516As. Display diagonal: 38,1 cm (15"), Display resolution: 1024 x 768 pixels, Response time: 12 ms, Viewing angle, horizontal: 130°, Viewing angle, vertical: 130°

Display
Display diagonal *
38,1 cm (15")
Display resolution *
1024 x 768 pixels
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
12 ms
Contrast ratio (typical) *
600:1
Viewing angle, horizontal
130°
Viewing angle, vertical
130°
Pixel pitch
0,297 x 0,297 mm
Design
Certification
CE, TÜV GS, TCO 99, ISO 13406-2
Ports & interfaces
VGA (D-Sub) ports quantity
1
Ergonomics
Panel mounting interface
75 x 75 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Plug and Play
Yes
Weight & dimensions
Width (without stand)
342 mm
Depth (without stand)
168 mm
Height (without stand)
353 mm
Weight (without stand)
2,6 kg
Brand Image Product code Product Stock Price from
Acer B273HU computer monitor 68,6 cm (27") 2048 x 1152 pixels Full HD Black Acer B273HU computer monitor 68,6 cm (27") 2048 x 1152 pixels Full HD Black
(show image)
ET.HB3HE.002 B273HU 0.00
(excl. VAT)
0 (incl. VAT)
Acer V233HBMD computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD Black Acer V233HBMD computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD Black
(show image)
ET.VV3HE.010 V233HBMD 0.00
(excl. VAT)
0 (incl. VAT)