location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Revo RL85-UR42 Intel® Celeron® 2957U 2 GB DDR3L-SDRAM 60 GB SSD Windows 8.1 with Bing Nettop Mini PC White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Revo
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
One
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RL85-UR42
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DT.SYUAA.002
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55438
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:53:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Revo RL85-UR42 Intel® Celeron® 2957U 2 GB DDR3L-SDRAM 60 GB SSD Windows 8.1 with Bing Nettop Mini PC White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mini PC White 65 W
  • - Intel® Celeron® 2957U 1,4 GHz
  • - 2 GB DDR3L-SDRAM
  • - 60 GB SSD
  • - Intel® HD Graphics
  • - Ethernet LAN 10,1000,100 Mbit/s Wi-Fi 4 (802.11n) Bluetooth
  • - Windows 8.1 with Bing 64-bit
Long product name Acer Revo RL85-UR42 Intel® Celeron® 2957U 2 GB DDR3L-SDRAM 60 GB SSD Windows 8.1 with Bing Nettop Mini PC White :
The long product name of Acer Revo RL85-UR42 Intel® Celeron® 2957U 2 GB DDR3L-SDRAM 60 GB SSD Windows 8.1 with Bing Nettop Mini PC White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Celeron 2957U 1.40 GHz, 2 GB DDR3L SDRAM, 60 GB SSD, Gigabit Ethernet, Wi-Fi, Bluetooth, Windows 8.1 with Bing 64-bit
More>>>
Acer Revo RL85-UR42 Intel® Celeron® 2957U 2 GB DDR3L-SDRAM 60 GB SSD Windows 8.1 with Bing Nettop Mini PC White:
The official description of Acer Revo RL85-UR42 Intel® Celeron® 2957U 2 GB DDR3L-SDRAM 60 GB SSD Windows 8.1 with Bing Nettop Mini PC White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A world of entertainment in a mini PC
The Revo One looks stylish and is small enough to fit in any nook and cranny, yet it can pump powerful sound and high-resolution visuals to your monitor. Plus, you can use your smartphone as its remote when you play movies and music through it. When you add its huge storage capacity, the Revo One really is “big” in a tiny body.
Your phone is its remote
Simply download the remote-control app on your smartphone or tablet to turn that device into your Revo One’s remote controller. You can also use a wireless keyboard and mouse to control this desktop, write emails, and get work done.
Big fun, big storage
The Revo One streams high-resolution visuals smoothly while its 7.1-channel audio hardware pumps powerful sound, for extremely immersive movies and games. It also has up to 2TB onboard storage1 to store hundreds of movies, and that storage can be extended exponentially via twin SATA ports and ultra-fast RAID technology.
Add style to any room
Despite having all the power and functionality of a desktop computer, the Revo One is also very compact and stylishly sculpted. It fits into any space, anywhere, and it adds minimalist style to that space – whether it be the top of a table, desk, or shelf, or down in a corner, or behind a TV monitor.
Your own cloud’s data center
Combine this desktop’s huge storage with its pre-loaded Acer BYOC™ apps to make it the center of your personal cloud. These apps give you everything you need to automatically back up (via the Web) all the photos and files on your smartphones, tablets, and computers to this desktop, and then to make those files accessible to all these devices.
Premium performance, powerful possibilities
Experience amazing performance and vibrant visuals that give you the power to play, create, entertain, and inspire. Discover what’s possible with an Intel® Core™ processor that can handle serious work and powerful play whenever and wherever you please.
1.Specifications vary depending on model.
* Available date is subject to Microsoft’s official announcement. For more information, visit acer.com/windows10now

Short summary description Acer Revo RL85-UR42 Intel® Celeron® 2957U 2 GB DDR3L-SDRAM 60 GB SSD Windows 8.1 with Bing Nettop Mini PC White:
This short summary of the Acer Revo RL85-UR42 Intel® Celeron® 2957U 2 GB DDR3L-SDRAM 60 GB SSD Windows 8.1 with Bing Nettop Mini PC White data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Revo RL85-UR42, 1,4 GHz, Intel® Celeron®, 2957U, 2 GB, 60 GB, Windows 8.1 with Bing

Long summary description Acer Revo RL85-UR42 Intel® Celeron® 2957U 2 GB DDR3L-SDRAM 60 GB SSD Windows 8.1 with Bing Nettop Mini PC White:
This is an auto-generated long summary of Acer Revo RL85-UR42 Intel® Celeron® 2957U 2 GB DDR3L-SDRAM 60 GB SSD Windows 8.1 with Bing Nettop Mini PC White based on the first three specs of the first five spec groups.

Acer Revo RL85-UR42. Processor frequency: 1,4 GHz, Processor family: Intel® Celeron®, Processor model: 2957U. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 60 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1 with Bing, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Nettop. Product type: Mini PC. Weight: 1,81 kg. Product colour: White

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
2957U
Processor cores
2
Processor threads
2
Processor frequency *
1,4 GHz
Processor socket
BGA 1168
Processor cache
2 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Bus type
DMI2
FSB Parity
No
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Celeron Processor 2000 Series for Mobile
Processor codename
Haswell
Thermal Design Power (TDP)
15 W
Tjunction
100 °C
PCI Express slots version
2.0
Maximum number of PCI Express lanes
10
PCI Express configurations
4x1, 1x4
Number of processors installed
1
Stepping
D0
Maximum internal memory supported by processor
16 GB
Memory types supported by processor
DDR3L-SDRAM, LPDDR3-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25,6 GB/s
ECC supported by processor
No
Memory
Internal memory *
2 GB
Maximum internal memory *
8 GB
Internal memory type
DDR3L-SDRAM
Memory channels
Dual-channel
Storage
Total storage capacity *
60 GB
Storage media *
SSD
Optical drive type *
No
Number of storage drives installed
1
Number of SSDs installed
1
SSD capacity
60 GB
SSD interface
SATA III
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
200 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Number of displays supported (on-board graphics)
3
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 1000, 100 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11a, 802.11g, 802.11b, Wi-Fi 4 (802.11n)
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
DVI port
No
HDMI ports quantity *
1
Ethernet LAN (RJ-45) ports
1
Line-out
Yes
Total number of SATA connectors
2
Number of SATA III connectors
2
Expansion slots
Mini PCI Express slots
1
Design
Chassis type *
Nettop
Placement supported
Vertical
Product colour *
White
Performance
Product type *
Mini PC
Software
Operating system installed *
Windows 8.1 with Bing
Operating system architecture
64-bit
Processor special features
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
No
Processor special features
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel® Secure Key
Yes
Intel® OS Guard
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel® Smart Cache
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Processor package size
40 x 24 x 1.5 mm
Supported instruction sets
SSE4.1, SSE4.2
Processor code
SR1DV
CPU configuration (max)
1
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Smart Connect Technology version
1,00
Intel Identity Protection Technology version
0,00
Intel Stable Image Platform Program (SIPP) version
0,00
Intel Secure Key Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
0,00
Intel Smart Response Technology version
0,00
Intel ME Firmware Version
9.5
Intel TSX-NI version
0,00
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
Yes
Processor ARK ID
78942
Intel® Smart Response Technology
No
Intel® Turbo Boost Technology
No
Intel Smart Connect Technology
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
Yes
Power
Power supply *
65 W
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Width *
107 mm
Depth *
107 mm
Height *
155 mm
Weight *
1,81 kg
Packaging content
Display included *
No
Mouse included
No
Keyboard included
No
Other features
Intel® Virtualization Technology (Intel® VT)
VT-x
Source Testseek summary Average rating
Reviews
Updated:
2016-10-22 01:23:20
Uk has collected 62 expert reviews for Acer Revo RL85-UR42 Intel® Celeron® 2957U 2 GB DDR3L-SDRAM 60 GB SSD Windows 8.1 with Bing Nettop Mini PC White and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
kitguru.net
Updated:
2016-10-22 01:23:20
The Revo One RL85 is a nifty mini-PC on offer from Acer. While there are several models available – from Celerons up to Core i5 variants – the particular Revo One we received features a Core i5-5200U, 8GB RAM, a 60GB boot SSD and two 2TB hard drives confi...
Good Small and attractive miniPC, Two swappable drive bays, Core i5 is a good performer, Supports dualmonitor setups...
Bad Rather expensive for what you get...
Bottom line The Acer Revo One RL85 acquits itself very well in almost all areas.It has a sleek and stylish modern design, with a good array of connectivity ports and display outputs – meaning dual-monitor setups are supported. The ability to remove hard drives (entir...
85%
theregister.co.uk
Updated:
2016-10-22 01:23:20
In the UK, the RL85 is available in three different models, starting from £199, which gets you an Intel 1.4GHz dual-core Celeron 2957U processor , 4GB of RAM and 1TB of hard disk space. For £400 you get an i3, 4GB RAM and 2TB of disk. At the top end – an...
Bottom line The Revo One is a very compact little PC. It's very quiet too, and I can easily see it sitting in a living room, perhaps providing access to services like Amazon and Netflix via the TV, doubling up as a NAS, or controlling home automation gadgets. All...
0%
pcauthority.com.au
Updated:
2016-10-22 01:23:20
C ompact Windows PCs such as Intel's NUC have been steadily becoming a more common sight across the industry in recent times, and we've seen none cuter than Acer's compact Revo One RL85. The model sent in for review runs Windows 8.1 64-bit with Bing, an...
Bottom line "The Revo One RL85 is a pretty good deal: it's neat, well designed and reasonably priced. "...
80%
dailystar.co.uk
Updated:
2016-10-22 01:23:20
WINDOWS: The Acer Revo One turn your TV into a PC [ACER]This is the insanely beautiful and very smart Revo One from Acer.The mini box of tricks turns your boring old TV into a fully functioning Windows-powered PC.Simply plug in, switch on and you'll get a...
Bottom line We've had the Revo plugged into our TV for the past few weeks and have enjoyed all that it brings.It's not the fastest machine and it won't be for hardcore gamers, but it's perfect as secondary PC or as an entertainment hub in your living room.And with ki...
80%
trustedreviews.com
Updated:
2016-10-22 01:23:20
What is the Acer Revo One RL85? The Acer Revo One RL85 is a small, stylish PC intended to be your go-to home entertainment hub. It's gunning for prime position under your living room TV, and its small form factor puts it in direct competition with Apple's...
Good Small form factor, Stylish design, Impressive storage...
Bad UK specs lower, Remote control badly designed, Unnecessary bloatware...
Bottom line The Acer Revo One RL85 works well as a home entertainment hub, and is a great value media storage alternative to a NAS drive. The remote is clunky and the performance isn't stellar, but Acer has got it right where it counts...
80%
techradar.com
Updated:
2016-10-22 01:23:20
The Revo One RL85, Acer's entry to the ultra-mini PC market, has Apple's Mac mini and Intel's NUC micro-computers in its sights. Like the former, this unit comes with everything included, packing room for three RAID-ready SSDs in its tall tic-tac white sh...
Good Great design, Superb storage capacity, Tiny footprint...
Bad Tight ports and fittings, Lowered specs on high street model, Poor remote control...
Bottom line This highly compact mini-PC is really smartly designed, save for a couple of niggles, and is great for home entertainment duties, plus it offers some useful additional features...
80%
techradar.com/au/
Updated:
2016-10-22 01:23:20
The Revo One RL85, Acer's entry to the ultra-mini PC market, has Apple's Mac mini and Intel's NUC micro-computers in its sights. Like the former, this unit comes with everything included, packing room for three RAID-ready SSDs in its tall tic-tac white sh...
Good Great design, Superb storage capacity, Tiny footprint...
Bad Tight ports and fittings, Lowered specs on high street model, Poor remote control...
Bottom line This highly compact mini-PC is really smartly designed, save for a couple of niggles, and is great for home entertainment duties, plus it offers some useful additional features...
80%
expertreviews.co.uk
Updated:
2016-10-22 01:23:20
The cuboid design and pleasantly rounded corners don't demand your attention, making the Revo One the kind of object you wouldn't mind leaving on display in your AV cabinet, but it's small enough to hide out of the way if you prefer. It looks equally attr...
Bottom line A clever design means Acer's brilliant Revo One mini PC can double-up as a 3-drive server...
100%
alphr.com
Updated:
2016-10-22 01:23:20
Compact Windows PCs such as Intel's NUC have been steadily becoming a more common sight across the industry in recent times, but we've seen none cuter than Acer's compact Revo One RL85. The model we were sent for review runs Windows 8.1 64-bit with Bing...
Bottom line The version we've tested here won't be available to buy in the shops. In fact, the closest configuration has an older, slightly slower Haswell-based Core i3-400 chip running at a clock frequency of 1.7GHz, has only one 2TB hard disk, has half the RAM at 4...
80%
gadgetguy.com.au
Updated:
2016-10-22 01:23:20
Most people who buy computers these days end up getting a laptop or a tablet, and that makes sense because portability is king. But desktops are still making an impact in small amounts, and by combining the desktop with something small, Acer seems to have...
Good Very, very small for a desktop, and can even take on the tiny Brix and NUC computers; Upgradeable hard drives; Includes an SD card slot in an easy to find place (up top); Fairly quiet; Allows smartphones to be used as a mouse;...
Bad Specs need work; Feels cheap; Included mouse isn't the best, so replace it pronto; A little on the expensive side for what amounts to an Ultrabook in a plastic case made for the desktop;...
Bottom line You have to admire the slight gamble that the Revo is, with Acer trying to show that it can still innovate in the desktop space with a machine that sort of takes that older style of machine and makes it relevant for the home theatre, too.And there are asp...
70%
pocket-lint.com
Updated:
2016-10-22 01:23:20
It's not the first time we've seen a mini PC, but the Acer Revo One RL85's dinky one-litre scale means you can wave goodbye to the bulky tower of old, while its versatile feature set means it's more than just a PC. Indeed, by default it comes boxed with...
0%
techadvisor.co.uk
Updated:
2016-10-22 01:23:20
Acer's latest gadget for the home is the Revo One which is a micro- PC , media streamer and NAS drive in one. Here's our hands-on review of the Acer Revo One RL85. Announced at CES 2015, the Acer Revo One will be hitting shelves across the UK soon with t...
Bottom line The Acer Revo One is one of the most interesting PCs we've seen a while packing a decent set of hardware into a tiny space. It's so small you could use it anywhere in the house without a problem. It costs a lot more than a typical media streamer but is no...
70%
brisbanetimes.com.au
Updated:
2016-10-22 01:23:20
Get connectedOn the back you'll find HDMI and mini-DisplayPort video outputs for connecting to a television or monitor, with support for running two displays side-by-side with Ultra HD resolution and 7.1-channel sound. There are also two USB2.0 ports, two...
Bottom line Acer's Revo One aims to be the hub of your home entertainment.Despite a lounge room-friendly PC design, Acer's Revo One falls short on entertainment features.If you're expecting Acer's Revo One RL85 to be a Media Centre PC to serve as the heart of your ho...
0%
chip.com.my
Updated:
2016-11-24 01:32:57
Nowadays, many consumers are using miniPCs for a wide variety of tasks, and one of the more popular uses for them are to be streaming boxes for their living room. Hitching on that trend, Acer has arrived with their iteration of the living room mini PC wit...
Good Small size, Works well with indoor decoration...
Bad Needs more RAM, Included keyboard and mouse feels low grade...
Bottom line When all is said and done, the Acer Revo one is a delightful device to have as an alternative source of living room entertainment, or if one needs a streaming box to watch your favourite internet media. It is also affordably priced which makes it all the...
0%
au.pcmag.com
Updated:
2018-04-26 01:28:59
Just because small-form-factor (SFF) desktops are so, well, small doesn't mean they're not fully capable PCs. The Acer Revo One ($579.99 as tested) may be the same size as a mini milk carton, but it's one of the few SFF systems we've seen that has interna...
Good Compact chassis, Expandable storage, Core i5 processor, Supports 4K and 1080p video, 802,11ac Wi-Fi, Includes personal cloud software...
Bad Lots of bloatware, Chintzy wireless keyboard, Can't upgrade RAM, Revo Suite remote app is Android-only...
Bottom line Acer's Revo One small-form-factor (SFF) desktop packs enough power to handle content-creation tasks, and offers expansion options that are unheard of in such a compact PC...
80%