location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire ZC-602 Intel® Celeron® 1017U 49,5 cm (19.5") 1600 x 900 pixels All-in-One PC 6 GB DDR3-SDRAM 1 TB HDD AMD Mobility Radeon HD 5730 Windows 8.1 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
ZC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZC-602
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DQ.STGEK.003
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73271
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Mar 2021 16:13:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire ZC-602 Intel® Celeron® 1017U 49,5 cm (19.5") 1600 x 900 pixels All-in-One PC 6 GB DDR3-SDRAM 1 TB HDD AMD Mobility Radeon HD 5730 Windows 8.1 White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC White 65 W
  • - Intel® Celeron® 1017U 1,6 GHz
  • - 49,5 cm (19.5") HD+ 1600 x 900
  • - 6 GB DDR3-SDRAM
  • - 1 TB HDD DVD Super Multi
  • - AMD Mobility Radeon HD 5730 Intel® HD Graphics
  • - Ethernet LAN Bluetooth
  • - Windows 8.1 64-bit
Long product name Acer Aspire ZC-602 Intel® Celeron® 1017U 49,5 cm (19.5") 1600 x 900 pixels All-in-One PC 6 GB DDR3-SDRAM 1 TB HDD AMD Mobility Radeon HD 5730 Windows 8.1 White :
The long product name of Acer Aspire ZC-602 Intel® Celeron® 1017U 49,5 cm (19.5") 1600 x 900 pixels All-in-One PC 6 GB DDR3-SDRAM 1 TB HDD AMD Mobility Radeon HD 5730 Windows 8.1 White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Celeron 1017U (2M Cache, 1.60 GHz), 19,5" (1600 x 900) LED, 6GB DDR3, 1TB SATA HDD, DVD Super Multi, Intel HD Graphics, Gigabit Ethernet, WLAN 802.11ac, Bluetooth 4.0, HD Webcam, Windows 8.1
More>>>
Acer Aspire ZC-602 Intel® Celeron® 1017U 49,5 cm (19.5") 1600 x 900 pixels All-in-One PC 6 GB DDR3-SDRAM 1 TB HDD AMD Mobility Radeon HD 5730 Windows 8.1 White:
The official description of Acer Aspire ZC-602 Intel® Celeron® 1017U 49,5 cm (19.5") 1600 x 900 pixels All-in-One PC 6 GB DDR3-SDRAM 1 TB HDD AMD Mobility Radeon HD 5730 Windows 8.1 White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Style your home computing
The Aspire ZC Series presents superb touch1 and the ultimate balance between features and affordability when it comes to styling your daily digital life. Everything sounds better via front-facing hi-fi speakers supported by Dolby® Digital Plus™. To top it off, a Full HD webcam1 allows your friends and family to catch every detail during video chats.

A superb touch
The Aspire ZC Series' capacitive 10-point multi-touch display with its edge-to-edge design enables smooth touch control.1 Thanks to the anti-fingerprint coating1, you'll see clearer with fewer fingerprints and smudges on the screen. Acer Touch Tools1 takes full advantage of the touch capability by providing more accurate, intuitive touch experiences.

Multimedia fun
The Full HD webcam1 on the Aspire ZC Series lets your family and friends see every detail for crystal clear communication. Unlock fun entertainment from Acer Games and experience it all on the 19.5" HD+ display for the ultimate visual experience.

Cinematic acoustics
Hear sound the way it was meant to be heard over front-facing hi-fi speakers supported by Dolby® Digital Plus™. This amazing audio combo on the Aspire ZC provides smooth, balanced sound for great cinematic experiences. Plus, you can play songs from your mobile devices on the Aspire ZC's speakers via Bluetooth®1 pairing.

Easy access
Say goodbye to tangled cables and a cluttered desk. This all-in-one has everything you need yet produces a small footprint, giving you more free space than a typical desktop PC. It incrementally tilts from 10° to 30° allowing you to choose the most ergonomically comfortable view. Designed with ports on the front and side,1 accessing the ones you use most is a breeze.

Short summary description Acer Aspire ZC-602 Intel® Celeron® 1017U 49,5 cm (19.5") 1600 x 900 pixels All-in-One PC 6 GB DDR3-SDRAM 1 TB HDD AMD Mobility Radeon HD 5730 Windows 8.1 White:
This short summary of the Acer Aspire ZC-602 Intel® Celeron® 1017U 49,5 cm (19.5") 1600 x 900 pixels All-in-One PC 6 GB DDR3-SDRAM 1 TB HDD AMD Mobility Radeon HD 5730 Windows 8.1 White data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire ZC-602, 49,5 cm (19.5"), HD+, Intel® Celeron®, 6 GB, 1 TB, Windows 8.1

Long summary description Acer Aspire ZC-602 Intel® Celeron® 1017U 49,5 cm (19.5") 1600 x 900 pixels All-in-One PC 6 GB DDR3-SDRAM 1 TB HDD AMD Mobility Radeon HD 5730 Windows 8.1 White:
This is an auto-generated long summary of Acer Aspire ZC-602 Intel® Celeron® 1017U 49,5 cm (19.5") 1600 x 900 pixels All-in-One PC 6 GB DDR3-SDRAM 1 TB HDD AMD Mobility Radeon HD 5730 Windows 8.1 White based on the first three specs of the first five spec groups.

Acer Aspire ZC-602. Product type: All-in-One PC. Display diagonal: 49,5 cm (19.5"), HD type: HD+, Display resolution: 1600 x 900 pixels. Processor family: Intel® Celeron®, Processor frequency: 1,6 GHz. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: AMD Mobility Radeon HD 5730. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: White

Display
Display diagonal *
49,5 cm (19.5")
Display resolution *
1600 x 900 pixels
Touchscreen *
No
Full HD
No
HD type *
HD+
LED backlight
Yes
Native aspect ratio
16:9
Screen shape
Flat
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
1017U
Processor cores
2
Processor threads
2
Processor frequency *
1,6 GHz
Processor cache
2 MB
Processor cache type
L3
System bus rate
5 GT/s
64-bit computing
Yes
Thermal Design Power (TDP)
17 W
PCI Express slots version
2.0
Processor socket
BGA 1023
Processor lithography
22 nm
Processor operating modes
64-bit
Stepping
P0
Bus type
DMI
Processor codename
Ivy Bridge
Processor series
Intel Celeron 1000 series for Mobile
FSB Parity
No
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Processor code
SR10A
Tjunction
105 °C
Integrated 4G WiMAX
No
Maximum internal memory supported by processor
32 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3-SDRAM, DDR3L-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25,6 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory
Internal memory *
6 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of storage drives installed
1
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
Optical drive type *
DVD Super Multi
Graphics
Discrete graphics card model *
AMD Mobility Radeon HD 5730
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Number of displays supported (on-board graphics)
3
Audio
Built-in speaker(s) *
Yes
Built-in microphone
Yes
Camera
Built-in camera *
Yes
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Bluetooth *
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Microphone in
Yes
Design
Product colour *
White
Performance
Product type *
All-in-One PC
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8.1
Processor special features
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Wireless Display (Intel® WiDi)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Built-in Visuals Technology
No
Intel HD Graphics
Yes
Intel® Quick Sync Video Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® Insider™
No
Intel® InTru™ 3D Technology
No
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
31 x 24 mm
Supported instruction sets
SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
75192
Power
AC adapter power
65 W
Weight & dimensions
Width (with stand)
486 mm
Depth (with stand)
94 mm
Height (with stand)
336 mm
Packaging content
Mouse included
Yes
Keyboard included
Yes
Other features
Storage drive interface
Serial ATA
Intel® Virtualization Technology (Intel® VT)
VT-x
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:47:53
Uk has collected 3 expert reviews for Acer Aspire ZC-602 Intel® Celeron® 1017U 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 6 GB DDR3-SDRAM 1 TB HDD AMD Mobility Radeon HD 5730 Windows 8.1 White but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
United Kingdom 1 distributor(s)