Acer logo

Acer Aspire C27-962 Intel® Core™ i3 i3-1005G1 68,6 cm (27") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® MX130 Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24187
Info modified on:
20 Dec 2022, 19:08:28
Short summary description Acer Aspire C27-962 Intel® Core™ i3 i3-1005G1 68,6 cm (27") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® MX130 Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver:

Acer Aspire C27-962, 68,6 cm (27"), Full HD, Intel® Core™ i3, 8 GB, 256 GB, Windows 10 Pro

Long summary description Acer Aspire C27-962 Intel® Core™ i3 i3-1005G1 68,6 cm (27") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® MX130 Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver:

Acer Aspire C27-962. Product type: All-in-One PC. Display diagonal: 68,6 cm (27"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i3, Processor frequency: 1,2 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Discrete graphics card model: NVIDIA® GeForce® MX130, On-board graphics card model: Intel® UHD Graphics. Built-in camera. Operating system installed: Windows 10 Pro. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.