location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire Z24-880 Intel® Core™ i5 i5-7400T 60,5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1,13 TB HDD+SSD Windows 10 Home Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Z24
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z24-880
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DQ.B8QTA.001
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20021
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:29:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire Z24-880 Intel® Core™ i5 i5-7400T 60,5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1,13 TB HDD+SSD Windows 10 Home Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC Black, Silver 135 W
  • - Intel® Core™ i5 i5-7400T 2,4 GHz
  • - Touchscreen 60,5 cm (23.8") Full HD 1920 x 1080
  • - 8 GB DDR4-SDRAM 2133 MHz
  • - 1,13 TB HDD+SSD DVD Super Multi DL Card reader integrated
  • - Intel® HD Graphics 630
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - Windows 10 Home 64-bit
Long product name Acer Aspire Z24-880 Intel® Core™ i5 i5-7400T 60,5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1,13 TB HDD+SSD Windows 10 Home Black, Silver :
The long product name of Acer Aspire Z24-880 Intel® Core™ i5 i5-7400T 60,5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1,13 TB HDD+SSD Windows 10 Home Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-7400T (2.4GHz), 8GB DDR4, 1TB HDD + 128GB SSD, 60.5 cm (23.8") Full HD 1920 x 1080 LED, Gigabit Ethernet, WLAN 802.11ac, Bluetooth, Windows 10 Home 64-bit
More>>>
Acer Aspire Z24-880 Intel® Core™ i5 i5-7400T 60,5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1,13 TB HDD+SSD Windows 10 Home Black, Silver:
The official description of Acer Aspire Z24-880 Intel® Core™ i5 i5-7400T 60,5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1,13 TB HDD+SSD Windows 10 Home Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Where Design Meets Function
The Aspire Z24’s chic, ultrathin design makes a great addition to the home and an excellent source for entertainment.

Stand Thin, Stand Tall
The ultrathin design saves space and gives the room an extra touch of elegance with its v-shaped metal stand.

On Point
Navigate menus with ease using the 10-point touch display or use it to interact with games for additional fun.

Treat Yourself to Stereo Sound
Hear sounds in greater clarity when they're delivered straight towards you with dual front stereo speakers.

Ports for all Occasions
Expand the Aspire Z24’s functionality with a wide range of ports to connect your additional devices.

Vibrant Images
Crisp, true-to-life colors come alive in Full HD 1080p resolution with wide-viewing angle capability.

Stay In Touch
Keeping in touch with friends and family comes more easily with a Full HD webcam and dual microphones.

Eye Safety First
By utilizing Acer BlueLightShield™ and Flickerless™ technologies, you can protect your eyes from unnecessary strain.

Matching Performance with Fun
Expect top performance, whether chatting face-to-face with family members or interacting with the screen via touch.

Short summary description Acer Aspire Z24-880 Intel® Core™ i5 i5-7400T 60,5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1,13 TB HDD+SSD Windows 10 Home Black, Silver:
This short summary of the Acer Aspire Z24-880 Intel® Core™ i5 i5-7400T 60,5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1,13 TB HDD+SSD Windows 10 Home Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire Z24-880, 60,5 cm (23.8"), Full HD, Intel® Core™ i5, 8 GB, 1,13 TB, Windows 10 Home

Long summary description Acer Aspire Z24-880 Intel® Core™ i5 i5-7400T 60,5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1,13 TB HDD+SSD Windows 10 Home Black, Silver:
This is an auto-generated long summary of Acer Aspire Z24-880 Intel® Core™ i5 i5-7400T 60,5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1,13 TB HDD+SSD Windows 10 Home Black, Silver based on the first three specs of the first five spec groups.

Acer Aspire Z24-880. Product type: All-in-One PC. Display diagonal: 60,5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 2,4 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,13 TB, Storage media: HDD+SSD. Built-in camera. Optical drive type: DVD Super Multi DL. Operating system installed: Windows 10 Home. Product colour: Black, Silver

Display
Display diagonal *
60,5 cm (23.8")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type *
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Screen shape
Flat
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
7th gen Intel® Core™ i5
Processor model *
i5-7400T
Processor cores
4
Processor threads
4
Processor boost frequency
3 GHz
Processor frequency *
2,4 GHz
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Thermal Design Power (TDP)
35 W
Configurable TDP-down frequency
1,2 GHz
PCI Express slots version
3.0
Processor socket
LGA 1151 (Socket H4)
Processor lithography
14 nm
Processor operating modes
64-bit
Stepping
B0
Bus type
DMI3
Processor codename
Kaby Lake
Processor series
Intel Core i5-7400 Desktop Series
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 1x8+2x4, 2x8
Processor code
SSSR332
Tjunction
80 °C
Maximum internal memory supported by processor
64 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3L, DDR4-SDRAM
Memory clock speeds supported by processor
1333, 1600, 2133, 2400 MHz
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory voltage supported by processor
1,35 V
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory *
32 GB
Memory clock speed
2133 MHz
Storage
Total storage capacity *
1,13 TB
Storage media *
HDD+SSD
Number of storage drives installed
2
Number of HDDs installed
1
HDD capacity
1 TB
HDD speed
5400 RPM
HDD interface
SATA
Number of SSDs installed
1
SSD capacity
128 GB
SSD interface
SATA III
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card model *
Intel® HD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5912
Audio
Built-in speaker(s) *
Yes
Built-in microphone
Yes
Camera
Built-in camera *
Yes
Network
Wi-Fi *
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
HDMI ports quantity *
1
Headphone outputs
1
Microphone in
Yes
Design
Product colour *
Black, Silver
Performance
Product type *
All-in-One PC
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Embedded options available
No
Thermal solution specification
PCG 2015A
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Stable Image Platform Program (SIPP) version
0,00
Intel Secure Key Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0,00
Processor ARK ID
97184
Power
AC adapter power
135 W
Weight & dimensions
Width (with stand)
573 mm
Depth (with stand)
36 mm
Height (with stand)
363 mm
Packaging content
Mouse included
Yes
Keyboard included
Yes
Other features
3D
No
Detachable display
No
Source Testseek summary Average rating
Reviews
Updated:
2018-02-24 02:00:33
Uk has collected 4 expert reviews for Acer Aspire Z24-880 Intel® Core™ i5 i5-7400T 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1.13 TB HDD+SSD Windows 10 Home Black, Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%