location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer p660 navigator LCD 195 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
p660
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CP.H150T.027
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99504
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer p660 navigator LCD 195 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Outdoor (hiking, trekking) Auto
  • - 480 x 272 pixels
  • - Bluetooth
  • - Lithium-Ion (Li-Ion) 1200 mAh
More>>>
Short summary description Acer p660 navigator LCD 195 g:
This short summary of the Acer p660 navigator LCD 195 g data-sheet is auto-generated and uses the product title and the first six key specs.

Acer p660, 480 x 272 pixels, LCD, 16.78 million colours, Samsung S3C2440, 400 MHz, Touch Screen

Long summary description Acer p660 navigator LCD 195 g:
This is an auto-generated long summary of Acer p660 navigator LCD 195 g based on the first three specs of the first five spec groups.

Acer p660. Display resolution: 480 x 272 pixels, Display: LCD, Display number of colours: 16.78 million colours. Processor model: Samsung S3C2440, Processor frequency: 400 MHz. Interface type: Touch Screen. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1200 mAh. Weight: 195 g, Width: 116 mm, Depth: 81 mm

GPS type
Marine (chartplotters, sounders) *
No
Sport (fitness, running) *
No
Outdoor (hiking, trekking) *
Yes
Geocaching (GPS stash hunt) *
No
Auto *
Yes
Aviation *
No
Display
Display
LCD
Display resolution *
480 x 272 pixels
Display size (HxV) (imperial)
4.0
Display number of colours
16.78 million colours
Network
Bluetooth *
Yes
Performance
Processor model
Samsung S3C2440
Performance
Processor frequency
400 MHz
Design
Interface type
Touch Screen
Power
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity
1200 mAh
Weight & dimensions
Weight *
195 g
Width
116 mm
Depth
81 mm
Height
23 mm
Packaging content
Bundled software
ALK CoPilot v6.0
Other features
GPS receiver
SiRF StarIII
Basemap
Yes
Internal memory
64 MB