location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer n320 handheld mobile computer 9,4 cm (3.7") 640 x 480 pixels 135 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
n320
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CP.H020N.123
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68208
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:29:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer n320 handheld mobile computer 9,4 cm (3.7") 640 x 480 pixels 135 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 9,4 cm (3.7") 640 x 480 pixels
  • - 0,064 GB
  • - 0,3 GHz
  • - GPS (satellite)
  • - Bluetooth
  • - Built-in microphone
  • - Lithium-Ion (Li-Ion) 1200 mAh
More>>>
Short summary description Acer n320 handheld mobile computer 9,4 cm (3.7") 640 x 480 pixels 135 g:
This short summary of the Acer n320 handheld mobile computer 9,4 cm (3.7") 640 x 480 pixels 135 g data-sheet is auto-generated and uses the product title and the first six key specs.

Acer n320, 9,4 cm (3.7"), 640 x 480 pixels, TFT, 65536 colours, 0,064 GB, 0,128 GB

Long summary description Acer n320 handheld mobile computer 9,4 cm (3.7") 640 x 480 pixels 135 g:
This is an auto-generated long summary of Acer n320 handheld mobile computer 9,4 cm (3.7") 640 x 480 pixels 135 g based on the first three specs of the first five spec groups.

Acer n320. Display diagonal: 9,4 cm (3.7"), Display resolution: 640 x 480 pixels. Internal memory: 0,064 GB, Flash memory: 0,128 GB. Processor frequency: 0,3 GHz

Display
Display
TFT
Display diagonal *
9,4 cm (3.7")
Display resolution *
640 x 480 pixels
Display number of colours
65536 colours
Memory
Internal memory *
0,064 GB
Flash memory *
0,128 GB
Processor
Processor frequency *
0,3 GHz
Built-in processor
Samsung S3C2440
Network
Bluetooth *
Yes
Bluetooth version
1.2
GPS Performance
GPS (satellite) *
Yes
GPS Performance
GPS receiver
SiRF StarIII
Audio
Built-in microphone
Yes
Speakers
Yes
Performance
Phone function *
No
Power
Battery capacity *
1200 mAh
Battery technology
Lithium-Ion (Li-Ion)
Battery life (max)
8 h
Weight & dimensions
Weight *
135 g
Width
71 mm
Depth
118 mm
Height
13,7 mm